Beswick Engineering Co., Inc. 1/8 Inch O.D. Tube to 10-32 Thread, Elbow Fitting PTCSL-18

Description
Adjustable position 90 degree elbow push-to-connect fitting, from 10-32 external thread to 1/8"" OD tubing. Max Pressure Rating: 150psig Features All components, including the release collar, are fabricated from stainless steel, permitting use in corrosive or high temperature environments, as well as applications requiring clean components. All configurations feature Beswick's unique captured O-ring seal design, for leak-tight sealing at both the threaded end of the fitting and at the tubing-to-fitting interface. Beswick Push-To-Connect style fittings permit easy tube connecting and disconnecting, and are an excellent choice for use with many types of plastic tubing including: 90+ durometer Polyurethane, Polyethylene, Nylon and Teflon."
Request a Quote
Description
Adjustable position 90 degree elbow push-to-connect fitting, from 10-32 external thread to 1/8"" OD tubing. Max Pressure Rating: 150psig Features All components, including the release collar, are fabricated from stainless steel, permitting use in corrosive or high temperature environments, as well as applications requiring clean components. All configurations feature Beswick's unique captured O-ring seal design, for leak-tight sealing at both the threaded end of the fitting and at the tubing-to-fitting interface. Beswick Push-To-Connect style fittings permit easy tube connecting and disconnecting, and are an excellent choice for use with many types of plastic tubing including: 90+ durometer Polyurethane, Polyethylene, Nylon and Teflon."
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1/8 Inch O.D. Tube to 10-32 Thread, Elbow Fitting - PTCSL-18 - Beswick Engineering Co., Inc.
Greenland, NH, United States
1/8 Inch O.D. Tube to 10-32 Thread, Elbow Fitting
PTCSL-18
1/8 Inch O.D. Tube to 10-32 Thread, Elbow Fitting PTCSL-18
Adjustable position 90 degree elbow push-to-connect fitting, from 10-32 external thread to 1/8"" OD tubing. Max Pressure Rating: 150psig Features All components, including the release collar, are fabricated from stainless steel, permitting use in corrosive or high temperature environments, as well as applications requiring clean components. All configurations feature Beswick's unique captured O-ring seal design, for leak-tight sealing at both the threaded end of the fitting and at the tubing-to-fitting interface. Beswick Push-To-Connect style fittings permit easy tube connecting and disconnecting, and are an excellent choice for use with many types of plastic tubing including: 90+ durometer Polyurethane, Polyethylene, Nylon and Teflon."

Adjustable position 90 degree elbow push-to-connect fitting, from 10-32 external thread to 1/8"" OD tubing. Max Pressure Rating: 150psig Features All components, including the release collar, are fabricated from stainless steel, permitting use in corrosive or high temperature environments, as well as applications requiring clean components. All configurations feature Beswick's unique captured O-ring seal design, for leak-tight sealing at both the threaded end of the fitting and at the tubing-to-fitting interface. Beswick Push-To-Connect style fittings permit easy tube connecting and disconnecting, and are an excellent choice for use with many types of plastic tubing including: 90+ durometer Polyurethane, Polyethylene, Nylon and Teflon."

Supplier's Site

Technical Specifications

  Beswick Engineering Co., Inc.
Product Category Tube Fittings
Product Number PTCSL-18
Product Name 1/8 Inch O.D. Tube to 10-32 Thread, Elbow Fitting
Fitting Type Elbow Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Double Shut Off, Quick Disconnect - Internal Pin - QDC-101-I-DS_Internal - Beswick Engineering Co., Inc.
Specs
Fitting Type Quick Coupler
Material Brass/Bronze; Stainless; ENP Brass, [303] - 303 Stainless Steel, [316] - 316 Stainless Steel
View Details
10-32 Thread, Hex Head - MAS-1001 - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Material Brass/Bronze; ENP Brass
View Details
10-32 Thread to 5 10-32 Female Threads - MKM - Beswick Engineering Co., Inc.
Specs
Material Stainless; 303 Stainless Steel
View Details