Beswick Engineering Co., Inc. 10-32 Thread to Barbs, Ultra-Miniature Fixed Position Reducer Tee MTAS_Reducer

Description
Ultra miniature, adjustable position tee fitting, with 10-32 external thread and built-in reducing barbs, for two tubes or hoses with different inside diameters. Max Pressure Rating: 100 psig, when used with appropriately sized polyurethane tubing. With a clamp installed, the limiting factor generally becomes the burst pressure of the tubing. Features Brass construction. Beswick's trademark O-ring seal design provides a leak-tight joint. Beswick’s proprietary single edged ""line contact"" barb allows tubing to be pushed onto the fitting easily by hand, while still providing exceptional holding power. It also insures a leak tight connection at the tubing interface. Note: Suggested tube ID is for polyurethane or vinyl tubing. Consult factory if you plan to use a different tubing material."
Request a Quote
Description
Ultra miniature, adjustable position tee fitting, with 10-32 external thread and built-in reducing barbs, for two tubes or hoses with different inside diameters. Max Pressure Rating: 100 psig, when used with appropriately sized polyurethane tubing. With a clamp installed, the limiting factor generally becomes the burst pressure of the tubing. Features Brass construction. Beswick's trademark O-ring seal design provides a leak-tight joint. Beswick’s proprietary single edged ""line contact"" barb allows tubing to be pushed onto the fitting easily by hand, while still providing exceptional holding power. It also insures a leak tight connection at the tubing interface. Note: Suggested tube ID is for polyurethane or vinyl tubing. Consult factory if you plan to use a different tubing material."
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
10-32 Thread to Barbs, Ultra-Miniature Fixed Position Reducer Tee - MTAS_Reducer - Beswick Engineering Co., Inc.
Greenland, NH, United States
10-32 Thread to Barbs, Ultra-Miniature Fixed Position Reducer Tee
MTAS_Reducer
10-32 Thread to Barbs, Ultra-Miniature Fixed Position Reducer Tee MTAS_Reducer
Ultra miniature, adjustable position tee fitting, with 10-32 external thread and built-in reducing barbs, for two tubes or hoses with different inside diameters. Max Pressure Rating: 100 psig, when used with appropriately sized polyurethane tubing. With a clamp installed, the limiting factor generally becomes the burst pressure of the tubing. Features Brass construction. Beswick's trademark O-ring seal design provides a leak-tight joint. Beswick’s proprietary single edged ""line contact"" barb allows tubing to be pushed onto the fitting easily by hand, while still providing exceptional holding power. It also insures a leak tight connection at the tubing interface. Note: Suggested tube ID is for polyurethane or vinyl tubing. Consult factory if you plan to use a different tubing material."

Ultra miniature, adjustable position tee fitting, with 10-32 external thread and built-in reducing barbs, for two tubes or hoses with different inside diameters. Max Pressure Rating: 100 psig, when used with appropriately sized polyurethane tubing. With a clamp installed, the limiting factor generally becomes the burst pressure of the tubing. Features Brass construction. Beswick's trademark O-ring seal design provides a leak-tight joint. Beswick’s proprietary single edged ""line contact"" barb allows tubing to be pushed onto the fitting easily by hand, while still providing exceptional holding power. It also insures a leak tight connection at the tubing interface. Note: Suggested tube ID is for polyurethane or vinyl tubing. Consult factory if you plan to use a different tubing material."

Supplier's Site

Technical Specifications

  Beswick Engineering Co., Inc.
Product Category Tube Fittings
Product Number MTAS_Reducer
Product Name 10-32 Thread to Barbs, Ultra-Miniature Fixed Position Reducer Tee
Fitting Type Tee Fitting; Reducer Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Male Pipe Thread to 10-32 Female Thread Adapter - MPA - Beswick Engineering Co., Inc.
Specs
Fitting Type Adapter Fitting
View Details
M3 Male Thread to Two Female M3 Threads, Adjustable Position Adapter - M3TS-M3I - Beswick Engineering Co., Inc.
Specs
Fitting Type Adapter Fitting
Material Stainless; 303 Stainless Steel
View Details
M4 Thread to 1/16 Inch O.D. Tubing, Straight Compression - M4CB-1016 - Beswick Engineering Co., Inc.
Specs
Connection Type Compression Fitting; Ferrule Connection
Material Stainless; 303 Stainless Steel
View Details
10-32 Thread to 10-32 Female Threads - MKS - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Material Brass/Bronze; Stainless; ENP Brass, [303] - 303 Stainless Steel
View Details