Beswick Engineering Co., Inc. 1/8-27 And 1/4-18 NPT Threaded Fill Valves MFV

Description
Miniature push to fill valve with conical shaped input designed to accept rubber tipped shop nozzle. This valve is designed for use with non-hazardous, non-corrosive gases only. It is not designed for use with liquids. Max Supply Pressure Rating: 200 psig Actuation Force: Force to crack the valve is approximately 1 lb, and force to fully open the valve is approximately 3 lb at atmospheric pressure. Approximate Weight: MFV-18: 9.5g in brass and stainless steel. MFV-14: 20g in brass. Porting: MFV-18: 1/8†input and 1/8†output port. 1/8†external NPT connection. MFV-14: 3/16†input and 9/64†output port. ¼†external NPT connection.
Request a Quote
Description
Miniature push to fill valve with conical shaped input designed to accept rubber tipped shop nozzle. This valve is designed for use with non-hazardous, non-corrosive gases only. It is not designed for use with liquids. Max Supply Pressure Rating: 200 psig Actuation Force: Force to crack the valve is approximately 1 lb, and force to fully open the valve is approximately 3 lb at atmospheric pressure. Approximate Weight: MFV-18: 9.5g in brass and stainless steel. MFV-14: 20g in brass. Porting: MFV-18: 1/8†input and 1/8†output port. 1/8†external NPT connection. MFV-14: 3/16†input and 9/64†output port. ¼†external NPT connection.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1/8-27 And 1/4-18 NPT Threaded Fill Valves - MFV - Beswick Engineering Co., Inc.
Greenland, NH, United States
1/8-27 And 1/4-18 NPT Threaded Fill Valves
MFV
1/8-27 And 1/4-18 NPT Threaded Fill Valves MFV
Miniature push to fill valve with conical shaped input designed to accept rubber tipped shop nozzle. This valve is designed for use with non-hazardous, non-corrosive gases only. It is not designed for use with liquids. Max Supply Pressure Rating: 200 psig Actuation Force: Force to crack the valve is approximately 1 lb, and force to fully open the valve is approximately 3 lb at atmospheric pressure. Approximate Weight: MFV-18: 9.5g in brass and stainless steel. MFV-14: 20g in brass. Porting: MFV-18: 1/8†input and 1/8†output port. 1/8†external NPT connection. MFV-14: 3/16†input and 9/64†output port. ¼†external NPT connection.

Miniature push to fill valve with conical shaped input designed to accept rubber tipped shop nozzle. This valve is designed for use with non-hazardous, non-corrosive gases only. It is not designed for use with liquids. Max Supply Pressure Rating: 200 psig Actuation Force: Force to crack the valve is approximately 1 lb, and force to fully open the valve is approximately 3 lb at atmospheric pressure. Approximate Weight: MFV-18: 9.5g in brass and stainless steel. MFV-14: 20g in brass. Porting: MFV-18: 1/8†input and 1/8†output port. 1/8†external NPT connection. MFV-14: 3/16†input and 9/64†output port. ¼†external NPT connection.

Supplier's Site

Technical Specifications

  Beswick Engineering Co., Inc.
Product Category Industrial Valves
Product Number MFV
Product Name 1/8-27 And 1/4-18 NPT Threaded Fill Valves
Primary Material Brass / Bronze; Stainless Steel; Brass, [303] - 303 Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Twist Sleeve Flow Control - MIL-FC - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Primary Material Brass / Bronze; Stainless Steel; Brass, [303] - 303 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
M3 Inlet Thread Needle Valve - NV3 - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Valve Type Metal Seated; Needle
Primary Material Stainless Steel; 303 Stainless Steel, [6] - 316 Stainless Steel
Media Air
View Details
Two-Stage Manifold Mount Regulator - PRD28 - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Primary Material Stainless Steel; 316 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
1/4-28 Threaded Ports, Selector Ball Valve - MBVT-1414 - Beswick Engineering Co., Inc.
Specs
Valve Type Ball
Primary Material Stainless Steel; 303 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details