Beswick Engineering Co., Inc. Two-Stage High Pressure Piston Regulator PR3HP

Description
Beswick’s PR3HP is a compact , piston based, two stage regulator, ideal for applications requiring accurate regulation of high-pressure fluids down to lower pressures. NOTE: Please review the Low Flow Oscillation Graph below for data on recommended flow range. The PR3HP expands upon the capabilities of our PR series piston-based regulators, by adding an additional stage to allow higher inlet pressures. Our piston style regulators utilize coil springs, and are well suited for applications requiring higher outlet pressures (minimum 10 psi). The first stage valve seat is made from PEEK for improved high temperature performance. Max Inlet Pressure Rating: The PR3HP is a two-stage regulator, capable of accurately reducing inlet pressures of up to 3,000 psi. It is well suited for applications where the source fluid is supplied by high pressure gas cylinders. Outlet Pressure Ranges: The PR3HP has available outlet ranges of 0-50 psig, 0-100 psig and 0-400 psig. The two-stage design allows the regulator to maintain a consistent outlet pressure despite wide swings/decays in inlet pressure. Material: 303 Stainless Steel Body Approximate Weight: 76g in 303 stainless steel. Weight will vary slightly, depending on configuration. Porting: ¼-28 internal threaded inlet port, 10-32 internal threaded outlet port. This regulator is available in both Relieving and Non-Relieving types. Mounting: Most models are supplied with a 15/32-32 thread, with two 9/16″ hex nuts and 2 washers for panel mounting. Flow Curves Low Flow Oscillation Range
Request a Quote
Description
Beswick’s PR3HP is a compact , piston based, two stage regulator, ideal for applications requiring accurate regulation of high-pressure fluids down to lower pressures. NOTE: Please review the Low Flow Oscillation Graph below for data on recommended flow range. The PR3HP expands upon the capabilities of our PR series piston-based regulators, by adding an additional stage to allow higher inlet pressures. Our piston style regulators utilize coil springs, and are well suited for applications requiring higher outlet pressures (minimum 10 psi). The first stage valve seat is made from PEEK for improved high temperature performance. Max Inlet Pressure Rating: The PR3HP is a two-stage regulator, capable of accurately reducing inlet pressures of up to 3,000 psi. It is well suited for applications where the source fluid is supplied by high pressure gas cylinders. Outlet Pressure Ranges: The PR3HP has available outlet ranges of 0-50 psig, 0-100 psig and 0-400 psig. The two-stage design allows the regulator to maintain a consistent outlet pressure despite wide swings/decays in inlet pressure. Material: 303 Stainless Steel Body Approximate Weight: 76g in 303 stainless steel. Weight will vary slightly, depending on configuration. Porting: ¼-28 internal threaded inlet port, 10-32 internal threaded outlet port. This regulator is available in both Relieving and Non-Relieving types. Mounting: Most models are supplied with a 15/32-32 thread, with two 9/16″ hex nuts and 2 washers for panel mounting. Flow Curves Low Flow Oscillation Range
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Two-Stage High Pressure Piston Regulator - PR3HP - Beswick Engineering Co., Inc.
Greenland, NH, United States
Two-Stage High Pressure Piston Regulator
PR3HP
Two-Stage High Pressure Piston Regulator PR3HP
Beswick’s PR3HP is a compact , piston based, two stage regulator, ideal for applications requiring accurate regulation of high-pressure fluids down to lower pressures. NOTE: Please review the Low Flow Oscillation Graph below for data on recommended flow range. The PR3HP expands upon the capabilities of our PR series piston-based regulators, by adding an additional stage to allow higher inlet pressures. Our piston style regulators utilize coil springs, and are well suited for applications requiring higher outlet pressures (minimum 10 psi). The first stage valve seat is made from PEEK for improved high temperature performance. Max Inlet Pressure Rating: The PR3HP is a two-stage regulator, capable of accurately reducing inlet pressures of up to 3,000 psi. It is well suited for applications where the source fluid is supplied by high pressure gas cylinders. Outlet Pressure Ranges: The PR3HP has available outlet ranges of 0-50 psig, 0-100 psig and 0-400 psig. The two-stage design allows the regulator to maintain a consistent outlet pressure despite wide swings/decays in inlet pressure. Material: 303 Stainless Steel Body Approximate Weight: 76g in 303 stainless steel. Weight will vary slightly, depending on configuration. Porting: ¼-28 internal threaded inlet port, 10-32 internal threaded outlet port. This regulator is available in both Relieving and Non-Relieving types. Mounting: Most models are supplied with a 15/32-32 thread, with two 9/16″ hex nuts and 2 washers for panel mounting. Flow Curves Low Flow Oscillation Range

Beswick’s PR3HP is a compact , piston based, two stage regulator, ideal for applications requiring accurate regulation of high-pressure fluids down to lower pressures. NOTE: Please review the Low Flow Oscillation Graph below for data on recommended flow range. The PR3HP expands upon the capabilities of our PR series piston-based regulators, by adding an additional stage to allow higher inlet pressures. Our piston style regulators utilize coil springs, and are well suited for applications requiring higher outlet pressures (minimum 10 psi). The first stage valve seat is made from PEEK for improved high temperature performance. Max Inlet Pressure Rating: The PR3HP is a two-stage regulator, capable of accurately reducing inlet pressures of up to 3,000 psi. It is well suited for applications where the source fluid is supplied by high pressure gas cylinders. Outlet Pressure Ranges: The PR3HP has available outlet ranges of 0-50 psig, 0-100 psig and 0-400 psig. The two-stage design allows the regulator to maintain a consistent outlet pressure despite wide swings/decays in inlet pressure. Material: 303 Stainless Steel Body Approximate Weight: 76g in 303 stainless steel. Weight will vary slightly, depending on configuration. Porting: ¼-28 internal threaded inlet port, 10-32 internal threaded outlet port. This regulator is available in both Relieving and Non-Relieving types. Mounting: Most models are supplied with a 15/32-32 thread, with two 9/16″ hex nuts and 2 washers for panel mounting. Flow Curves Low Flow Oscillation Range

Supplier's Site

Technical Specifications

  Beswick Engineering Co., Inc.
Product Category Industrial Valves
Product Number PR3HP
Product Name Two-Stage High Pressure Piston Regulator
Primary Material Stainless Steel; 303 Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

M3 Threaded Ports, Multi Inlet & One Outlet Rotary Selector Valve - SVPC - Beswick Engineering Co., Inc.
Specs
Maximum Pressure 500.00 psi (352 m H2O)
Number of Ports 2 to 6
View Details
Single Stage High Flow Diaphragm Regulator - PRDHF - Beswick Engineering Co., Inc.
Specs
Primary Material Aluminum; Stainless Steel; Aluminum, [3] - 303 Stainless Steel, [6] - 316 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
10-32 Port Diaphragm Vacuum Regulator - VRD - Beswick Engineering Co., Inc.
Specs
Primary Material Aluminum; Stainless Steel; Aluminum, [3] - 303 Stainless Steel, [6] - 316 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
M3 Threaded Inline Needle Valve - NV3I - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Valve Type Metal Seated; Needle
Primary Material Stainless Steel; 303 Stainless Steel
Media Air
View Details