Beswick Engineering Co., Inc. Back Pressure Regulator BPR

Description
"NOTICE: The part number scheme for the BPR series back pressure regulators has recently changed. Please view the update here. A back pressure regulator is a modulating device, set to maintain the operating pressure of the system upstream of the back pressure regulator. It contains a normally closed valve element, and is typically placed at the end of the fluid line. The regulator will crack open when pressures upstream reaches the set pressure (adjustable), allowing excess pressure to vent through the outlet port. When pressures drop slightly below the set pressure, the regulator will close again. Max Inlet Pressure Rating: The BPR can handle a maximum inlet pressure of 500 psi. Cracking Pressure Range: Maximum cracking pressure range 0-400 psi. Piston style regulators contain coil springs, and are especially well suited for applications requiring higher outlet pressures (minimum 10 psi). Materials: Brass , Aluminum or 303 stainless steel body. 300 series stainless steel adjustment shaft, springs, hex nuts, and internals. 410 stainless steel washers. Approximate Weight: 72g in brass and stainless steel and 33g in aluminum. Weight will vary slightly, depending on configuration. Porting: Eight different porting configurations are available. See images to the left for more information. Except for porting type 2, all regulators use 10-32 ports. Mounting: All models are supplied with a 15/32-32 thread, with two 9/16"" hex nuts and 2 washers for panel mounting. Flow Data"
Request a Quote
Description
"NOTICE: The part number scheme for the BPR series back pressure regulators has recently changed. Please view the update here. A back pressure regulator is a modulating device, set to maintain the operating pressure of the system upstream of the back pressure regulator. It contains a normally closed valve element, and is typically placed at the end of the fluid line. The regulator will crack open when pressures upstream reaches the set pressure (adjustable), allowing excess pressure to vent through the outlet port. When pressures drop slightly below the set pressure, the regulator will close again. Max Inlet Pressure Rating: The BPR can handle a maximum inlet pressure of 500 psi. Cracking Pressure Range: Maximum cracking pressure range 0-400 psi. Piston style regulators contain coil springs, and are especially well suited for applications requiring higher outlet pressures (minimum 10 psi). Materials: Brass , Aluminum or 303 stainless steel body. 300 series stainless steel adjustment shaft, springs, hex nuts, and internals. 410 stainless steel washers. Approximate Weight: 72g in brass and stainless steel and 33g in aluminum. Weight will vary slightly, depending on configuration. Porting: Eight different porting configurations are available. See images to the left for more information. Except for porting type 2, all regulators use 10-32 ports. Mounting: All models are supplied with a 15/32-32 thread, with two 9/16"" hex nuts and 2 washers for panel mounting. Flow Data"
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Back Pressure Regulator - BPR - Beswick Engineering Co., Inc.
Greenland, NH, United States
Back Pressure Regulator
BPR
Back Pressure Regulator BPR
"NOTICE: The part number scheme for the BPR series back pressure regulators has recently changed. Please view the update here. A back pressure regulator is a modulating device, set to maintain the operating pressure of the system upstream of the back pressure regulator. It contains a normally closed valve element, and is typically placed at the end of the fluid line. The regulator will crack open when pressures upstream reaches the set pressure (adjustable), allowing excess pressure to vent through the outlet port. When pressures drop slightly below the set pressure, the regulator will close again. Max Inlet Pressure Rating: The BPR can handle a maximum inlet pressure of 500 psi. Cracking Pressure Range: Maximum cracking pressure range 0-400 psi. Piston style regulators contain coil springs, and are especially well suited for applications requiring higher outlet pressures (minimum 10 psi). Materials: Brass , Aluminum or 303 stainless steel body. 300 series stainless steel adjustment shaft, springs, hex nuts, and internals. 410 stainless steel washers. Approximate Weight: 72g in brass and stainless steel and 33g in aluminum. Weight will vary slightly, depending on configuration. Porting: Eight different porting configurations are available. See images to the left for more information. Except for porting type 2, all regulators use 10-32 ports. Mounting: All models are supplied with a 15/32-32 thread, with two 9/16"" hex nuts and 2 washers for panel mounting. Flow Data"

"NOTICE: The part number scheme for the BPR series back pressure regulators has recently changed. Please view the update here. A back pressure regulator is a modulating device, set to maintain the operating pressure of the system upstream of the back pressure regulator. It contains a normally closed valve element, and is typically placed at the end of the fluid line. The regulator will crack open when pressures upstream reaches the set pressure (adjustable), allowing excess pressure to vent through the outlet port. When pressures drop slightly below the set pressure, the regulator will close again. Max Inlet Pressure Rating: The BPR can handle a maximum inlet pressure of 500 psi. Cracking Pressure Range: Maximum cracking pressure range 0-400 psi. Piston style regulators contain coil springs, and are especially well suited for applications requiring higher outlet pressures (minimum 10 psi). Materials: Brass , Aluminum or 303 stainless steel body. 300 series stainless steel adjustment shaft, springs, hex nuts, and internals. 410 stainless steel washers. Approximate Weight: 72g in brass and stainless steel and 33g in aluminum. Weight will vary slightly, depending on configuration. Porting: Eight different porting configurations are available. See images to the left for more information. Except for porting type 2, all regulators use 10-32 ports. Mounting: All models are supplied with a 15/32-32 thread, with two 9/16"" hex nuts and 2 washers for panel mounting. Flow Data"

Supplier's Site

Technical Specifications

  Beswick Engineering Co., Inc.
Product Category Industrial Valves
Product Number BPR
Product Name Back Pressure Regulator
Primary Material Aluminum; Stainless Steel; Aluminum, [3] - 303 Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

10-32 Port, Two-Stage Diaphragm Pressure Regulator - PRD3 - Beswick Engineering Co., Inc.
Specs
Primary Material Aluminum; Stainless Steel; Aluminum, [3] - 303 Stainless Steel, [6] - 316 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
10-32 Threaded Ports, Selector Ball Valve - MBVT - Beswick Engineering Co., Inc.
Specs
Valve Type Ball
Primary Material Stainless Steel; 303 Stainless Steel, [316] - 316 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
Twist Sleeve Metering Valve - MIL-MV - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Valve Type Metering
Primary Material Brass / Bronze; Stainless Steel; Brass, [303] - 303 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
10-32 Port Diaphragm Vacuum Regulator - VRD - Beswick Engineering Co., Inc.
Specs
Primary Material Aluminum; Stainless Steel; Aluminum, [3] - 303 Stainless Steel, [6] - 316 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details