Beswick Engineering Co., Inc. Single Stage High Flow Diaphragm Regulator PRDHF

Description
The PRDHF is a single stage regulator that allows for significantly higher flow when compared to the PRD and PRDB series pressure regulators. Max Inlet Pressure Rating: This is a single stage regulator, and is ideal for applications with steady inlet pressures up to a maximum of 500 psig. Outlet Pressure Range: Maximum outlet range 0-50 psig. The large valve to sensing area ratio and frictionless design of Beswick’s diaphragm style regulators make them especially well suited for low pressure regulation, such as ½ psi. Approximate Weight: 35g in brass and stainless steel (303 & 316), 18g in aluminum. Weight will vary slightly, depending on configuration. Selecting the 2 inch. high resolution cap option adds approximately 50-60g to total weight. Porting: 10-32 internal threaded inlet and outlet ports. This is a Non-Relieving regulator. Flow Curves
Request a Quote
Description
The PRDHF is a single stage regulator that allows for significantly higher flow when compared to the PRD and PRDB series pressure regulators. Max Inlet Pressure Rating: This is a single stage regulator, and is ideal for applications with steady inlet pressures up to a maximum of 500 psig. Outlet Pressure Range: Maximum outlet range 0-50 psig. The large valve to sensing area ratio and frictionless design of Beswick’s diaphragm style regulators make them especially well suited for low pressure regulation, such as ½ psi. Approximate Weight: 35g in brass and stainless steel (303 & 316), 18g in aluminum. Weight will vary slightly, depending on configuration. Selecting the 2 inch. high resolution cap option adds approximately 50-60g to total weight. Porting: 10-32 internal threaded inlet and outlet ports. This is a Non-Relieving regulator. Flow Curves
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Single Stage High Flow Diaphragm Regulator - PRDHF - Beswick Engineering Co., Inc.
Greenland, NH, United States
Single Stage High Flow Diaphragm Regulator
PRDHF
Single Stage High Flow Diaphragm Regulator PRDHF
The PRDHF is a single stage regulator that allows for significantly higher flow when compared to the PRD and PRDB series pressure regulators. Max Inlet Pressure Rating: This is a single stage regulator, and is ideal for applications with steady inlet pressures up to a maximum of 500 psig. Outlet Pressure Range: Maximum outlet range 0-50 psig. The large valve to sensing area ratio and frictionless design of Beswick’s diaphragm style regulators make them especially well suited for low pressure regulation, such as ½ psi. Approximate Weight: 35g in brass and stainless steel (303 & 316), 18g in aluminum. Weight will vary slightly, depending on configuration. Selecting the 2 inch. high resolution cap option adds approximately 50-60g to total weight. Porting: 10-32 internal threaded inlet and outlet ports. This is a Non-Relieving regulator. Flow Curves

The PRDHF is a single stage regulator that allows for significantly higher flow when compared to the PRD and PRDB series pressure regulators. Max Inlet Pressure Rating: This is a single stage regulator, and is ideal for applications with steady inlet pressures up to a maximum of 500 psig. Outlet Pressure Range: Maximum outlet range 0-50 psig. The large valve to sensing area ratio and frictionless design of Beswick’s diaphragm style regulators make them especially well suited for low pressure regulation, such as ½ psi. Approximate Weight: 35g in brass and stainless steel (303 & 316), 18g in aluminum. Weight will vary slightly, depending on configuration. Selecting the 2 inch. high resolution cap option adds approximately 50-60g to total weight. Porting: 10-32 internal threaded inlet and outlet ports. This is a Non-Relieving regulator. Flow Curves

Supplier's Site

Technical Specifications

  Beswick Engineering Co., Inc.
Product Category Industrial Valves
Product Number PRDHF
Product Name Single Stage High Flow Diaphragm Regulator
Primary Material Aluminum; Stainless Steel; Aluminum, [3] - 303 Stainless Steel, [6] - 316 Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Single Stage Piston Regulator - PR - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Primary Material Aluminum; Stainless Steel; Aluminum, [3] -- 303 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
Manifold Mount Single Stage High Flow Diaphragm Regulator - PRDHF8 - Beswick Engineering Co., Inc.
Specs
Primary Material Stainless Steel; 303 Stainless Steel, [6] - 316 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
1/4-28 Threaded Ports, On/Off Ball Valve - MBV-1414 - Beswick Engineering Co., Inc.
Specs
Valve Type Ball
Primary Material Stainless Steel; 303 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
18mm Body, Single Stage Diaphragm Regulator - PRDB-18MM - Beswick Engineering Co., Inc.
Specs
Maximum Pressure 500.00 psi (352 m H2O)
View Details