Beswick Engineering Co., Inc. Ultra-Miniature Single Stage Piston Regulator PR-MLS

Description
Beswick Engineering's PR-MLS series single stage piston style pressure regulators offer relatively precise pressure regulation in an extremely compact package. The PR-MLS is the smallest regulator that we currently offer, and is primarily intended for applications where space saving is critical. Max Inlet Pressure Rating: This is a single stage regulator, and is ideal for applications with steady inlet pressures up to a maximum of 500 psig. Max Outlet Pressure Rating: 100 psig for HP models. This is a Non-Relieving regulator. Approximate Weight: 6.2g in brass and 303 stainless steel. Weight will vary slightly, depending on configuration. Porting: 10-32 external threaded inlet port, and barbed, compression or 10-32 threaded outlet port. A cartridge/manifold mount version is also available with 10-32 external threaded inlet port, and two 1/16†(1.6mm) diameter outlet ports. PR-MLS-C8 Port Spec Flow Curves
Request a Quote
Description
Beswick Engineering's PR-MLS series single stage piston style pressure regulators offer relatively precise pressure regulation in an extremely compact package. The PR-MLS is the smallest regulator that we currently offer, and is primarily intended for applications where space saving is critical. Max Inlet Pressure Rating: This is a single stage regulator, and is ideal for applications with steady inlet pressures up to a maximum of 500 psig. Max Outlet Pressure Rating: 100 psig for HP models. This is a Non-Relieving regulator. Approximate Weight: 6.2g in brass and 303 stainless steel. Weight will vary slightly, depending on configuration. Porting: 10-32 external threaded inlet port, and barbed, compression or 10-32 threaded outlet port. A cartridge/manifold mount version is also available with 10-32 external threaded inlet port, and two 1/16†(1.6mm) diameter outlet ports. PR-MLS-C8 Port Spec Flow Curves
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ultra-Miniature Single Stage Piston Regulator - PR-MLS - Beswick Engineering Co., Inc.
Greenland, NH, United States
Ultra-Miniature Single Stage Piston Regulator
PR-MLS
Ultra-Miniature Single Stage Piston Regulator PR-MLS
Beswick Engineering's PR-MLS series single stage piston style pressure regulators offer relatively precise pressure regulation in an extremely compact package. The PR-MLS is the smallest regulator that we currently offer, and is primarily intended for applications where space saving is critical. Max Inlet Pressure Rating: This is a single stage regulator, and is ideal for applications with steady inlet pressures up to a maximum of 500 psig. Max Outlet Pressure Rating: 100 psig for HP models. This is a Non-Relieving regulator. Approximate Weight: 6.2g in brass and 303 stainless steel. Weight will vary slightly, depending on configuration. Porting: 10-32 external threaded inlet port, and barbed, compression or 10-32 threaded outlet port. A cartridge/manifold mount version is also available with 10-32 external threaded inlet port, and two 1/16†(1.6mm) diameter outlet ports. PR-MLS-C8 Port Spec Flow Curves

Beswick Engineering's PR-MLS series single stage piston style pressure regulators offer relatively precise pressure regulation in an extremely compact package. The PR-MLS is the smallest regulator that we currently offer, and is primarily intended for applications where space saving is critical. Max Inlet Pressure Rating: This is a single stage regulator, and is ideal for applications with steady inlet pressures up to a maximum of 500 psig. Max Outlet Pressure Rating: 100 psig for HP models. This is a Non-Relieving regulator. Approximate Weight: 6.2g in brass and 303 stainless steel. Weight will vary slightly, depending on configuration. Porting: 10-32 external threaded inlet port, and barbed, compression or 10-32 threaded outlet port. A cartridge/manifold mount version is also available with 10-32 external threaded inlet port, and two 1/16†(1.6mm) diameter outlet ports. PR-MLS-C8 Port Spec Flow Curves

Supplier's Site

Technical Specifications

  Beswick Engineering Co., Inc.
Product Category Industrial Valves
Product Number PR-MLS
Product Name Ultra-Miniature Single Stage Piston Regulator
Primary Material Stainless Steel; 303 Stainless Steel, [6] - 316 Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Three-Stage High Pressure Diaphragm Regulator - PRD3HP - Beswick Engineering Co., Inc.
Specs
Primary Material Stainless Steel; 316 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
1/4-28 Threaded Ports, On/Off Ball Valve - MBV-1414 - Beswick Engineering Co., Inc.
Specs
Valve Type Ball
Primary Material Stainless Steel; 303 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
18mm Body, Single Stage Diaphragm Regulator - PRDB-18MM - Beswick Engineering Co., Inc.
Specs
Maximum Pressure 500.00 psi (352 m H2O)
View Details
Single Stage Piston Regulator - PR - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Primary Material Aluminum; Stainless Steel; Aluminum, [3] -- 303 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details