Beswick Engineering Co., Inc. 10-32 Threaded Ports, Factory Set Piston Relief Valve RV2

Description
Beswick's RV2 series miniature piston relief valve is an excellent choice for applications requiring a valve which opens on rising pressure. The RV2 is factory set to your desired relief pressure. The design is compact, and it is an outstanding choice for pressure relieving applications from 3 to 50 psig. Max Supply Pressure Rating: 500 psig Cracking Pressure Range: Recommended for cracking pressures in the 3-50 psig range. Approximate Weight: 41g in brass and stainless steel (303 & 316). Weight will vary slightly, depending on configuration. Porting: 10-32 internal threaded inlet and outlet ports. Features Tamper proof factory setting 10-32 threaded ports
Request a Quote
Description
Beswick's RV2 series miniature piston relief valve is an excellent choice for applications requiring a valve which opens on rising pressure. The RV2 is factory set to your desired relief pressure. The design is compact, and it is an outstanding choice for pressure relieving applications from 3 to 50 psig. Max Supply Pressure Rating: 500 psig Cracking Pressure Range: Recommended for cracking pressures in the 3-50 psig range. Approximate Weight: 41g in brass and stainless steel (303 & 316). Weight will vary slightly, depending on configuration. Porting: 10-32 internal threaded inlet and outlet ports. Features Tamper proof factory setting 10-32 threaded ports
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
10-32 Threaded Ports, Factory Set Piston Relief Valve - RV2 - Beswick Engineering Co., Inc.
Greenland, NH, United States
10-32 Threaded Ports, Factory Set Piston Relief Valve
RV2
10-32 Threaded Ports, Factory Set Piston Relief Valve RV2
Beswick's RV2 series miniature piston relief valve is an excellent choice for applications requiring a valve which opens on rising pressure. The RV2 is factory set to your desired relief pressure. The design is compact, and it is an outstanding choice for pressure relieving applications from 3 to 50 psig. Max Supply Pressure Rating: 500 psig Cracking Pressure Range: Recommended for cracking pressures in the 3-50 psig range. Approximate Weight: 41g in brass and stainless steel (303 & 316). Weight will vary slightly, depending on configuration. Porting: 10-32 internal threaded inlet and outlet ports. Features Tamper proof factory setting 10-32 threaded ports

Beswick's RV2 series miniature piston relief valve is an excellent choice for applications requiring a valve which opens on rising pressure. The RV2 is factory set to your desired relief pressure. The design is compact, and it is an outstanding choice for pressure relieving applications from 3 to 50 psig. Max Supply Pressure Rating: 500 psig Cracking Pressure Range: Recommended for cracking pressures in the 3-50 psig range. Approximate Weight: 41g in brass and stainless steel (303 & 316). Weight will vary slightly, depending on configuration. Porting: 10-32 internal threaded inlet and outlet ports. Features Tamper proof factory setting 10-32 threaded ports

Supplier's Site

Technical Specifications

  Beswick Engineering Co., Inc.
Product Category Industrial Valves
Product Number RV2
Product Name 10-32 Threaded Ports, Factory Set Piston Relief Valve
Valve Type Relief
Unlock Full Specs
to access all available technical data

Similar Products

Ultra-Miniature Pressure Relief Valve - RV-MLS - Beswick Engineering Co., Inc.
Specs
Valve Type Relief
Primary Material Stainless Steel; 303 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
Twist Sleeve Flow Control - MIL-FC - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Primary Material Brass / Bronze; Stainless Steel; Brass, [303] - 303 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
Single Stage Diaphragm Regulator - PRD - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Primary Material Aluminum; Stainless Steel; Aluminum, [3] - 303 Stainless Steel, [6] - 316 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
10-32 Threaded Ports, Mixing Diverting Ball Valve - MBVMD - Beswick Engineering Co., Inc.
Specs
Valve Type Ball
Primary Material Stainless Steel; 303 Stainless Steel, [316] - 316 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details