Beswick Engineering Co., Inc. Manifold Mount Single Stage High Accuracy Diaphragm Regulator PRDB8

Description
The PRDB8 features performance similar to the PRDB series regulator, but in a convenient manifold mount configuration. Max Inlet Pressure Rating: This is a single stage regulator, and is ideal for applications with steady inlet pressures up to a maximum of 500 psi. Outlet Pressure Range: Maximum outlet range 0-30 psi. The large valve to sensing area ratio and frictionless design of Beswick’s diaphragm style regulators make them especially well suited for low pressure regulation, such as 0.5 psi. Approximate Weight: 24g in stainless steel (303 & 316). Weight will vary slightly, depending on configuration. Selecting the 2 inch. high resolution cap option adds approximately 50-60g to total weight. This is a Non-Relieving regulator. Porting: 10-32 external threaded inlet port. 0.050†(1.27mm) diameter outlet ports. Recommended Porting Dimensions Installation: Care must be taken during installation to avoid shearing the manifold mount thread. Recommended installation torque is 9-12 in lbs. Flow Curves
Request a Quote
Description
The PRDB8 features performance similar to the PRDB series regulator, but in a convenient manifold mount configuration. Max Inlet Pressure Rating: This is a single stage regulator, and is ideal for applications with steady inlet pressures up to a maximum of 500 psi. Outlet Pressure Range: Maximum outlet range 0-30 psi. The large valve to sensing area ratio and frictionless design of Beswick’s diaphragm style regulators make them especially well suited for low pressure regulation, such as 0.5 psi. Approximate Weight: 24g in stainless steel (303 & 316). Weight will vary slightly, depending on configuration. Selecting the 2 inch. high resolution cap option adds approximately 50-60g to total weight. This is a Non-Relieving regulator. Porting: 10-32 external threaded inlet port. 0.050†(1.27mm) diameter outlet ports. Recommended Porting Dimensions Installation: Care must be taken during installation to avoid shearing the manifold mount thread. Recommended installation torque is 9-12 in lbs. Flow Curves
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Manifold Mount Single Stage High Accuracy Diaphragm Regulator - PRDB8 - Beswick Engineering Co., Inc.
Greenland, NH, United States
Manifold Mount Single Stage High Accuracy Diaphragm Regulator
PRDB8
Manifold Mount Single Stage High Accuracy Diaphragm Regulator PRDB8
The PRDB8 features performance similar to the PRDB series regulator, but in a convenient manifold mount configuration. Max Inlet Pressure Rating: This is a single stage regulator, and is ideal for applications with steady inlet pressures up to a maximum of 500 psi. Outlet Pressure Range: Maximum outlet range 0-30 psi. The large valve to sensing area ratio and frictionless design of Beswick’s diaphragm style regulators make them especially well suited for low pressure regulation, such as 0.5 psi. Approximate Weight: 24g in stainless steel (303 & 316). Weight will vary slightly, depending on configuration. Selecting the 2 inch. high resolution cap option adds approximately 50-60g to total weight. This is a Non-Relieving regulator. Porting: 10-32 external threaded inlet port. 0.050†(1.27mm) diameter outlet ports. Recommended Porting Dimensions Installation: Care must be taken during installation to avoid shearing the manifold mount thread. Recommended installation torque is 9-12 in lbs. Flow Curves

The PRDB8 features performance similar to the PRDB series regulator, but in a convenient manifold mount configuration. Max Inlet Pressure Rating: This is a single stage regulator, and is ideal for applications with steady inlet pressures up to a maximum of 500 psi. Outlet Pressure Range: Maximum outlet range 0-30 psi. The large valve to sensing area ratio and frictionless design of Beswick’s diaphragm style regulators make them especially well suited for low pressure regulation, such as 0.5 psi. Approximate Weight: 24g in stainless steel (303 & 316). Weight will vary slightly, depending on configuration. Selecting the 2 inch. high resolution cap option adds approximately 50-60g to total weight. This is a Non-Relieving regulator. Porting: 10-32 external threaded inlet port. 0.050†(1.27mm) diameter outlet ports. Recommended Porting Dimensions Installation: Care must be taken during installation to avoid shearing the manifold mount thread. Recommended installation torque is 9-12 in lbs. Flow Curves

Supplier's Site

Technical Specifications

  Beswick Engineering Co., Inc.
Product Category Industrial Valves
Product Number PRDB8
Product Name Manifold Mount Single Stage High Accuracy Diaphragm Regulator
Primary Material Stainless Steel; 303 Stainless Steel, [6] - 316 Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

5/16 Inch Hex Body, Duckbill Check Valve - CKV - Beswick Engineering Co., Inc.
Specs
Valve Type Check
Primary Material Stainless Steel; 303 Stainless Steel, [316] - 316 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
Specs
Valve Type Pinch
Primary Material Stainless Steel; 303 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
Manifold Mount Single Stage High Flow Diaphragm Regulator - PRDHF8 - Beswick Engineering Co., Inc.
Specs
Primary Material Stainless Steel; 303 Stainless Steel, [6] - 316 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
Manifold Mount, Diaphragm Relief Valve - RVD8 - Beswick Engineering Co., Inc.
Specs
Valve Type Relief
Primary Material Stainless Steel; 303 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details