Beswick Engineering Co., Inc. Single Stage Diaphragm Regulator PRD

Description
The PRD is a miniature, single stage, diaphragm style, pressure regulator. It is an excellent choice for applications where the inlet pressures will be consistent, and flow and outlet pressures will be low (e.g. 0-30 psig). Max Inlet Pressure Rating: This is a single stage regulator, and is ideal for applications with steady inlet pressures up to a maximum of 500 psig. Outlet Pressure Range: Maximum outlet range 0-50 psig for coil spring cap options. The large valve to sensing area ratio and frictionless design of Beswick’s diaphragm style regulators make them especially well suited for low pressure regulation, such as ½ psi. Approximate Weight: 25g in brass and stainless steel (303 & 316), 15g in aluminum. Weight will vary slightly, depending on configuration. Selecting the 2 inch. high resolution cap option adds approximately 50-60g to total weight. Porting: 10-32 internal threaded inlet and outlet ports. This is a Non-Relieving regulator. Flow Curves
Request a Quote
Description
The PRD is a miniature, single stage, diaphragm style, pressure regulator. It is an excellent choice for applications where the inlet pressures will be consistent, and flow and outlet pressures will be low (e.g. 0-30 psig). Max Inlet Pressure Rating: This is a single stage regulator, and is ideal for applications with steady inlet pressures up to a maximum of 500 psig. Outlet Pressure Range: Maximum outlet range 0-50 psig for coil spring cap options. The large valve to sensing area ratio and frictionless design of Beswick’s diaphragm style regulators make them especially well suited for low pressure regulation, such as ½ psi. Approximate Weight: 25g in brass and stainless steel (303 & 316), 15g in aluminum. Weight will vary slightly, depending on configuration. Selecting the 2 inch. high resolution cap option adds approximately 50-60g to total weight. Porting: 10-32 internal threaded inlet and outlet ports. This is a Non-Relieving regulator. Flow Curves
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Single Stage Diaphragm Regulator - PRD - Beswick Engineering Co., Inc.
Greenland, NH, United States
Single Stage Diaphragm Regulator
PRD
Single Stage Diaphragm Regulator PRD
The PRD is a miniature, single stage, diaphragm style, pressure regulator. It is an excellent choice for applications where the inlet pressures will be consistent, and flow and outlet pressures will be low (e.g. 0-30 psig). Max Inlet Pressure Rating: This is a single stage regulator, and is ideal for applications with steady inlet pressures up to a maximum of 500 psig. Outlet Pressure Range: Maximum outlet range 0-50 psig for coil spring cap options. The large valve to sensing area ratio and frictionless design of Beswick’s diaphragm style regulators make them especially well suited for low pressure regulation, such as ½ psi. Approximate Weight: 25g in brass and stainless steel (303 & 316), 15g in aluminum. Weight will vary slightly, depending on configuration. Selecting the 2 inch. high resolution cap option adds approximately 50-60g to total weight. Porting: 10-32 internal threaded inlet and outlet ports. This is a Non-Relieving regulator. Flow Curves

The PRD is a miniature, single stage, diaphragm style, pressure regulator. It is an excellent choice for applications where the inlet pressures will be consistent, and flow and outlet pressures will be low (e.g. 0-30 psig). Max Inlet Pressure Rating: This is a single stage regulator, and is ideal for applications with steady inlet pressures up to a maximum of 500 psig. Outlet Pressure Range: Maximum outlet range 0-50 psig for coil spring cap options. The large valve to sensing area ratio and frictionless design of Beswick’s diaphragm style regulators make them especially well suited for low pressure regulation, such as ½ psi. Approximate Weight: 25g in brass and stainless steel (303 & 316), 15g in aluminum. Weight will vary slightly, depending on configuration. Selecting the 2 inch. high resolution cap option adds approximately 50-60g to total weight. Porting: 10-32 internal threaded inlet and outlet ports. This is a Non-Relieving regulator. Flow Curves

Supplier's Site

Technical Specifications

  Beswick Engineering Co., Inc.
Product Category Industrial Valves
Product Number PRD
Product Name Single Stage Diaphragm Regulator
Primary Material Aluminum; Stainless Steel; Aluminum, [3] - 303 Stainless Steel, [6] - 316 Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Single Stage High Accuracy Diaphragm Regulator - PRDB - Beswick Engineering Co., Inc.
Specs
Primary Material Stainless Steel; 303 Stainless Steel, [6] - 316 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
Single Stage High Flow Diaphragm Regulator - PRDHF - Beswick Engineering Co., Inc.
Specs
Primary Material Aluminum; Stainless Steel; Aluminum, [3] - 303 Stainless Steel, [6] - 316 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
M3 Threaded Ports, Multi Inlet & One Outlet Rotary Selector Valve - SVPC - Beswick Engineering Co., Inc.
Specs
Maximum Pressure 500.00 psi (352 m H2O)
Number of Ports 2 to 6
View Details
1/4-28 Threaded Ports, Selector Ball Valve - MBVT-1414 - Beswick Engineering Co., Inc.
Specs
Valve Type Ball
Primary Material Stainless Steel; 303 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details