Beswick Engineering Co., Inc. Single Stage High Accuracy Diaphragm Regulator PRDB

Description
The PRDB series regulator features an improved valve design compared to the PRD series regulators. This allows for improved seal reliability and precision at very low outlet pressures, pressure differentials, and flows. Max Inlet Pressure Rating: This is a single stage regulator, and is ideal for applications with steady inlet pressures up to a maximum of 500 psig. Outlet Pressure Range: Maximum outlet range 0-50 psig. The large valve to sensing area ratio and frictionless design of Beswick’s diaphragm style regulators make them especially well suited for low pressure regulation, such as ½ psi. Approximate Weight: 25g in brass and stainless steel (303 & 316). Weight will vary slightly, depending on configuration. Selecting the 2 inch. high resolution cap option adds approximately 50-60g to total weight. Porting: 10-32 internal threaded inlet and outlet ports. This is a Non-Relieving regulator. Flow Curves
Request a Quote
Description
The PRDB series regulator features an improved valve design compared to the PRD series regulators. This allows for improved seal reliability and precision at very low outlet pressures, pressure differentials, and flows. Max Inlet Pressure Rating: This is a single stage regulator, and is ideal for applications with steady inlet pressures up to a maximum of 500 psig. Outlet Pressure Range: Maximum outlet range 0-50 psig. The large valve to sensing area ratio and frictionless design of Beswick’s diaphragm style regulators make them especially well suited for low pressure regulation, such as ½ psi. Approximate Weight: 25g in brass and stainless steel (303 & 316). Weight will vary slightly, depending on configuration. Selecting the 2 inch. high resolution cap option adds approximately 50-60g to total weight. Porting: 10-32 internal threaded inlet and outlet ports. This is a Non-Relieving regulator. Flow Curves
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Single Stage High Accuracy Diaphragm Regulator - PRDB - Beswick Engineering Co., Inc.
Greenland, NH, United States
Single Stage High Accuracy Diaphragm Regulator
PRDB
Single Stage High Accuracy Diaphragm Regulator PRDB
The PRDB series regulator features an improved valve design compared to the PRD series regulators. This allows for improved seal reliability and precision at very low outlet pressures, pressure differentials, and flows. Max Inlet Pressure Rating: This is a single stage regulator, and is ideal for applications with steady inlet pressures up to a maximum of 500 psig. Outlet Pressure Range: Maximum outlet range 0-50 psig. The large valve to sensing area ratio and frictionless design of Beswick’s diaphragm style regulators make them especially well suited for low pressure regulation, such as ½ psi. Approximate Weight: 25g in brass and stainless steel (303 & 316). Weight will vary slightly, depending on configuration. Selecting the 2 inch. high resolution cap option adds approximately 50-60g to total weight. Porting: 10-32 internal threaded inlet and outlet ports. This is a Non-Relieving regulator. Flow Curves

The PRDB series regulator features an improved valve design compared to the PRD series regulators. This allows for improved seal reliability and precision at very low outlet pressures, pressure differentials, and flows. Max Inlet Pressure Rating: This is a single stage regulator, and is ideal for applications with steady inlet pressures up to a maximum of 500 psig. Outlet Pressure Range: Maximum outlet range 0-50 psig. The large valve to sensing area ratio and frictionless design of Beswick’s diaphragm style regulators make them especially well suited for low pressure regulation, such as ½ psi. Approximate Weight: 25g in brass and stainless steel (303 & 316). Weight will vary slightly, depending on configuration. Selecting the 2 inch. high resolution cap option adds approximately 50-60g to total weight. Porting: 10-32 internal threaded inlet and outlet ports. This is a Non-Relieving regulator. Flow Curves

Supplier's Site

Technical Specifications

  Beswick Engineering Co., Inc.
Product Category Industrial Valves
Product Number PRDB
Product Name Single Stage High Accuracy Diaphragm Regulator
Primary Material Stainless Steel; 303 Stainless Steel, [6] - 316 Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Ultra-Miniature Single Stage Piston Regulator - PR-MLS - Beswick Engineering Co., Inc.
Specs
Primary Material Stainless Steel; 303 Stainless Steel, [6] - 316 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
Connection Description Threaded; Compression
View Details
M3 Threaded Ports, One Inlet & Multi Outlet Rotary Selector Valve - SV - Beswick Engineering Co., Inc.
Specs
Maximum Pressure 500.00 psi (352 m H2O)
Number of Ports 2 to 6
View Details
10-32 Port Diaphragm Vacuum Regulator - VRD - Beswick Engineering Co., Inc.
Specs
Primary Material Aluminum; Stainless Steel; Aluminum, [3] - 303 Stainless Steel, [6] - 316 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
Manifold Mount Single Stage High Accuracy Diaphragm Regulator - PRDB8 - Beswick Engineering Co., Inc.
Specs
Primary Material Stainless Steel; 303 Stainless Steel, [6] - 316 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details