Beswick Engineering Co., Inc. 10-32 or 1/8-27 NPT Ports, Stem Actuated On/Off Valve SAV

Description
"Note: The SAV series is currently transitioning to a revised body design. To learn more please click here . Beswick’s stem actuated valve is available in 2-way normally opened, 2-way normally closed, and 3-way normally closed configurations. Working Pressure Range: The pressure range of the valve is 0 to 250 psig with a maximum supply pressure of 300 psig. Approximate Weight: 33g in brass or stainless steel. Weight will vary slightly, depending on configuration. Actuation: Actuating force is 28oz. with no differential pressure (add 9.5 oz. for every 100 psi). Full stroke of the plunger is 1/8"" of which 1/16"" is active. Push button, ball, and pilot actuators are all available for use with this valve. Porting: 10-32 internal or 1/8†NPT external threaded inlet port. All configurations come with a 10-32 internal threaded outlet port. 3-way configurations exhaust to atmosphere through a 1/16†diameter port in the stem. Features: The Beswick miniature stem actuated valve is unique in that the end with the inlet port swivels to provide the flexibility of a universal elbow. This rotating end is held in place by a snap ring and encloses a Buna-N O-ring seal. Internal stops on the plunger prevent override of the stainless steel plunger assembly. Heavy duty return spring."
Request a Quote
Description
"Note: The SAV series is currently transitioning to a revised body design. To learn more please click here . Beswick’s stem actuated valve is available in 2-way normally opened, 2-way normally closed, and 3-way normally closed configurations. Working Pressure Range: The pressure range of the valve is 0 to 250 psig with a maximum supply pressure of 300 psig. Approximate Weight: 33g in brass or stainless steel. Weight will vary slightly, depending on configuration. Actuation: Actuating force is 28oz. with no differential pressure (add 9.5 oz. for every 100 psi). Full stroke of the plunger is 1/8"" of which 1/16"" is active. Push button, ball, and pilot actuators are all available for use with this valve. Porting: 10-32 internal or 1/8†NPT external threaded inlet port. All configurations come with a 10-32 internal threaded outlet port. 3-way configurations exhaust to atmosphere through a 1/16†diameter port in the stem. Features: The Beswick miniature stem actuated valve is unique in that the end with the inlet port swivels to provide the flexibility of a universal elbow. This rotating end is held in place by a snap ring and encloses a Buna-N O-ring seal. Internal stops on the plunger prevent override of the stainless steel plunger assembly. Heavy duty return spring."
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
10-32 or 1/8-27 NPT Ports, Stem Actuated On/Off Valve - SAV - Beswick Engineering Co., Inc.
Greenland, NH, United States
10-32 or 1/8-27 NPT Ports, Stem Actuated On/Off Valve
SAV
10-32 or 1/8-27 NPT Ports, Stem Actuated On/Off Valve SAV
"Note: The SAV series is currently transitioning to a revised body design. To learn more please click here . Beswick’s stem actuated valve is available in 2-way normally opened, 2-way normally closed, and 3-way normally closed configurations. Working Pressure Range: The pressure range of the valve is 0 to 250 psig with a maximum supply pressure of 300 psig. Approximate Weight: 33g in brass or stainless steel. Weight will vary slightly, depending on configuration. Actuation: Actuating force is 28oz. with no differential pressure (add 9.5 oz. for every 100 psi). Full stroke of the plunger is 1/8"" of which 1/16"" is active. Push button, ball, and pilot actuators are all available for use with this valve. Porting: 10-32 internal or 1/8†NPT external threaded inlet port. All configurations come with a 10-32 internal threaded outlet port. 3-way configurations exhaust to atmosphere through a 1/16†diameter port in the stem. Features: The Beswick miniature stem actuated valve is unique in that the end with the inlet port swivels to provide the flexibility of a universal elbow. This rotating end is held in place by a snap ring and encloses a Buna-N O-ring seal. Internal stops on the plunger prevent override of the stainless steel plunger assembly. Heavy duty return spring."

"Note: The SAV series is currently transitioning to a revised body design. To learn more please click here . Beswick’s stem actuated valve is available in 2-way normally opened, 2-way normally closed, and 3-way normally closed configurations. Working Pressure Range: The pressure range of the valve is 0 to 250 psig with a maximum supply pressure of 300 psig. Approximate Weight: 33g in brass or stainless steel. Weight will vary slightly, depending on configuration. Actuation: Actuating force is 28oz. with no differential pressure (add 9.5 oz. for every 100 psi). Full stroke of the plunger is 1/8"" of which 1/16"" is active. Push button, ball, and pilot actuators are all available for use with this valve. Porting: 10-32 internal or 1/8†NPT external threaded inlet port. All configurations come with a 10-32 internal threaded outlet port. 3-way configurations exhaust to atmosphere through a 1/16†diameter port in the stem. Features: The Beswick miniature stem actuated valve is unique in that the end with the inlet port swivels to provide the flexibility of a universal elbow. This rotating end is held in place by a snap ring and encloses a Buna-N O-ring seal. Internal stops on the plunger prevent override of the stainless steel plunger assembly. Heavy duty return spring."

Supplier's Site

Technical Specifications

  Beswick Engineering Co., Inc.
Product Category Industrial Valves
Product Number SAV
Product Name 10-32 or 1/8-27 NPT Ports, Stem Actuated On/Off Valve
Primary Material Brass / Bronze; Stainless Steel; Brass, [303] - 303 Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

10-32 Threaded Ports, Mixing Diverting Ball Valve - MBVMD - Beswick Engineering Co., Inc.
Specs
Valve Type Ball
Primary Material Stainless Steel; 303 Stainless Steel, [316] - 316 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
1/4-28 Threaded Ports, On/Off Ball Valve - MBV-1414 - Beswick Engineering Co., Inc.
Specs
Valve Type Ball
Primary Material Stainless Steel; 303 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
Specs
Valve Type Pinch
Primary Material Stainless Steel; 303 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
Manifold Mount Diaphragm Vacuum Regulator - VRD8 - Beswick Engineering Co., Inc.
Specs
Primary Material Stainless Steel; 303 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details