Beswick Engineering Co., Inc. Three-Stage High Pressure Diaphragm Regulator PRD4HP

Description
Beswick’s PRD4HP is a compact three stage regulator, ideal for applications requiring accurate regulation of high pressure fluids down to very low pressures and flows. The PRD4HP improves upon the design of our popular PRD3HP high pressure regulator with a new high pressure first stage design. The improved first stage utilizes a PEEK valve seat for improved high temperature performance. The new design does not alter the dimensions or layout of the regulator. No design modifications are required to replace a PRD3HP. Max Inlet Pressure Rating: 3,000 psi. It is ideal for applications where the source fluid will be coming directly from a cylinder of high pressure compressed gas. Outlet Pressure Range: Maximum outlet range 0-40 psig. The large valve to sensing area ratio and low friction design of Beswick’s diaphragm style regulators make them especially well suited for low pressure regulation, such as ½ psi. The three stage design allows the regulator to maintain a consistent outlet pressure despite wide swings in the inlet/source pressure. Approximate Weight: 85g in brass and stainless steel (303 & 316). Weight will vary slightly, depending on configuration. Selecting the 2 inch. high resolution cap option adds approximately 50-60g to total weight. Porting: ¼-28 internal threaded inlet port, 10-32 internal threaded outlet port. This is a Non-Relieving regulator. Flow Curves
Request a Quote
Description
Beswick’s PRD4HP is a compact three stage regulator, ideal for applications requiring accurate regulation of high pressure fluids down to very low pressures and flows. The PRD4HP improves upon the design of our popular PRD3HP high pressure regulator with a new high pressure first stage design. The improved first stage utilizes a PEEK valve seat for improved high temperature performance. The new design does not alter the dimensions or layout of the regulator. No design modifications are required to replace a PRD3HP. Max Inlet Pressure Rating: 3,000 psi. It is ideal for applications where the source fluid will be coming directly from a cylinder of high pressure compressed gas. Outlet Pressure Range: Maximum outlet range 0-40 psig. The large valve to sensing area ratio and low friction design of Beswick’s diaphragm style regulators make them especially well suited for low pressure regulation, such as ½ psi. The three stage design allows the regulator to maintain a consistent outlet pressure despite wide swings in the inlet/source pressure. Approximate Weight: 85g in brass and stainless steel (303 & 316). Weight will vary slightly, depending on configuration. Selecting the 2 inch. high resolution cap option adds approximately 50-60g to total weight. Porting: ¼-28 internal threaded inlet port, 10-32 internal threaded outlet port. This is a Non-Relieving regulator. Flow Curves
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Three-Stage High Pressure Diaphragm Regulator - PRD4HP - Beswick Engineering Co., Inc.
Greenland, NH, United States
Three-Stage High Pressure Diaphragm Regulator
PRD4HP
Three-Stage High Pressure Diaphragm Regulator PRD4HP
Beswick’s PRD4HP is a compact three stage regulator, ideal for applications requiring accurate regulation of high pressure fluids down to very low pressures and flows. The PRD4HP improves upon the design of our popular PRD3HP high pressure regulator with a new high pressure first stage design. The improved first stage utilizes a PEEK valve seat for improved high temperature performance. The new design does not alter the dimensions or layout of the regulator. No design modifications are required to replace a PRD3HP. Max Inlet Pressure Rating: 3,000 psi. It is ideal for applications where the source fluid will be coming directly from a cylinder of high pressure compressed gas. Outlet Pressure Range: Maximum outlet range 0-40 psig. The large valve to sensing area ratio and low friction design of Beswick’s diaphragm style regulators make them especially well suited for low pressure regulation, such as ½ psi. The three stage design allows the regulator to maintain a consistent outlet pressure despite wide swings in the inlet/source pressure. Approximate Weight: 85g in brass and stainless steel (303 & 316). Weight will vary slightly, depending on configuration. Selecting the 2 inch. high resolution cap option adds approximately 50-60g to total weight. Porting: ¼-28 internal threaded inlet port, 10-32 internal threaded outlet port. This is a Non-Relieving regulator. Flow Curves

Beswick’s PRD4HP is a compact three stage regulator, ideal for applications requiring accurate regulation of high pressure fluids down to very low pressures and flows. The PRD4HP improves upon the design of our popular PRD3HP high pressure regulator with a new high pressure first stage design. The improved first stage utilizes a PEEK valve seat for improved high temperature performance. The new design does not alter the dimensions or layout of the regulator. No design modifications are required to replace a PRD3HP. Max Inlet Pressure Rating: 3,000 psi. It is ideal for applications where the source fluid will be coming directly from a cylinder of high pressure compressed gas. Outlet Pressure Range: Maximum outlet range 0-40 psig. The large valve to sensing area ratio and low friction design of Beswick’s diaphragm style regulators make them especially well suited for low pressure regulation, such as ½ psi. The three stage design allows the regulator to maintain a consistent outlet pressure despite wide swings in the inlet/source pressure. Approximate Weight: 85g in brass and stainless steel (303 & 316). Weight will vary slightly, depending on configuration. Selecting the 2 inch. high resolution cap option adds approximately 50-60g to total weight. Porting: ¼-28 internal threaded inlet port, 10-32 internal threaded outlet port. This is a Non-Relieving regulator. Flow Curves

Supplier's Site

Technical Specifications

  Beswick Engineering Co., Inc.
Product Category Industrial Valves
Product Number PRD4HP
Product Name Three-Stage High Pressure Diaphragm Regulator
Primary Material Stainless Steel; 316 Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Manifold Mount Diaphragm Vacuum Regulator - VRD8 - Beswick Engineering Co., Inc.
Specs
Primary Material Stainless Steel; 303 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
18mm Body, Single Stage Diaphragm Regulator - PRDB-18MM - Beswick Engineering Co., Inc.
Specs
Maximum Pressure 500.00 psi (352 m H2O)
View Details
1/4-28 Threaded Ports, Selector Ball Valve - MBVT-1414 - Beswick Engineering Co., Inc.
Specs
Valve Type Ball
Primary Material Stainless Steel; 303 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
10-32 Port Diaphragm Vacuum Regulator - VRD - Beswick Engineering Co., Inc.
Specs
Primary Material Aluminum; Stainless Steel; Aluminum, [3] - 303 Stainless Steel, [6] - 316 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details