Beswick Engineering Co., Inc. Diaphragm Pressure Compensated Flow Control PCFCD

Description
The PCFCD-1N1 is designed to maintain a constant flow rate, which the customer can adjust, regardless of upstream or downstream pressure variations. It works with both liquids (incompressible fluids) and gases (compressible fluids) but is primarily intended for the control of liquids. The pressure regulation is accomplished with a low friction diaphragm mechanism. Awards: Max Inlet Pressure Rating: The PCFCD is rated for a maximum inlet pressure of 135 psig at 70F. Please contact us if you require a higher pressure rating. Pressure Differential Setting: Factory preset to maintain a 10 psi differential across the adjustable orifice. Effective Orifice: 0†to 0.032†with standard and high resolution needle. Wetted Materials: Brass or 316 Stainless Steel body. 302, 303 and 316 Stainless Steel internal components. Polyurethane tubing. Flow Control Range: Especially well suited for control of low flow rates. 0 to 4.2 gallons per hour (0 to 19 liters per hour) of water. 0-20 ft 3 /hr (0-0.56 cubic meters per hour) of air. High flow needles available. Consult factory for details. Approximate Weight: 45g in Brass and Stainless Steel. Weight will vary slightly depending on configuration. Porting: 10-32 internal threaded inlet and outlet ports.
Request a Quote
Description
The PCFCD-1N1 is designed to maintain a constant flow rate, which the customer can adjust, regardless of upstream or downstream pressure variations. It works with both liquids (incompressible fluids) and gases (compressible fluids) but is primarily intended for the control of liquids. The pressure regulation is accomplished with a low friction diaphragm mechanism. Awards: Max Inlet Pressure Rating: The PCFCD is rated for a maximum inlet pressure of 135 psig at 70F. Please contact us if you require a higher pressure rating. Pressure Differential Setting: Factory preset to maintain a 10 psi differential across the adjustable orifice. Effective Orifice: 0†to 0.032†with standard and high resolution needle. Wetted Materials: Brass or 316 Stainless Steel body. 302, 303 and 316 Stainless Steel internal components. Polyurethane tubing. Flow Control Range: Especially well suited for control of low flow rates. 0 to 4.2 gallons per hour (0 to 19 liters per hour) of water. 0-20 ft 3 /hr (0-0.56 cubic meters per hour) of air. High flow needles available. Consult factory for details. Approximate Weight: 45g in Brass and Stainless Steel. Weight will vary slightly depending on configuration. Porting: 10-32 internal threaded inlet and outlet ports.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Diaphragm Pressure Compensated Flow Control - PCFCD - Beswick Engineering Co., Inc.
Greenland, NH, United States
Diaphragm Pressure Compensated Flow Control
PCFCD
Diaphragm Pressure Compensated Flow Control PCFCD
The PCFCD-1N1 is designed to maintain a constant flow rate, which the customer can adjust, regardless of upstream or downstream pressure variations. It works with both liquids (incompressible fluids) and gases (compressible fluids) but is primarily intended for the control of liquids. The pressure regulation is accomplished with a low friction diaphragm mechanism. Awards: Max Inlet Pressure Rating: The PCFCD is rated for a maximum inlet pressure of 135 psig at 70F. Please contact us if you require a higher pressure rating. Pressure Differential Setting: Factory preset to maintain a 10 psi differential across the adjustable orifice. Effective Orifice: 0†to 0.032†with standard and high resolution needle. Wetted Materials: Brass or 316 Stainless Steel body. 302, 303 and 316 Stainless Steel internal components. Polyurethane tubing. Flow Control Range: Especially well suited for control of low flow rates. 0 to 4.2 gallons per hour (0 to 19 liters per hour) of water. 0-20 ft 3 /hr (0-0.56 cubic meters per hour) of air. High flow needles available. Consult factory for details. Approximate Weight: 45g in Brass and Stainless Steel. Weight will vary slightly depending on configuration. Porting: 10-32 internal threaded inlet and outlet ports.

The PCFCD-1N1 is designed to maintain a constant flow rate, which the customer can adjust, regardless of upstream or downstream pressure variations. It works with both liquids (incompressible fluids) and gases (compressible fluids) but is primarily intended for the control of liquids. The pressure regulation is accomplished with a low friction diaphragm mechanism. Awards: Max Inlet Pressure Rating: The PCFCD is rated for a maximum inlet pressure of 135 psig at 70F. Please contact us if you require a higher pressure rating. Pressure Differential Setting: Factory preset to maintain a 10 psi differential across the adjustable orifice. Effective Orifice: 0†to 0.032†with standard and high resolution needle. Wetted Materials: Brass or 316 Stainless Steel body. 302, 303 and 316 Stainless Steel internal components. Polyurethane tubing. Flow Control Range: Especially well suited for control of low flow rates. 0 to 4.2 gallons per hour (0 to 19 liters per hour) of water. 0-20 ft 3 /hr (0-0.56 cubic meters per hour) of air. High flow needles available. Consult factory for details. Approximate Weight: 45g in Brass and Stainless Steel. Weight will vary slightly depending on configuration. Porting: 10-32 internal threaded inlet and outlet ports.

Supplier's Site

Technical Specifications

  Beswick Engineering Co., Inc.
Product Category Industrial Valves
Product Number PCFCD
Product Name Diaphragm Pressure Compensated Flow Control
Primary Material Brass / Bronze; Brass
Unlock Full Specs
to access all available technical data

Similar Products

10-32 Threaded Ports, Selector Ball Valve - MBVT - Beswick Engineering Co., Inc.
Specs
Valve Type Ball
Primary Material Stainless Steel; 303 Stainless Steel, [316] - 316 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
Three-Stage High Pressure Diaphragm Regulator - PRD4HP - Beswick Engineering Co., Inc.
Specs
Primary Material Stainless Steel; 316 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
18mm Body, Single Stage Diaphragm Regulator - PRDB-18MM - Beswick Engineering Co., Inc.
Specs
Maximum Pressure 500.00 psi (352 m H2O)
View Details
10-32 Thread Venting, Slide Sleeve Valve - MSV - Beswick Engineering Co., Inc.
Specs
Primary Material Stainless Steel; 303 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
Connection Description Threaded
View Details