Beswick Engineering Co., Inc. M3 Inlet Thread Needle Valve NV3

Description
Our smallest needle valve features M3 threaded inlet and hose barb or M3 threaded outlet. A manifold mount version also available. The NV3 is a great choice for applications where space and/or weight savings is critical. Working Pressure Range: The NV3 is rated for a maximum inlet pressure of 300 psi. The metal to metal seal provides positive shut-off down to 25 in Hg. Effective Orifice: 0†to 0.032†(0-0.8mm) for both the standard and high resolution needles. About 0-1 SCFM air flow at 50psig. The high resolution version is especially well suited for control of low flow rates. Flow Graph Cv Chart Adjustment: All versions come equipped with a 1-72 threaded adjustment screw. About 4 revolutions of the adjustment screw from fully opened to fully closed with standard needle specified. About 9 revolutions from fully opened to fully closed with high resolution needle specified. Approximate Weight: 2g in brass and 303 stainless. Weight will vary slightly, depending on configuration. Porting: M3 external threaded inlet port. Many outlet configurations available. The valve body (elbow) swivels 360 degrees to facilitate installation and orientation. Features: Stainless steel valve seat allows flows to remain steady despite changes in temperature Compact miniature design The valve body (elbow) swivels 360 degrees to facilitate installation and orientation.
Request a Quote
Description
Our smallest needle valve features M3 threaded inlet and hose barb or M3 threaded outlet. A manifold mount version also available. The NV3 is a great choice for applications where space and/or weight savings is critical. Working Pressure Range: The NV3 is rated for a maximum inlet pressure of 300 psi. The metal to metal seal provides positive shut-off down to 25 in Hg. Effective Orifice: 0†to 0.032†(0-0.8mm) for both the standard and high resolution needles. About 0-1 SCFM air flow at 50psig. The high resolution version is especially well suited for control of low flow rates. Flow Graph Cv Chart Adjustment: All versions come equipped with a 1-72 threaded adjustment screw. About 4 revolutions of the adjustment screw from fully opened to fully closed with standard needle specified. About 9 revolutions from fully opened to fully closed with high resolution needle specified. Approximate Weight: 2g in brass and 303 stainless. Weight will vary slightly, depending on configuration. Porting: M3 external threaded inlet port. Many outlet configurations available. The valve body (elbow) swivels 360 degrees to facilitate installation and orientation. Features: Stainless steel valve seat allows flows to remain steady despite changes in temperature Compact miniature design The valve body (elbow) swivels 360 degrees to facilitate installation and orientation.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
M3 Inlet Thread Needle Valve - NV3 - Beswick Engineering Co., Inc.
Greenland, NH, United States
M3 Inlet Thread Needle Valve
NV3
M3 Inlet Thread Needle Valve NV3
Our smallest needle valve features M3 threaded inlet and hose barb or M3 threaded outlet. A manifold mount version also available. The NV3 is a great choice for applications where space and/or weight savings is critical. Working Pressure Range: The NV3 is rated for a maximum inlet pressure of 300 psi. The metal to metal seal provides positive shut-off down to 25 in Hg. Effective Orifice: 0†to 0.032†(0-0.8mm) for both the standard and high resolution needles. About 0-1 SCFM air flow at 50psig. The high resolution version is especially well suited for control of low flow rates. Flow Graph Cv Chart Adjustment: All versions come equipped with a 1-72 threaded adjustment screw. About 4 revolutions of the adjustment screw from fully opened to fully closed with standard needle specified. About 9 revolutions from fully opened to fully closed with high resolution needle specified. Approximate Weight: 2g in brass and 303 stainless. Weight will vary slightly, depending on configuration. Porting: M3 external threaded inlet port. Many outlet configurations available. The valve body (elbow) swivels 360 degrees to facilitate installation and orientation. Features: Stainless steel valve seat allows flows to remain steady despite changes in temperature Compact miniature design The valve body (elbow) swivels 360 degrees to facilitate installation and orientation.

Our smallest needle valve features M3 threaded inlet and hose barb or M3 threaded outlet. A manifold mount version also available. The NV3 is a great choice for applications where space and/or weight savings is critical. Working Pressure Range: The NV3 is rated for a maximum inlet pressure of 300 psi. The metal to metal seal provides positive shut-off down to 25 in Hg. Effective Orifice: 0†to 0.032†(0-0.8mm) for both the standard and high resolution needles. About 0-1 SCFM air flow at 50psig. The high resolution version is especially well suited for control of low flow rates. Flow Graph Cv Chart Adjustment: All versions come equipped with a 1-72 threaded adjustment screw. About 4 revolutions of the adjustment screw from fully opened to fully closed with standard needle specified. About 9 revolutions from fully opened to fully closed with high resolution needle specified. Approximate Weight: 2g in brass and 303 stainless. Weight will vary slightly, depending on configuration. Porting: M3 external threaded inlet port. Many outlet configurations available. The valve body (elbow) swivels 360 degrees to facilitate installation and orientation. Features: Stainless steel valve seat allows flows to remain steady despite changes in temperature Compact miniature design The valve body (elbow) swivels 360 degrees to facilitate installation and orientation.

Supplier's Site

Technical Specifications

  Beswick Engineering Co., Inc.
Product Category Industrial Valves
Product Number NV3
Product Name M3 Inlet Thread Needle Valve
Valve Type Metal Seated; Needle
Unlock Full Specs
to access all available technical data

Similar Products

1/4-28 Threaded Ports, On/Off Ball Valve - MBV-1414 - Beswick Engineering Co., Inc.
Specs
Valve Type Ball
Primary Material Stainless Steel; 303 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
10-32 Threaded Ports, Mixing Diverting Ball Valve - MBVMD - Beswick Engineering Co., Inc.
Specs
Valve Type Ball
Primary Material Stainless Steel; 303 Stainless Steel, [316] - 316 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
M3 Threaded Ports, Multi Inlet & One Outlet Rotary Selector Valve - SVPC - Beswick Engineering Co., Inc.
Specs
Maximum Pressure 500.00 psi (352 m H2O)
Number of Ports 2 to 6
View Details
10-32 Thread Venting, Slide Sleeve Valve - MSV - Beswick Engineering Co., Inc.
Specs
Primary Material Stainless Steel; 303 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
Connection Description Threaded
View Details