Beswick Engineering Co., Inc. 1/4-28 or 10-32 Threaded Ports, Multi-Port Selector Ball Valve MBV_MultiPort_Selector

Description
The Beswick four and six port selector valves offer bidirectional flow switching between four or six ports. It is designed with one central inlet at the bottom of the valve and four or six outlets on the perimeter of the valve body. Simply push the flat on the knurled knob while turning the knob to select the active port. Flow can also be directed from one of the outlet ports to the single inlet port. It is suitable for use with most liquids and gases (when a compatible o-ring material is selected). Select the o-ring most suitable for your design. Available in both 10-32 and 1/4-28 threaded designs. Maximum Supply Pressure: 500 psig (34.5 bar) Effective Orifice: 10-32 Threaded Valves: 0.071"" 1/4-28 Threaded Valves: 0.125"""
Request a Quote
Description
The Beswick four and six port selector valves offer bidirectional flow switching between four or six ports. It is designed with one central inlet at the bottom of the valve and four or six outlets on the perimeter of the valve body. Simply push the flat on the knurled knob while turning the knob to select the active port. Flow can also be directed from one of the outlet ports to the single inlet port. It is suitable for use with most liquids and gases (when a compatible o-ring material is selected). Select the o-ring most suitable for your design. Available in both 10-32 and 1/4-28 threaded designs. Maximum Supply Pressure: 500 psig (34.5 bar) Effective Orifice: 10-32 Threaded Valves: 0.071"" 1/4-28 Threaded Valves: 0.125"""
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1/4-28 or 10-32 Threaded Ports, Multi-Port Selector Ball Valve - MBV_MultiPort_Selector - Beswick Engineering Co., Inc.
Greenland, NH, United States
1/4-28 or 10-32 Threaded Ports, Multi-Port Selector Ball Valve
MBV_MultiPort_Selector
1/4-28 or 10-32 Threaded Ports, Multi-Port Selector Ball Valve MBV_MultiPort_Selector
The Beswick four and six port selector valves offer bidirectional flow switching between four or six ports. It is designed with one central inlet at the bottom of the valve and four or six outlets on the perimeter of the valve body. Simply push the flat on the knurled knob while turning the knob to select the active port. Flow can also be directed from one of the outlet ports to the single inlet port. It is suitable for use with most liquids and gases (when a compatible o-ring material is selected). Select the o-ring most suitable for your design. Available in both 10-32 and 1/4-28 threaded designs. Maximum Supply Pressure: 500 psig (34.5 bar) Effective Orifice: 10-32 Threaded Valves: 0.071"" 1/4-28 Threaded Valves: 0.125"""

The Beswick four and six port selector valves offer bidirectional flow switching between four or six ports. It is designed with one central inlet at the bottom of the valve and four or six outlets on the perimeter of the valve body. Simply push the flat on the knurled knob while turning the knob to select the active port. Flow can also be directed from one of the outlet ports to the single inlet port. It is suitable for use with most liquids and gases (when a compatible o-ring material is selected). Select the o-ring most suitable for your design. Available in both 10-32 and 1/4-28 threaded designs. Maximum Supply Pressure: 500 psig (34.5 bar) Effective Orifice: 10-32 Threaded Valves: 0.071"" 1/4-28 Threaded Valves: 0.125"""

Supplier's Site

Technical Specifications

  Beswick Engineering Co., Inc.
Product Category Industrial Valves
Product Number MBV_MultiPort_Selector
Product Name 1/4-28 or 10-32 Threaded Ports, Multi-Port Selector Ball Valve
Valve Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

10-32 Threaded Ports, Selector Ball Valve - MBVT - Beswick Engineering Co., Inc.
Specs
Valve Type Ball
Primary Material Stainless Steel; 303 Stainless Steel, [316] - 316 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
Back Pressure Regulator - BPR - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Primary Material Aluminum; Stainless Steel; Aluminum, [3] - 303 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
1/4-28 Threaded Ports, On/Off Ball Valve - MBV-1414 - Beswick Engineering Co., Inc.
Specs
Valve Type Ball
Primary Material Stainless Steel; 303 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
Ultra-Miniature Single Stage Piston Regulator - PR-MLS - Beswick Engineering Co., Inc.
Specs
Primary Material Stainless Steel; 303 Stainless Steel, [6] - 316 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
Connection Description Threaded; Compression
View Details