Beswick Engineering Co., Inc. 10-32 Thread to 10-32 Thread and Barb, Street Tee Adjustable Position MTCS_Barb_Threads

Description
Adjustable position street tee fitting, from 10-32 external thread, to 10-32 internal thread and barb. Max Pressure Rating: 100 psig, when used with appropriately sized polyurethane tubing. With a clamp installed, the limiting factor generally becomes the burst pressure of the tubing. Features Beswick's trademark O-ring seal design provides a leak-tight joint. Beswick’s proprietary single edged ""line contact"" barb allows tubing to be pushed onto the fitting easily by hand, while still providing exceptional holding power. It also insures a leak tight connection at the tubing interface. Note: Suggested tube ID is for polyurethane or vinyl tubing. Consult factory if you plan to use a different tubing material."
Request a Quote
Description
Adjustable position street tee fitting, from 10-32 external thread, to 10-32 internal thread and barb. Max Pressure Rating: 100 psig, when used with appropriately sized polyurethane tubing. With a clamp installed, the limiting factor generally becomes the burst pressure of the tubing. Features Beswick's trademark O-ring seal design provides a leak-tight joint. Beswick’s proprietary single edged ""line contact"" barb allows tubing to be pushed onto the fitting easily by hand, while still providing exceptional holding power. It also insures a leak tight connection at the tubing interface. Note: Suggested tube ID is for polyurethane or vinyl tubing. Consult factory if you plan to use a different tubing material."
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
10-32 Thread to 10-32 Thread and Barb, Street Tee Adjustable Position - MTCS_Barb_Threads - Beswick Engineering Co., Inc.
Greenland, NH, United States
10-32 Thread to 10-32 Thread and Barb, Street Tee Adjustable Position
MTCS_Barb_Threads
10-32 Thread to 10-32 Thread and Barb, Street Tee Adjustable Position MTCS_Barb_Threads
Adjustable position street tee fitting, from 10-32 external thread, to 10-32 internal thread and barb. Max Pressure Rating: 100 psig, when used with appropriately sized polyurethane tubing. With a clamp installed, the limiting factor generally becomes the burst pressure of the tubing. Features Beswick's trademark O-ring seal design provides a leak-tight joint. Beswick’s proprietary single edged ""line contact"" barb allows tubing to be pushed onto the fitting easily by hand, while still providing exceptional holding power. It also insures a leak tight connection at the tubing interface. Note: Suggested tube ID is for polyurethane or vinyl tubing. Consult factory if you plan to use a different tubing material."

Adjustable position street tee fitting, from 10-32 external thread, to 10-32 internal thread and barb. Max Pressure Rating: 100 psig, when used with appropriately sized polyurethane tubing. With a clamp installed, the limiting factor generally becomes the burst pressure of the tubing. Features Beswick's trademark O-ring seal design provides a leak-tight joint. Beswick’s proprietary single edged ""line contact"" barb allows tubing to be pushed onto the fitting easily by hand, while still providing exceptional holding power. It also insures a leak tight connection at the tubing interface. Note: Suggested tube ID is for polyurethane or vinyl tubing. Consult factory if you plan to use a different tubing material."

Supplier's Site

Technical Specifications

  Beswick Engineering Co., Inc.
Product Category Tube Fittings
Product Number MTCS_Barb_Threads
Product Name 10-32 Thread to 10-32 Thread and Barb, Street Tee Adjustable Position
Fitting Type Tee Fitting
Unlock Full Specs
to access all available technical data

Similar Products

1/4-28 Male Thread to 10-32 Female Thread Adapter - MFA-1428-10 - Beswick Engineering Co., Inc.
Specs
Fitting Type Adapter Fitting
Material Brass/Bronze; Stainless; ENP Brass, [303] - 303 Stainless Steel, [316] - 316 Stainless Steel
View Details
1/4-18 NPT Female Thread to Barb Straight - MPFAH-4 - Beswick Engineering Co., Inc.
Specs
Connection Type Barbed or Ribbed End
Material Brass/Bronze; Brass
English Size 0.062 to 0.188 inch (1.59 to 4.76 mm)
View Details
10-32 Male Thread to Two Female 10-32 Threads, Fixed Position Adapter - MT - Beswick Engineering Co., Inc.
Specs
Fitting Type Adapter Fitting
Material Stainless; 303 Stainless Steel, [316] - 316 Stainless Steel
View Details
Single Shut Off, Quick Disconnect - External Pin - QDC-101-E_External - Beswick Engineering Co., Inc.
Specs
Fitting Type Quick Coupler
Material Stainless; 316 Stainless Steel
View Details