Beswick Engineering Co., Inc. 10-32 Thread Venting, Slide Sleeve Valve MSV

Description
The MSV series slide sleeve valve provides an efficient in-line three-way valve. When the sleeve is moved to the ""ON"" position, fluid is allowed to pass through the valve. When the sleeve is moved to the ""OFF"" position, the outlet is exhausted to the atmosphere and fluid is prevented from exiting the inlet port. The valve can be attached directly on a device to be isolated and does not require mounting. Max Pressure Rating: 200psig Flow: Restriction equivalent to a 0.039â€-0.042†(1.0mm to 1.1mm) orifice. Approximate Weight: 15g in brass and 303 stainless. Weight will vary slightly, depending on configuration. Porting: 10-32 internal, 10-32 external, or barbed inlet port, 10-32 internal threaded outlet port. Features Inline mounting for easy integration Allows for venting of downstream pressure when in “OFF†position"
Request a Quote
Description
The MSV series slide sleeve valve provides an efficient in-line three-way valve. When the sleeve is moved to the ""ON"" position, fluid is allowed to pass through the valve. When the sleeve is moved to the ""OFF"" position, the outlet is exhausted to the atmosphere and fluid is prevented from exiting the inlet port. The valve can be attached directly on a device to be isolated and does not require mounting. Max Pressure Rating: 200psig Flow: Restriction equivalent to a 0.039â€-0.042†(1.0mm to 1.1mm) orifice. Approximate Weight: 15g in brass and 303 stainless. Weight will vary slightly, depending on configuration. Porting: 10-32 internal, 10-32 external, or barbed inlet port, 10-32 internal threaded outlet port. Features Inline mounting for easy integration Allows for venting of downstream pressure when in “OFF†position"
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
10-32 Thread Venting, Slide Sleeve Valve - MSV - Beswick Engineering Co., Inc.
Greenland, NH, United States
10-32 Thread Venting, Slide Sleeve Valve
MSV
10-32 Thread Venting, Slide Sleeve Valve MSV
The MSV series slide sleeve valve provides an efficient in-line three-way valve. When the sleeve is moved to the ""ON"" position, fluid is allowed to pass through the valve. When the sleeve is moved to the ""OFF"" position, the outlet is exhausted to the atmosphere and fluid is prevented from exiting the inlet port. The valve can be attached directly on a device to be isolated and does not require mounting. Max Pressure Rating: 200psig Flow: Restriction equivalent to a 0.039â€-0.042†(1.0mm to 1.1mm) orifice. Approximate Weight: 15g in brass and 303 stainless. Weight will vary slightly, depending on configuration. Porting: 10-32 internal, 10-32 external, or barbed inlet port, 10-32 internal threaded outlet port. Features Inline mounting for easy integration Allows for venting of downstream pressure when in “OFF†position"

The MSV series slide sleeve valve provides an efficient in-line three-way valve. When the sleeve is moved to the ""ON"" position, fluid is allowed to pass through the valve. When the sleeve is moved to the ""OFF"" position, the outlet is exhausted to the atmosphere and fluid is prevented from exiting the inlet port. The valve can be attached directly on a device to be isolated and does not require mounting. Max Pressure Rating: 200psig Flow: Restriction equivalent to a 0.039â€-0.042†(1.0mm to 1.1mm) orifice. Approximate Weight: 15g in brass and 303 stainless. Weight will vary slightly, depending on configuration. Porting: 10-32 internal, 10-32 external, or barbed inlet port, 10-32 internal threaded outlet port. Features Inline mounting for easy integration Allows for venting of downstream pressure when in “OFF†position"

Supplier's Site

Technical Specifications

  Beswick Engineering Co., Inc.
Product Category Industrial Valves
Product Number MSV
Product Name 10-32 Thread Venting, Slide Sleeve Valve
Primary Material Stainless Steel; 303 Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Ultra-Miniature Pressure Relief Valve - RV-MLS - Beswick Engineering Co., Inc.
Specs
Valve Type Relief
Primary Material Stainless Steel; 303 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
10-32 Inlet Thread Needle Valve - NV - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Valve Type Needle
Primary Material Brass / Bronze; Stainless Steel; ENP Brass, [3] - 303 Stainless Steel, [6] - 316 Stainless Steel
Media Air
View Details
M3 Threaded Ports, One Inlet & Multi Outlet Rotary Selector Valve - SV - Beswick Engineering Co., Inc.
Specs
Maximum Pressure 500.00 psi (352 m H2O)
Number of Ports 2 to 6
View Details
10-32 Threaded Ports, Diaphragm Relief Valve - RVD - Beswick Engineering Co., Inc.
Specs
Valve Type Relief
Primary Material Aluminum; Stainless Steel; Aluminum, [3] - 303 Stainless Steel, [6] - 316 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details