Beswick Engineering Co., Inc. Manifold Mount, Diaphragm Relief Valve RVD8

Description
Beswick's RVD8 series miniature diaphragm relief valve is an excellent choice for applications requiring a valve which opens on rising pressure. The design offers compactness, light weight and high accuracy. Performance is similar to the RVD series. Features: Manifold mount configuration. Max Supply Pressure Rating: 80 psig Cracking Pressure Range: Recommended for cracking pressures in the 3-30 psig range. The large diaphragm sensing area and frictionless design, make it especially well suited for low cracking pressures, below 30 psig. For applications requiring a higher cracking pressure please consult an applications engineer for additional details. Approximate Weight: 25g in brass and stainless steel. Weight will vary slightly, depending on configuration. Selecting the 2 inch. high resolution cap option adds approximately 50-60g to total weight. Porting: 10-32 external threaded outlet port. 0.050"" (1.27mm) diameter inlet ports. Note: Care must be taken during installation to avoid shearing the manifold mount thread. Recommended torque spec is 7-9 in lbs. Material: Brass or 303 stainless steel body. Both versions include an 18-8 stainless steel spring in the flow path. Features Adjustable relief pressure setting. Manifold mount configuration."
Request a Quote
Description
Beswick's RVD8 series miniature diaphragm relief valve is an excellent choice for applications requiring a valve which opens on rising pressure. The design offers compactness, light weight and high accuracy. Performance is similar to the RVD series. Features: Manifold mount configuration. Max Supply Pressure Rating: 80 psig Cracking Pressure Range: Recommended for cracking pressures in the 3-30 psig range. The large diaphragm sensing area and frictionless design, make it especially well suited for low cracking pressures, below 30 psig. For applications requiring a higher cracking pressure please consult an applications engineer for additional details. Approximate Weight: 25g in brass and stainless steel. Weight will vary slightly, depending on configuration. Selecting the 2 inch. high resolution cap option adds approximately 50-60g to total weight. Porting: 10-32 external threaded outlet port. 0.050"" (1.27mm) diameter inlet ports. Note: Care must be taken during installation to avoid shearing the manifold mount thread. Recommended torque spec is 7-9 in lbs. Material: Brass or 303 stainless steel body. Both versions include an 18-8 stainless steel spring in the flow path. Features Adjustable relief pressure setting. Manifold mount configuration."
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Manifold Mount, Diaphragm Relief Valve - RVD8 - Beswick Engineering Co., Inc.
Greenland, NH, United States
Manifold Mount, Diaphragm Relief Valve
RVD8
Manifold Mount, Diaphragm Relief Valve RVD8
Beswick's RVD8 series miniature diaphragm relief valve is an excellent choice for applications requiring a valve which opens on rising pressure. The design offers compactness, light weight and high accuracy. Performance is similar to the RVD series. Features: Manifold mount configuration. Max Supply Pressure Rating: 80 psig Cracking Pressure Range: Recommended for cracking pressures in the 3-30 psig range. The large diaphragm sensing area and frictionless design, make it especially well suited for low cracking pressures, below 30 psig. For applications requiring a higher cracking pressure please consult an applications engineer for additional details. Approximate Weight: 25g in brass and stainless steel. Weight will vary slightly, depending on configuration. Selecting the 2 inch. high resolution cap option adds approximately 50-60g to total weight. Porting: 10-32 external threaded outlet port. 0.050"" (1.27mm) diameter inlet ports. Note: Care must be taken during installation to avoid shearing the manifold mount thread. Recommended torque spec is 7-9 in lbs. Material: Brass or 303 stainless steel body. Both versions include an 18-8 stainless steel spring in the flow path. Features Adjustable relief pressure setting. Manifold mount configuration."

Beswick's RVD8 series miniature diaphragm relief valve is an excellent choice for applications requiring a valve which opens on rising pressure. The design offers compactness, light weight and high accuracy. Performance is similar to the RVD series. Features: Manifold mount configuration. Max Supply Pressure Rating: 80 psig Cracking Pressure Range: Recommended for cracking pressures in the 3-30 psig range. The large diaphragm sensing area and frictionless design, make it especially well suited for low cracking pressures, below 30 psig. For applications requiring a higher cracking pressure please consult an applications engineer for additional details. Approximate Weight: 25g in brass and stainless steel. Weight will vary slightly, depending on configuration. Selecting the 2 inch. high resolution cap option adds approximately 50-60g to total weight. Porting: 10-32 external threaded outlet port. 0.050"" (1.27mm) diameter inlet ports. Note: Care must be taken during installation to avoid shearing the manifold mount thread. Recommended torque spec is 7-9 in lbs. Material: Brass or 303 stainless steel body. Both versions include an 18-8 stainless steel spring in the flow path. Features Adjustable relief pressure setting. Manifold mount configuration."

Supplier's Site

Technical Specifications

  Beswick Engineering Co., Inc.
Product Category Industrial Valves
Product Number RVD8
Product Name Manifold Mount, Diaphragm Relief Valve
Valve Type Relief
Unlock Full Specs
to access all available technical data

Similar Products

10-32 Thread Venting, Slide Sleeve Valve - MSV - Beswick Engineering Co., Inc.
Specs
Primary Material Stainless Steel; 303 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
Connection Description Threaded
View Details
Twist Sleeve Metering Valve - MIL-MV - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Valve Type Metering
Primary Material Brass / Bronze; Stainless Steel; Brass, [303] - 303 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
1/4-28 Threaded Ports, Selector Ball Valve - MBVT-1414 - Beswick Engineering Co., Inc.
Specs
Valve Type Ball
Primary Material Stainless Steel; 303 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
Two-Stage High Pressure Piston Regulator - PR3HP - Beswick Engineering Co., Inc.
Specs
Primary Material Stainless Steel; 303 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details