Beswick Engineering Co., Inc. 10-32 Thread to 1/32 Inch O.D. Tubing, Straight Compression MCB-32

Description
Miniature compression fitting with 10-32 external thread, for 1/32"" OD stiff plastic or metal tubing. Two piece metallic ferrule or single piece PEEK ferrule option. Max Pressure Rating: 3,000 psig in stainless steel, when used with high pressure metal tubing. When using stiff plastic tubing, the burst pressure of the tube is typically the limiting factor. Features 303 Stainless Steel construction. Beswick compression fittings give you the ability to operate at high pressures and temperatures while maintaining a small envelope. Beswick's ferrules provide for a leak-tight tubing connection while a captured O-ring ensures a reliable face seal for male threaded fittings. Easy to install without special tools."
Request a Quote
Description
Miniature compression fitting with 10-32 external thread, for 1/32"" OD stiff plastic or metal tubing. Two piece metallic ferrule or single piece PEEK ferrule option. Max Pressure Rating: 3,000 psig in stainless steel, when used with high pressure metal tubing. When using stiff plastic tubing, the burst pressure of the tube is typically the limiting factor. Features 303 Stainless Steel construction. Beswick compression fittings give you the ability to operate at high pressures and temperatures while maintaining a small envelope. Beswick's ferrules provide for a leak-tight tubing connection while a captured O-ring ensures a reliable face seal for male threaded fittings. Easy to install without special tools."
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
10-32 Thread to 1/32 Inch O.D. Tubing, Straight Compression - MCB-32 - Beswick Engineering Co., Inc.
Greenland, NH, United States
10-32 Thread to 1/32 Inch O.D. Tubing, Straight Compression
MCB-32
10-32 Thread to 1/32 Inch O.D. Tubing, Straight Compression MCB-32
Miniature compression fitting with 10-32 external thread, for 1/32"" OD stiff plastic or metal tubing. Two piece metallic ferrule or single piece PEEK ferrule option. Max Pressure Rating: 3,000 psig in stainless steel, when used with high pressure metal tubing. When using stiff plastic tubing, the burst pressure of the tube is typically the limiting factor. Features 303 Stainless Steel construction. Beswick compression fittings give you the ability to operate at high pressures and temperatures while maintaining a small envelope. Beswick's ferrules provide for a leak-tight tubing connection while a captured O-ring ensures a reliable face seal for male threaded fittings. Easy to install without special tools."

Miniature compression fitting with 10-32 external thread, for 1/32"" OD stiff plastic or metal tubing. Two piece metallic ferrule or single piece PEEK ferrule option. Max Pressure Rating: 3,000 psig in stainless steel, when used with high pressure metal tubing. When using stiff plastic tubing, the burst pressure of the tube is typically the limiting factor. Features 303 Stainless Steel construction. Beswick compression fittings give you the ability to operate at high pressures and temperatures while maintaining a small envelope. Beswick's ferrules provide for a leak-tight tubing connection while a captured O-ring ensures a reliable face seal for male threaded fittings. Easy to install without special tools."

Supplier's Site

Technical Specifications

  Beswick Engineering Co., Inc.
Product Category Tube Fittings
Product Number MCB-32
Product Name 10-32 Thread to 1/32 Inch O.D. Tubing, Straight Compression
Connection Type Compression Fitting; Ferrule Connection
Unlock Full Specs
to access all available technical data

Similar Products

10-32 or M5 Female Thread to M3 Male Thread Adapter - MFA_M3_Male - Beswick Engineering Co., Inc.
Specs
Fitting Type Adapter Fitting
Material Stainless; 303 Stainless Steel, [316] - 316 Stainless Steel
View Details
Single Shut Off, High Flow Quick Disconnect - Internal Pin - QH1I_Internal - Beswick Engineering Co., Inc.
Specs
Fitting Type Quick Coupler
Material Stainless; 303 Stainless Steel
View Details
1/16-27 NPT Male Thread to Barb Straight - MPAH-6 - Beswick Engineering Co., Inc.
Specs
Connection Type Barbed or Ribbed End
English Size 0.062 to 0.188 inch (1.59 to 4.76 mm)
View Details
Male Pipe Thread to 10-32 Female Thread Adapter - MPA - Beswick Engineering Co., Inc.
Specs
Fitting Type Adapter Fitting
View Details