Beswick Engineering Co., Inc. 1/4 Inch O.D. Tube, Elbow Union PTCUL-14

Description
Fixed position 90 degree elbow union push-to-connect fitting, from 1/4"" OD tubing to 1/4"" OD tubing. Max Pressure Rating: 150psig Features All components, including the release collar, are fabricated from stainless steel, permitting use in corrosive or high temperature environments, as well as applications requiring clean components. All configurations feature Beswick's unique captured O-ring seal design, for leak-tight sealing at the tubing-to-fitting interface. Beswick Push-To-Connect style fittings permit easy tube connecting and disconnecting, and are an excellent choice for use with many types of plastic tubing including: 90+ durometer Polyurethane, Polyethylene, Nylon and Teflon."
Request a Quote
Description
Fixed position 90 degree elbow union push-to-connect fitting, from 1/4"" OD tubing to 1/4"" OD tubing. Max Pressure Rating: 150psig Features All components, including the release collar, are fabricated from stainless steel, permitting use in corrosive or high temperature environments, as well as applications requiring clean components. All configurations feature Beswick's unique captured O-ring seal design, for leak-tight sealing at the tubing-to-fitting interface. Beswick Push-To-Connect style fittings permit easy tube connecting and disconnecting, and are an excellent choice for use with many types of plastic tubing including: 90+ durometer Polyurethane, Polyethylene, Nylon and Teflon."
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1/4 Inch O.D. Tube, Elbow Union - PTCUL-14 - Beswick Engineering Co., Inc.
Greenland, NH, United States
1/4 Inch O.D. Tube, Elbow Union
PTCUL-14
1/4 Inch O.D. Tube, Elbow Union PTCUL-14
Fixed position 90 degree elbow union push-to-connect fitting, from 1/4"" OD tubing to 1/4"" OD tubing. Max Pressure Rating: 150psig Features All components, including the release collar, are fabricated from stainless steel, permitting use in corrosive or high temperature environments, as well as applications requiring clean components. All configurations feature Beswick's unique captured O-ring seal design, for leak-tight sealing at the tubing-to-fitting interface. Beswick Push-To-Connect style fittings permit easy tube connecting and disconnecting, and are an excellent choice for use with many types of plastic tubing including: 90+ durometer Polyurethane, Polyethylene, Nylon and Teflon."

Fixed position 90 degree elbow union push-to-connect fitting, from 1/4"" OD tubing to 1/4"" OD tubing. Max Pressure Rating: 150psig Features All components, including the release collar, are fabricated from stainless steel, permitting use in corrosive or high temperature environments, as well as applications requiring clean components. All configurations feature Beswick's unique captured O-ring seal design, for leak-tight sealing at the tubing-to-fitting interface. Beswick Push-To-Connect style fittings permit easy tube connecting and disconnecting, and are an excellent choice for use with many types of plastic tubing including: 90+ durometer Polyurethane, Polyethylene, Nylon and Teflon."

Supplier's Site

Technical Specifications

  Beswick Engineering Co., Inc.
Product Category Tube Fittings
Product Number PTCUL-14
Product Name 1/4 Inch O.D. Tube, Elbow Union
Fitting Type Elbow Fitting; Union Fitting
Unlock Full Specs
to access all available technical data

Similar Products

1/8-27 NPT Female Thread to 10-32 or M6 Female Thread Adapter - MPFA-18 - Beswick Engineering Co., Inc.
Specs
Fitting Type Adapter Fitting
Material Stainless; 303 Stainless Steel
View Details
10-32 Female Thread to Barb Straight - MHF - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Connection Type Barbed or Ribbed End
English Size 0.062 to 0.188 inch (1.59 to 4.76 mm)
View Details
1/8-27 NPT Male Thread to 1/8-27 NPT Male Thread Adapter - MPA-18M18M - Beswick Engineering Co., Inc.
Specs
Fitting Type Adapter Fitting
View Details