Beswick Engineering Co., Inc. 1/4-28 Thread to 1/4 Inch O.D. Tubing, Straight Compression MCB-1414

Description
Miniature compression fitting with ¼-28 external thread, for 1/4"" OD stiff plastic or metal tubing. Max Pressure Rating: 1,000 psig in brass and 3,000 psig in stainless steel, when used with high pressure metal tubing. When using stiff plastic tubing, the burst pressure of the tube is typically the limiting factor. Ferrule Material: When PEEK is selected, the metallic ferrule(s) are replaced with a single piece PEEK ferrule. Note: When using our stainless steel ¼†compression fittings the use of isopropyl alcohol on the compression threads is recommended to aid installation and prevent galling. Should you have any questions please contact a Beswick applications engineer for additional information. Features Beswick compression fittings give you the ability to operate at high pressures and temperatures while maintaining a small envelope. Beswick's ferrules provide for a leak-tight tubing connection while a captured O-ring ensures a reliable face seal for male threaded fittings. Easy to install without special tools."
Request a Quote
Description
Miniature compression fitting with ¼-28 external thread, for 1/4"" OD stiff plastic or metal tubing. Max Pressure Rating: 1,000 psig in brass and 3,000 psig in stainless steel, when used with high pressure metal tubing. When using stiff plastic tubing, the burst pressure of the tube is typically the limiting factor. Ferrule Material: When PEEK is selected, the metallic ferrule(s) are replaced with a single piece PEEK ferrule. Note: When using our stainless steel ¼†compression fittings the use of isopropyl alcohol on the compression threads is recommended to aid installation and prevent galling. Should you have any questions please contact a Beswick applications engineer for additional information. Features Beswick compression fittings give you the ability to operate at high pressures and temperatures while maintaining a small envelope. Beswick's ferrules provide for a leak-tight tubing connection while a captured O-ring ensures a reliable face seal for male threaded fittings. Easy to install without special tools."
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1/4-28 Thread to 1/4 Inch O.D. Tubing, Straight Compression - MCB-1414 - Beswick Engineering Co., Inc.
Greenland, NH, United States
1/4-28 Thread to 1/4 Inch O.D. Tubing, Straight Compression
MCB-1414
1/4-28 Thread to 1/4 Inch O.D. Tubing, Straight Compression MCB-1414
Miniature compression fitting with ¼-28 external thread, for 1/4"" OD stiff plastic or metal tubing. Max Pressure Rating: 1,000 psig in brass and 3,000 psig in stainless steel, when used with high pressure metal tubing. When using stiff plastic tubing, the burst pressure of the tube is typically the limiting factor. Ferrule Material: When PEEK is selected, the metallic ferrule(s) are replaced with a single piece PEEK ferrule. Note: When using our stainless steel ¼†compression fittings the use of isopropyl alcohol on the compression threads is recommended to aid installation and prevent galling. Should you have any questions please contact a Beswick applications engineer for additional information. Features Beswick compression fittings give you the ability to operate at high pressures and temperatures while maintaining a small envelope. Beswick's ferrules provide for a leak-tight tubing connection while a captured O-ring ensures a reliable face seal for male threaded fittings. Easy to install without special tools."

Miniature compression fitting with ¼-28 external thread, for 1/4"" OD stiff plastic or metal tubing. Max Pressure Rating: 1,000 psig in brass and 3,000 psig in stainless steel, when used with high pressure metal tubing. When using stiff plastic tubing, the burst pressure of the tube is typically the limiting factor. Ferrule Material: When PEEK is selected, the metallic ferrule(s) are replaced with a single piece PEEK ferrule. Note: When using our stainless steel ¼†compression fittings the use of isopropyl alcohol on the compression threads is recommended to aid installation and prevent galling. Should you have any questions please contact a Beswick applications engineer for additional information. Features Beswick compression fittings give you the ability to operate at high pressures and temperatures while maintaining a small envelope. Beswick's ferrules provide for a leak-tight tubing connection while a captured O-ring ensures a reliable face seal for male threaded fittings. Easy to install without special tools."

Supplier's Site

Technical Specifications

  Beswick Engineering Co., Inc.
Product Category Tube Fittings
Product Number MCB-1414
Product Name 1/4-28 Thread to 1/4 Inch O.D. Tubing, Straight Compression
Connection Type Compression Fitting; Ferrule Connection
Unlock Full Specs
to access all available technical data

Similar Products

M3 Male Thread to M3 Male Thread Adapter - MN-M3M3 - Beswick Engineering Co., Inc.
Specs
Fitting Type Adapter Fitting
Material Stainless; 303 Stainless Steel
View Details
Double Shut Off, Multiple Line Quick Disconnect - External Pin - QDC_MultiLine_DS_External - Beswick Engineering Co., Inc.
Specs
Fitting Type Quick Coupler
Material Stainless; 303 Stainless Steel, [316] - 316 Stainless Steel
View Details
10-32 Male Thread to M5 Female Thread Adapter - MEB-10M5 - Beswick Engineering Co., Inc.
Specs
Fitting Type Adapter Fitting
Material Brass/Bronze; Stainless; ENP Brass, [303] - 303 Stainless Steel, [316] - 316 Stainless Steel
View Details
M3 Thread to 1/16 Inch O.D. Tubing, Elbow Compression - M3CBL-1016 - Beswick Engineering Co., Inc.
Specs
Fitting Type Elbow Fitting
Connection Type Compression Fitting; Ferrule Connection
Material Stainless; 303 Stainless Steel
View Details