Beswick Engineering Co., Inc. Barb to Barb Tubing Union Reducer Elbow MHL_Reducer

Description
Fixed position tubing supported elbow fitting, used to join two tubes or hoses of different inside diameters. Max Pressure Rating: 100 psig, when used with appropriately sized polyurethane tubing. With a clamp installed, the limiting factor generally becomes the burst pressure of the tubing. Features Brass construction. Beswick’s proprietary single edged ""line contact"" barb allows tubing to be pushed onto the fitting easily by hand, while still providing exceptional holding power. It also insures a leak tight connection at the tubing interface. Note: Suggested tube ID is for polyurethane or vinyl tubing. Consult factory if you plan to use a different tubing material. Note: Additional barb size combinations are available on special order. Consult factory for details."
Request a Quote
Description
Fixed position tubing supported elbow fitting, used to join two tubes or hoses of different inside diameters. Max Pressure Rating: 100 psig, when used with appropriately sized polyurethane tubing. With a clamp installed, the limiting factor generally becomes the burst pressure of the tubing. Features Brass construction. Beswick’s proprietary single edged ""line contact"" barb allows tubing to be pushed onto the fitting easily by hand, while still providing exceptional holding power. It also insures a leak tight connection at the tubing interface. Note: Suggested tube ID is for polyurethane or vinyl tubing. Consult factory if you plan to use a different tubing material. Note: Additional barb size combinations are available on special order. Consult factory for details."
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Barb to Barb Tubing Union Reducer Elbow - MHL_Reducer - Beswick Engineering Co., Inc.
Greenland, NH, United States
Barb to Barb Tubing Union Reducer Elbow
MHL_Reducer
Barb to Barb Tubing Union Reducer Elbow MHL_Reducer
Fixed position tubing supported elbow fitting, used to join two tubes or hoses of different inside diameters. Max Pressure Rating: 100 psig, when used with appropriately sized polyurethane tubing. With a clamp installed, the limiting factor generally becomes the burst pressure of the tubing. Features Brass construction. Beswick’s proprietary single edged ""line contact"" barb allows tubing to be pushed onto the fitting easily by hand, while still providing exceptional holding power. It also insures a leak tight connection at the tubing interface. Note: Suggested tube ID is for polyurethane or vinyl tubing. Consult factory if you plan to use a different tubing material. Note: Additional barb size combinations are available on special order. Consult factory for details."

Fixed position tubing supported elbow fitting, used to join two tubes or hoses of different inside diameters. Max Pressure Rating: 100 psig, when used with appropriately sized polyurethane tubing. With a clamp installed, the limiting factor generally becomes the burst pressure of the tubing. Features Brass construction. Beswick’s proprietary single edged ""line contact"" barb allows tubing to be pushed onto the fitting easily by hand, while still providing exceptional holding power. It also insures a leak tight connection at the tubing interface. Note: Suggested tube ID is for polyurethane or vinyl tubing. Consult factory if you plan to use a different tubing material. Note: Additional barb size combinations are available on special order. Consult factory for details."

Supplier's Site

Technical Specifications

  Beswick Engineering Co., Inc.
Product Category Tube Fittings
Product Number MHL_Reducer
Product Name Barb to Barb Tubing Union Reducer Elbow
Fitting Type Elbow Fitting; Union Fitting; Reducer Fitting
Unlock Full Specs
to access all available technical data

Similar Products

M5 Male Thread to M5 Female Thread, Adjustable Position Adapter - M5LS-M5 - Beswick Engineering Co., Inc.
Specs
Fitting Type Adapter Fitting
Material Stainless; 303 Stainless Steel, [316] - 316 Stainless Steel
View Details
M3 Thread to 1/8 Inch O.D. Tubing, Straight Compression - M3CB-1018-2 - Beswick Engineering Co., Inc.
Specs
Connection Type Compression Fitting
Material Stainless; 303 Stainless Steel, [316] - 316 Stainless Steel
View Details
10-32 Thread to Barb, Ultra-Miniature Adjustable Position Elbow - MLAS - Beswick Engineering Co., Inc.
Specs
Fitting Type Elbow Fitting
Connection Type Barbed or Ribbed End
Material Brass/Bronze; ENP Brass
View Details
Dry Break, High Pressure Bayonet Quick Disconnect - External Pin - QBE-DB_External - Beswick Engineering Co., Inc.
Specs
Fitting Type Twist/Bayonet Fitting; Quick Coupler
Material Stainless; 303 Stainless Steel
View Details