Beswick Engineering Co., Inc. 10-32 Thread to Barb, Ball Bearing Swivel Position Elbow MSF

Description
Miniature swivel fitting with 10-32 thread and built-in barb. Designed with ball bearings, to swivel freely 360 degrees in applications with moderate to high cycling. Max Pressure Rating: 100 psig, when used with appropriately sized polyurethane tubing. With a clamp installed, the limiting factor generally becomes the burst pressure of the tubing. Max RPM: This fitting is not recommended for over 100 RPM. Please consult factory if your application is over 100 RPM. Features Beswick's trademark O-ring seal design provides a leak-tight joint. Beswick’s proprietary single edged ""line contact"" barb allows tubing to be pushed onto the fitting easily by hand, while still providing exceptional holding power. It also insures a leak tight connection at the tubing interface. Note: Suggested tube ID is for polyurethane or vinyl tubing. Consult factory if you plan to use a different tubing material. Note: Not recommended for use with liquids."
Request a Quote
Description
Miniature swivel fitting with 10-32 thread and built-in barb. Designed with ball bearings, to swivel freely 360 degrees in applications with moderate to high cycling. Max Pressure Rating: 100 psig, when used with appropriately sized polyurethane tubing. With a clamp installed, the limiting factor generally becomes the burst pressure of the tubing. Max RPM: This fitting is not recommended for over 100 RPM. Please consult factory if your application is over 100 RPM. Features Beswick's trademark O-ring seal design provides a leak-tight joint. Beswick’s proprietary single edged ""line contact"" barb allows tubing to be pushed onto the fitting easily by hand, while still providing exceptional holding power. It also insures a leak tight connection at the tubing interface. Note: Suggested tube ID is for polyurethane or vinyl tubing. Consult factory if you plan to use a different tubing material. Note: Not recommended for use with liquids."
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
10-32 Thread to Barb, Ball Bearing Swivel Position Elbow - MSF - Beswick Engineering Co., Inc.
Greenland, NH, United States
10-32 Thread to Barb, Ball Bearing Swivel Position Elbow
MSF
10-32 Thread to Barb, Ball Bearing Swivel Position Elbow MSF
Miniature swivel fitting with 10-32 thread and built-in barb. Designed with ball bearings, to swivel freely 360 degrees in applications with moderate to high cycling. Max Pressure Rating: 100 psig, when used with appropriately sized polyurethane tubing. With a clamp installed, the limiting factor generally becomes the burst pressure of the tubing. Max RPM: This fitting is not recommended for over 100 RPM. Please consult factory if your application is over 100 RPM. Features Beswick's trademark O-ring seal design provides a leak-tight joint. Beswick’s proprietary single edged ""line contact"" barb allows tubing to be pushed onto the fitting easily by hand, while still providing exceptional holding power. It also insures a leak tight connection at the tubing interface. Note: Suggested tube ID is for polyurethane or vinyl tubing. Consult factory if you plan to use a different tubing material. Note: Not recommended for use with liquids."

Miniature swivel fitting with 10-32 thread and built-in barb. Designed with ball bearings, to swivel freely 360 degrees in applications with moderate to high cycling. Max Pressure Rating: 100 psig, when used with appropriately sized polyurethane tubing. With a clamp installed, the limiting factor generally becomes the burst pressure of the tubing. Max RPM: This fitting is not recommended for over 100 RPM. Please consult factory if your application is over 100 RPM. Features Beswick's trademark O-ring seal design provides a leak-tight joint. Beswick’s proprietary single edged ""line contact"" barb allows tubing to be pushed onto the fitting easily by hand, while still providing exceptional holding power. It also insures a leak tight connection at the tubing interface. Note: Suggested tube ID is for polyurethane or vinyl tubing. Consult factory if you plan to use a different tubing material. Note: Not recommended for use with liquids."

Supplier's Site

Technical Specifications

  Beswick Engineering Co., Inc.
Product Category Tube Fittings
Product Number MSF
Product Name 10-32 Thread to Barb, Ball Bearing Swivel Position Elbow
Fitting Type Swivel Fitting; Elbow Fitting
Unlock Full Specs
to access all available technical data

Similar Products

M5 Thread to Barbs and Thread Cross - M5CM_Barbs_Threads - Beswick Engineering Co., Inc.
Specs
Connection Type Barbed or Ribbed End
Material Stainless; 303 Stainless Steel, [316] - 316 Stainless Steel
English Size 0.062 to 0.188 inch (1.59 to 4.76 mm)
View Details
Single Shut Off, Quick Disconnect - External Pin - QDC-101-E_External - Beswick Engineering Co., Inc.
Specs
Fitting Type Quick Coupler
Material Stainless; 316 Stainless Steel
View Details
Barbed Tubing Union Cross - MHC-4 - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Fitting Type Union Fitting
Connection Type Barbed or Ribbed End
English Size 0.062 to 0.188 inch (1.59 to 4.76 mm)
View Details