Beswick Engineering Co., Inc. 6mm O.D. Tube to 10-32 Thread, Straight Fitting PTC-6MM

Description
Straight push-to-connect fitting, from 10-32 external thread to 6mm OD tubing. Max Pressure Rating: 150psig Materials: 17-7PH and 303 Stainless Steel. Features All components, including the release collar, are fabricated from stainless steel, permitting use in corrosive or high temperature environments, as well as applications requiring clean components. All configurations feature Beswick's unique captured O-ring seal design, for leak-tight sealing at both the threaded end of the fitting and at the tubing-to-fitting interface. Beswick Push-To-Connect style fittings permit easy tube connecting and disconnecting, and are an excellent choice for use with many types of plastic tubing including: 90+ durometer Polyurethane, Polyethylene, Nylon and Teflon.
Request a Quote
Description
Straight push-to-connect fitting, from 10-32 external thread to 6mm OD tubing. Max Pressure Rating: 150psig Materials: 17-7PH and 303 Stainless Steel. Features All components, including the release collar, are fabricated from stainless steel, permitting use in corrosive or high temperature environments, as well as applications requiring clean components. All configurations feature Beswick's unique captured O-ring seal design, for leak-tight sealing at both the threaded end of the fitting and at the tubing-to-fitting interface. Beswick Push-To-Connect style fittings permit easy tube connecting and disconnecting, and are an excellent choice for use with many types of plastic tubing including: 90+ durometer Polyurethane, Polyethylene, Nylon and Teflon.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
6mm O.D. Tube to 10-32 Thread, Straight Fitting - PTC-6MM - Beswick Engineering Co., Inc.
Greenland, NH, United States
6mm O.D. Tube to 10-32 Thread, Straight Fitting
PTC-6MM
6mm O.D. Tube to 10-32 Thread, Straight Fitting PTC-6MM
Straight push-to-connect fitting, from 10-32 external thread to 6mm OD tubing. Max Pressure Rating: 150psig Materials: 17-7PH and 303 Stainless Steel. Features All components, including the release collar, are fabricated from stainless steel, permitting use in corrosive or high temperature environments, as well as applications requiring clean components. All configurations feature Beswick's unique captured O-ring seal design, for leak-tight sealing at both the threaded end of the fitting and at the tubing-to-fitting interface. Beswick Push-To-Connect style fittings permit easy tube connecting and disconnecting, and are an excellent choice for use with many types of plastic tubing including: 90+ durometer Polyurethane, Polyethylene, Nylon and Teflon.

Straight push-to-connect fitting, from 10-32 external thread to 6mm OD tubing. Max Pressure Rating: 150psig Materials: 17-7PH and 303 Stainless Steel. Features All components, including the release collar, are fabricated from stainless steel, permitting use in corrosive or high temperature environments, as well as applications requiring clean components. All configurations feature Beswick's unique captured O-ring seal design, for leak-tight sealing at both the threaded end of the fitting and at the tubing-to-fitting interface. Beswick Push-To-Connect style fittings permit easy tube connecting and disconnecting, and are an excellent choice for use with many types of plastic tubing including: 90+ durometer Polyurethane, Polyethylene, Nylon and Teflon.

Supplier's Site

Technical Specifications

  Beswick Engineering Co., Inc.
Product Category Tube Fittings
Product Number PTC-6MM
Product Name 6mm O.D. Tube to 10-32 Thread, Straight Fitting
Unlock Full Specs
to access all available technical data

Similar Products

M3 Thread to Barbs, Adjustable Position Tee - M3TS - Beswick Engineering Co., Inc.
Specs
Fitting Type Tee Fitting
Connection Type Barbed or Ribbed End
Material Brass/Bronze; Stainless; ENP Brass, [303] - 303 Stainless Steel, [316] - 316 Stainless Steel
View Details
10-32 Thread to Barbs, Ultra-Miniature Adjustable Position Tee - MTAS - Beswick Engineering Co., Inc.
Specs
Fitting Type Tee Fitting
Connection Type Barbed or Ribbed End
Material Brass/Bronze; ENP Brass
View Details
Barb Fitting Tubing Union Straight - MHU - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Fitting Type Union Fitting
Connection Type Barbed or Ribbed End
English Size 0.062 to 0.188 inch (1.59 to 4.76 mm)
View Details
10-32 Thread to 10-32 Female Threads - MKS - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Material Brass/Bronze; Stainless; ENP Brass, [303] - 303 Stainless Steel
View Details