Beswick Engineering Co., Inc. NPT Thread to Barbs Cross MPAC

Description
Miniature, fixed position cross fitting, with NPT external thread and three built-in barbs. Max Pressure Rating: 100 psig, when used with appropriately sized polyurethane tubing. With a clamp installed, the limiting factor generally becomes the burst pressure of the tubing. Features Beswick’s proprietary single edged ""line contact"" barb allows tubing to be pushed onto the fitting easily by hand, while still providing exceptional holding power. It also insures a leak tight connection at the tubing interface. Note: Suggested tube ID is for polyurethane or vinyl tubing. Consult factory if you plan to use a different tubing material."
Request a Quote
Description
Miniature, fixed position cross fitting, with NPT external thread and three built-in barbs. Max Pressure Rating: 100 psig, when used with appropriately sized polyurethane tubing. With a clamp installed, the limiting factor generally becomes the burst pressure of the tubing. Features Beswick’s proprietary single edged ""line contact"" barb allows tubing to be pushed onto the fitting easily by hand, while still providing exceptional holding power. It also insures a leak tight connection at the tubing interface. Note: Suggested tube ID is for polyurethane or vinyl tubing. Consult factory if you plan to use a different tubing material."
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
NPT Thread to Barbs Cross - MPAC - Beswick Engineering Co., Inc.
Greenland, NH, United States
NPT Thread to Barbs Cross
MPAC
NPT Thread to Barbs Cross MPAC
Miniature, fixed position cross fitting, with NPT external thread and three built-in barbs. Max Pressure Rating: 100 psig, when used with appropriately sized polyurethane tubing. With a clamp installed, the limiting factor generally becomes the burst pressure of the tubing. Features Beswick’s proprietary single edged ""line contact"" barb allows tubing to be pushed onto the fitting easily by hand, while still providing exceptional holding power. It also insures a leak tight connection at the tubing interface. Note: Suggested tube ID is for polyurethane or vinyl tubing. Consult factory if you plan to use a different tubing material."

Miniature, fixed position cross fitting, with NPT external thread and three built-in barbs. Max Pressure Rating: 100 psig, when used with appropriately sized polyurethane tubing. With a clamp installed, the limiting factor generally becomes the burst pressure of the tubing. Features Beswick’s proprietary single edged ""line contact"" barb allows tubing to be pushed onto the fitting easily by hand, while still providing exceptional holding power. It also insures a leak tight connection at the tubing interface. Note: Suggested tube ID is for polyurethane or vinyl tubing. Consult factory if you plan to use a different tubing material."

Supplier's Site

Technical Specifications

  Beswick Engineering Co., Inc.
Product Category Tube Fittings
Product Number MPAC
Product Name NPT Thread to Barbs Cross
Connection Type Barbed or Ribbed End
Unlock Full Specs
to access all available technical data

Similar Products

M6 Thread to 1/8 Inch O.D. Tubing, Elbow Compression - M6CBL-1018 - Beswick Engineering Co., Inc.
Specs
Fitting Type Elbow Fitting
Connection Type Compression Fitting; Ferrule Connection
Material Stainless; 303 Stainless Steel
View Details
M5 Male Thread to M5 Male Thread Adapter - MN-M5M5 - Beswick Engineering Co., Inc.
Specs
Fitting Type Adapter Fitting
Material Stainless; 316 Stainless Steel
View Details
1/4-20 or 1/4-28 Male Thread to 10-32 Female Thread Tall Elbow Adapter - MLS-1420-10-TALL - Beswick Engineering Co., Inc.
Specs
Fitting Type Elbow Fitting; Adapter Fitting
Material Brass/Bronze; Stainless; ENP Brass, [316] - 316 Stainless Steel
View Details
1/8-27 NPT Female Thread to Barb Straight - MPFAH-8 - Beswick Engineering Co., Inc.
Specs
Connection Type Barbed or Ribbed End
English Size 0.062 to 0.188 inch (1.59 to 4.76 mm)
View Details