Beswick Engineering Co., Inc. M3 Thread to 1/16 Inch O.D. Tubing, Straight Compression M3CB-1016

Description
Miniature compression fitting with M3x0.5 external thread, for 1/16"" OD stiff plastic or metal tubing. Max Pressure Rating: 1,000 psig when used with high pressure metal tubing. When using stiff plastic tubing, the burst pressure of the tube is typically the limiting factor. Features Beswick compression fittings give you the ability to operate at high pressures and temperatures while maintaining a small envelope. Beswick's ferrules provide for a leak-tight tubing connection while a captured O-ring ensures a reliable face seal for male threaded fittings. Easy to install without special tools."
Request a Quote
Description
Miniature compression fitting with M3x0.5 external thread, for 1/16"" OD stiff plastic or metal tubing. Max Pressure Rating: 1,000 psig when used with high pressure metal tubing. When using stiff plastic tubing, the burst pressure of the tube is typically the limiting factor. Features Beswick compression fittings give you the ability to operate at high pressures and temperatures while maintaining a small envelope. Beswick's ferrules provide for a leak-tight tubing connection while a captured O-ring ensures a reliable face seal for male threaded fittings. Easy to install without special tools."
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
M3 Thread to 1/16 Inch O.D. Tubing, Straight Compression - M3CB-1016 - Beswick Engineering Co., Inc.
Greenland, NH, United States
M3 Thread to 1/16 Inch O.D. Tubing, Straight Compression
M3CB-1016
M3 Thread to 1/16 Inch O.D. Tubing, Straight Compression M3CB-1016
Miniature compression fitting with M3x0.5 external thread, for 1/16"" OD stiff plastic or metal tubing. Max Pressure Rating: 1,000 psig when used with high pressure metal tubing. When using stiff plastic tubing, the burst pressure of the tube is typically the limiting factor. Features Beswick compression fittings give you the ability to operate at high pressures and temperatures while maintaining a small envelope. Beswick's ferrules provide for a leak-tight tubing connection while a captured O-ring ensures a reliable face seal for male threaded fittings. Easy to install without special tools."

Miniature compression fitting with M3x0.5 external thread, for 1/16"" OD stiff plastic or metal tubing. Max Pressure Rating: 1,000 psig when used with high pressure metal tubing. When using stiff plastic tubing, the burst pressure of the tube is typically the limiting factor. Features Beswick compression fittings give you the ability to operate at high pressures and temperatures while maintaining a small envelope. Beswick's ferrules provide for a leak-tight tubing connection while a captured O-ring ensures a reliable face seal for male threaded fittings. Easy to install without special tools."

Supplier's Site

Technical Specifications

  Beswick Engineering Co., Inc.
Product Category Tube Fittings
Product Number M3CB-1016
Product Name M3 Thread to 1/16 Inch O.D. Tubing, Straight Compression
Connection Type Compression Fitting; Ferrule Connection
Unlock Full Specs
to access all available technical data

Similar Products

Barb to Barb Bulkhead, Sealed 5/16 Inch Hex - MBHA_516_Hex - Beswick Engineering Co., Inc.
Specs
Connection Type Barbed or Ribbed End
English Size 0.062 to 0.094 inch (1.59 to 2.38 mm)
View Details
10-32 Male Thread to Three 10-32 Female Threads, Fixed Position Adapter - MC - Beswick Engineering Co., Inc.
Specs
Fitting Type Adapter Fitting
Material Brass/Bronze; Stainless; ENP Brass, [303] - 303 Stainless Steel
View Details
M5 Male Thread to Two M5 Female Threads, Adjustable Position Adapter - M5TS-M5M5 - Beswick Engineering Co., Inc.
Specs
Fitting Type Adapter Fitting
Material Stainless; 303 Stainless Steel, [316] - 316 Stainless Steel
View Details