Beswick Engineering Co., Inc. 10-32 or M5 Male Thread to Female Thread, Sintered Filter CF

Description
The filter element is contained within a 10-32 or M5 male to female threaded fitting so that components may be stacked for maximum efficiency and compactness. The filter is pressed into the male threaded end of the fitting. The filter is used to keep foreign material out of the fluid stream where small orifices may get clogged by air line contaminants. 5, 20, 40 micron sintered filter elements are available. Max Pressure Rating: 250psig Features Captured O-Ring face seal for leak tight installation Sintered filter element
Request a Quote
Description
The filter element is contained within a 10-32 or M5 male to female threaded fitting so that components may be stacked for maximum efficiency and compactness. The filter is pressed into the male threaded end of the fitting. The filter is used to keep foreign material out of the fluid stream where small orifices may get clogged by air line contaminants. 5, 20, 40 micron sintered filter elements are available. Max Pressure Rating: 250psig Features Captured O-Ring face seal for leak tight installation Sintered filter element
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
10-32 or M5 Male Thread to Female Thread, Sintered Filter - CF - Beswick Engineering Co., Inc.
Greenland, NH, United States
10-32 or M5 Male Thread to Female Thread, Sintered Filter
CF
10-32 or M5 Male Thread to Female Thread, Sintered Filter CF
The filter element is contained within a 10-32 or M5 male to female threaded fitting so that components may be stacked for maximum efficiency and compactness. The filter is pressed into the male threaded end of the fitting. The filter is used to keep foreign material out of the fluid stream where small orifices may get clogged by air line contaminants. 5, 20, 40 micron sintered filter elements are available. Max Pressure Rating: 250psig Features Captured O-Ring face seal for leak tight installation Sintered filter element

The filter element is contained within a 10-32 or M5 male to female threaded fitting so that components may be stacked for maximum efficiency and compactness. The filter is pressed into the male threaded end of the fitting. The filter is used to keep foreign material out of the fluid stream where small orifices may get clogged by air line contaminants. 5, 20, 40 micron sintered filter elements are available. Max Pressure Rating: 250psig Features Captured O-Ring face seal for leak tight installation Sintered filter element

Supplier's Site

Technical Specifications

  Beswick Engineering Co., Inc.
Product Category Compressed Air Filters
Product Number CF
Product Name 10-32 or M5 Male Thread to Female Thread, Sintered Filter
Filter Type General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

10-32 or M5 Filter Thread to Barb, Adjustable Position Elbow - MFL_M5FL - Beswick Engineering Co., Inc.
Specs
Filter Type General Purpose
Connection #10-32; MetricThread
Filter Size 5 to 43 microns (5 to 43 micrometers)
View Details
M5 Thread to Barb, Integrated Filter - FM5H - Beswick Engineering Co., Inc.
Specs
Filter Type General Purpose
Connection MetricThread
Filter Size 5 to 40 microns (5 to 40 micrometers)
View Details
10-32 or M5 Male Thread to 10-32 or M5 Female Thread, Mesh Screen Filter - CFS - Beswick Engineering Co., Inc.
Specs
Filter Type General Purpose
Connection #10-32; MetricThread
Filter Size 10 to 43 microns (10 to 43 micrometers)
View Details
10-32 Thread to Barb, Mesh Screen Filter - FMHS - Beswick Engineering Co., Inc.
Specs
Filter Type General Purpose
Connection #10-32
Filter Size 10 to 43 microns (10 to 43 micrometers)
View Details