Bell-Everman Inc. 200mm Low Profile Precision Rotary Stage DDT200MT

Description
TheDDT200 Rotary Axis combines affordability with precision in a clean,low profile package, perfect for fulfilling your rotary motionrequirements for metrology and light mechanical processes. Alarge diameter (44.5mm) center hole is perfect for bringing utilitiesto your payload with the absolute minimum amount of added hardware,providing for attractive packaging without sacrificing performance. Theleveling features of the DDT200 allow for quick installation (tip,tilt, and elevation) into your equipment and easy integration intoadditional Bell-Everman linear axes.
Description
TheDDT200 Rotary Axis combines affordability with precision in a clean,low profile package, perfect for fulfilling your rotary motionrequirements for metrology and light mechanical processes. Alarge diameter (44.5mm) center hole is perfect for bringing utilitiesto your payload with the absolute minimum amount of added hardware,providing for attractive packaging without sacrificing performance. Theleveling features of the DDT200 allow for quick installation (tip,tilt, and elevation) into your equipment and easy integration intoadditional Bell-Everman linear axes.

Suppliers

Company
Product
Description
Supplier Links
200mm Low Profile Precision Rotary Stage - DDT200MT - Bell-Everman Inc.
Goleta, CA, USA
200mm Low Profile Precision Rotary Stage
DDT200MT
200mm Low Profile Precision Rotary Stage DDT200MT
TheDDT200 Rotary Axis combines affordability with precision in a clean,low profile package, perfect for fulfilling your rotary motionrequirements for metrology and light mechanical processes. Alarge diameter (44.5mm) center hole is perfect for bringing utilitiesto your payload with the absolute minimum amount of added hardware,providing for attractive packaging without sacrificing performance. Theleveling features of the DDT200 allow for quick installation (tip,tilt, and elevation) into your equipment and easy integration intoadditional Bell-Everman linear axes.
  • TheDDT200 Rotary Axis combines affordability with precision in a clean,low profile package, perfect for fulfilling your rotary motionrequirements for metrology and light mechanical processes.
  • Alarge diameter (44.5mm) center hole is perfect for bringing utilitiesto your payload with the absolute minimum amount of added hardware,providing for attractive packaging without sacrificing performance.
  • Theleveling features of the DDT200 allow for quick installation (tip,tilt, and elevation) into your equipment and easy integration intoadditional Bell-Everman linear axes.

Technical Specifications

  Bell-Everman Inc.
Product Category Rotary Stages
Product Number DDT200MT
Product Name 200mm Low Profile Precision Rotary Stage
Stage Type Rotary Positioning
Drive Type DC Servo
Drive Mechanism Direct Drive
Output Feedback Table Position
Features Center Bore
Unlock Full Specs
to access all available technical data

Similar Products

Motorized Rotation Stage, Compact, 360°, Micro Step Drive Stepper - PR50PP - Newport MKS
Specs
Drive Type Stepping Motor
Load Capacity 2.25 lbs (1.02 kg)
Rotary Velocity 20 deg/sec
View Details
Motorized Precision Goniometer - WT-100 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Stage Type Cradle Positioning / Goniometer
Drive Type Stepping Motor
Drive Mechanism Direct Drive
View Details
High Precision Positioning Stage - DXR+ - ETEL S.A.
Specs
Stage Type Rotary Positioning
Load Capacity 66.15 lbs (30 kg)
Accuracy -0.0083 to 0.0083 degrees
View Details
200mm Low Profile Precision Rotary Stage - DDT200 - Bell-Everman Inc.
Specs
Stage Type Rotary Positioning
Drive Type DC Servo
Drive Mechanism Direct Drive
View Details