Newport MKS Lens Barrel Adapter, B25.4, URS75 Stages URS75P1

Description
The URS75P1 B25.4 adapter allows 1 inch (25.4 mm) diameter optics to be mounted to a URS75 Rotation Stage.
Request a Quote
Description
The URS75P1 B25.4 adapter allows 1 inch (25.4 mm) diameter optics to be mounted to a URS75 Rotation Stage.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The URS75P1 is an optics holder designed for 1 inch (25.4 mm) diameter optics, compatible with URS75 rotation stages. It features a mounting surface with a 25.4 mm bore and is secured using a threaded retention ring. The device supports optical components directly on the URS75 stage without requiring additional alignment hardware.

Datasheet Summary
Powered by GS/AI

The URS75P1 is an optics holder designed for 1 inch (25.4 mm) diameter optics, compatible with URS75 rotation stages. It features a mounting surface with a 25.4 mm bore and is secured using a threaded retention ring. The device supports optical components directly on the URS75 stage without requiring additional alignment hardware.

Suppliers

Company
Product
Description
Supplier Links
Lens Barrel Adapter, B25.4, URS75 Stages - URS75P1 - Newport MKS
Irvine, CA, United States
Lens Barrel Adapter, B25.4, URS75 Stages
URS75P1
Lens Barrel Adapter, B25.4, URS75 Stages URS75P1
The URS75P1 B25.4 adapter allows 1 inch (25.4 mm) diameter optics to be mounted to a URS75 Rotation Stage.

The URS75P1 B25.4 adapter allows 1 inch (25.4 mm) diameter optics to be mounted to a URS75 Rotation Stage.

Supplier's Site Datasheet

Technical Specifications

  Newport MKS
Product Category Rotary Stages
Product Number URS75P1
Product Name Lens Barrel Adapter, B25.4, URS75 Stages
Unlock Full Specs
to access all available technical data

Similar Products

Manual Rotation Stage, Steel, 79 mm Diameter, 4° Fine Travel, M4 and M6 - M-UTR80 - Newport MKS
Specs
Drive Type Manual/Crank Handle
Load Capacity 44.96 lbs (20.39 kg)
Platter 3.11 inch (79 mm)
View Details
Manual Rotation Stage, Steel, 0.71 in. Aperture, 1.81 in. Diameter, 4° Fine, 8-32 - UTR46A - Newport MKS
Specs
Drive Type Manual/Crank Handle
Load Capacity 6.74 lbs (3.06 kg)
Platter 1.81 inch (46 mm)
View Details
Motorized Rotation Stage, 240 mm, High-Sensitivity, High Speed - RVU240HS - Newport MKS
Specs
Load Capacity 899 lbs (408 kg)
Rotary Velocity 40 deg/sec
Torque Capacity 0.0012 In-lbs (0.0013 kg-cm)
View Details
Motorized Rotation Stage, DC Motor, Continuous 360° Motion, URS50 - URS50BCC - Newport MKS
Specs
Load Capacity 22.48 lbs (10.2 kg)
Rotary Velocity 20 deg/sec
Torque Capacity 2.21E-6 In-lbs (2.55E-6 kg-cm)
View Details