Newport MKS Manual Rotation Stage, Steel, 6.26 in, Diameter, 4° Fine, 1/4-20 UTR160

Description
The UTR160 Precision Rotation Stage is ideal for ±2° fine-tuning angular orientation of any component after rotating it to an approximate angle. Cross-roller bearings are preloaded in precision-ground, tool steel races for a smooth, accurate trajectory with minimum eccentricity. Disengaging the side-mounted clutch knob permits continuous 360° free rotation. Once the approximate angular orientation is obtained, a zero-backlash manual drive provides a fine adjustment of 4°. Scale markings and a vernier on the side of the rotation stage measure angular position with 1 arc min resolution. Components may be mounted to the top of the 6.26 in. diameter rotation stage via 1/4-20 tapped holes. Please refer to the Related Products for possible options. 360° Coarse Rotation - 4° Fine Rotation Disengaging the side-mounted clutch knob permits continuous 360° free rotation. Once the approximate angular orientation is obtained, a zero-backlash manual drive provides a fine adjustment of 4°, which can be locked down by the lock knob opposing the fine adjustment knob once the final alignment is achieved. Scale markings and a vernier on the side of the rotation stage measure angular position with 1 arc min resolution. Sensitivities range from 2 to 6 arc second depending on the model. Table Mounting UTR Series stages can be table mounted using the optional PBN Series Base Plate. Stages mount with the included BR Series Mounting Bridles, through the stage collar near the base. Shown in the photo is a UTR80S mounted to a M-PBN8 base plate. Alternative solution for table mounting is to use Mounting Bridle when the base plate cannot be used. Vertical Orientation Post Mounting Although they are most commonly mounted horizontally, (M-)UTR80S low profile rotation stages can be post mounted in a vertical orientation using the M4 threaded hole located on the side of the stage. Shown in the photo is a UTR80S mounted to 1 in. optical pedestal.
Request a Quote
Description
The UTR160 Precision Rotation Stage is ideal for ±2° fine-tuning angular orientation of any component after rotating it to an approximate angle. Cross-roller bearings are preloaded in precision-ground, tool steel races for a smooth, accurate trajectory with minimum eccentricity. Disengaging the side-mounted clutch knob permits continuous 360° free rotation. Once the approximate angular orientation is obtained, a zero-backlash manual drive provides a fine adjustment of 4°. Scale markings and a vernier on the side of the rotation stage measure angular position with 1 arc min resolution. Components may be mounted to the top of the 6.26 in. diameter rotation stage via 1/4-20 tapped holes. Please refer to the Related Products for possible options. 360° Coarse Rotation - 4° Fine Rotation Disengaging the side-mounted clutch knob permits continuous 360° free rotation. Once the approximate angular orientation is obtained, a zero-backlash manual drive provides a fine adjustment of 4°, which can be locked down by the lock knob opposing the fine adjustment knob once the final alignment is achieved. Scale markings and a vernier on the side of the rotation stage measure angular position with 1 arc min resolution. Sensitivities range from 2 to 6 arc second depending on the model. Table Mounting UTR Series stages can be table mounted using the optional PBN Series Base Plate. Stages mount with the included BR Series Mounting Bridles, through the stage collar near the base. Shown in the photo is a UTR80S mounted to a M-PBN8 base plate. Alternative solution for table mounting is to use Mounting Bridle when the base plate cannot be used. Vertical Orientation Post Mounting Although they are most commonly mounted horizontally, (M-)UTR80S low profile rotation stages can be post mounted in a vertical orientation using the M4 threaded hole located on the side of the stage. Shown in the photo is a UTR80S mounted to 1 in. optical pedestal.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Manual Rotation Stage, Steel, 6.26 in, Diameter, 4° Fine, 1/4-20 - UTR160 - Newport MKS
Irvine, CA, United States
Manual Rotation Stage, Steel, 6.26 in, Diameter, 4° Fine, 1/4-20
UTR160
Manual Rotation Stage, Steel, 6.26 in, Diameter, 4° Fine, 1/4-20 UTR160
The UTR160 Precision Rotation Stage is ideal for ±2° fine-tuning angular orientation of any component after rotating it to an approximate angle. Cross-roller bearings are preloaded in precision-ground, tool steel races for a smooth, accurate trajectory with minimum eccentricity. Disengaging the side-mounted clutch knob permits continuous 360° free rotation. Once the approximate angular orientation is obtained, a zero-backlash manual drive provides a fine adjustment of 4°. Scale markings and a vernier on the side of the rotation stage measure angular position with 1 arc min resolution. Components may be mounted to the top of the 6.26 in. diameter rotation stage via 1/4-20 tapped holes. Please refer to the Related Products for possible options. 360° Coarse Rotation - 4° Fine Rotation Disengaging the side-mounted clutch knob permits continuous 360° free rotation. Once the approximate angular orientation is obtained, a zero-backlash manual drive provides a fine adjustment of 4°, which can be locked down by the lock knob opposing the fine adjustment knob once the final alignment is achieved. Scale markings and a vernier on the side of the rotation stage measure angular position with 1 arc min resolution. Sensitivities range from 2 to 6 arc second depending on the model. Table Mounting UTR Series stages can be table mounted using the optional PBN Series Base Plate. Stages mount with the included BR Series Mounting Bridles, through the stage collar near the base. Shown in the photo is a UTR80S mounted to a M-PBN8 base plate. Alternative solution for table mounting is to use Mounting Bridle when the base plate cannot be used. Vertical Orientation Post Mounting Although they are most commonly mounted horizontally, (M-)UTR80S low profile rotation stages can be post mounted in a vertical orientation using the M4 threaded hole located on the side of the stage. Shown in the photo is a UTR80S mounted to 1 in. optical pedestal.

The UTR160 Precision Rotation Stage is ideal for ±2° fine-tuning angular orientation of any component after rotating it to an approximate angle. Cross-roller bearings are preloaded in precision-ground, tool steel races for a smooth, accurate trajectory with minimum eccentricity. Disengaging the side-mounted clutch knob permits continuous 360° free rotation. Once the approximate angular orientation is obtained, a zero-backlash manual drive provides a fine adjustment of 4°. Scale markings and a vernier on the side of the rotation stage measure angular position with 1 arc min resolution.

Components may be mounted to the top of the 6.26 in. diameter rotation stage via 1/4-20 tapped holes. Please refer to the Related Products for possible options.

360° Coarse Rotation - 4° Fine Rotation

Disengaging the side-mounted clutch knob permits continuous 360° free rotation. Once the approximate angular orientation is obtained, a zero-backlash manual drive provides a fine adjustment of 4°, which can be locked down by the lock knob opposing the fine adjustment knob once the final alignment is achieved. Scale markings and a vernier on the side of the rotation stage measure angular position with 1 arc min resolution. Sensitivities range from 2 to 6 arc second depending on the model.


Table Mounting


UTR Series stages can be table mounted using the optional PBN Series Base Plate. Stages mount with the included BR Series Mounting Bridles, through the stage collar near the base. Shown in the photo is a UTR80S mounted to a M-PBN8 base plate. Alternative solution for table mounting is to use Mounting Bridle when the base plate cannot be used.


Vertical Orientation Post Mounting


Although they are most commonly mounted horizontally, (M-)UTR80S low profile rotation stages can be post mounted in a vertical orientation using the M4 threaded hole located on the side of the stage. Shown in the photo is a UTR80S mounted to 1 in. optical pedestal.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Rotary Stages
Product Number UTR160
Product Name Manual Rotation Stage, Steel, 6.26 in, Diameter, 4° Fine, 1/4-20
Drive Type Manual/Crank Handle
Unlock Full Specs
to access all available technical data

Similar Products

Goniometric Stage, Lower, ±5°, 2.56 x 2.56 x 1.18 in., 6-32 & 1/4-20 - GON65-L - Newport MKS
Specs
Stage Type Cradle Positioning / Goniometer
Load Capacity 10.12 lbs (4.59 kg)
View Details
Manual Rotation Stage, Steel, 18 mm Aperture, 46 mm Diameter, 4° Fine, M4 - M-UTR46A - Newport MKS
Specs
Drive Type Manual/Crank Handle
Load Capacity 6.74 lbs (3.06 kg)
Platter 1.81 inch (46 mm)
View Details
Motorized Rotation Stage, Piezo, 1.0 in., Vacuum Compatible, Agilis™ - AG-PR100V6 - Newport MKS
Specs
Load Capacity 0.4496 lbs (0.2039 kg)
Rotary Velocity 2 deg/sec
View Details
Motorized Rotation Stage, 350 mm, High-Torque Full-Step Drive, Folded - RV350BPE-F - Newport MKS
Specs
Load Capacity 1461 lbs (663 kg)
Rotary Velocity 2 deg/sec
Torque Capacity 7.08E-4 In-lbs (8.16E-4 kg-cm)
View Details