The SterilGARD® e3 SG604 is a Class II Type A2 biosafety cabinet designed to protect personnel, product, and the environment through certified airflow containment. It measures 77 3/4 × 30 11/16 × 61 3/4 inches in external dimensions and weighs 771 lbs. The cabinet features a StediFLOW™ VFD motor controller, Momentum Air Curtain for enhanced containment, negative-pressure double-wall plenums with NSF-approved cable ports, and a telescoping plenum for easy certification. Usable workspace is 68 × 19 5/8 inches. It complies with NSF International Standard 49. The SG604-WDU variant incorporates waste disposal functionality, aligning with the base model's design and performance specifications.
Energy Efficient Biological Safety Cabinets Engineered for Animal Research Offer High Performance and Superior Safety
The Waste Disposal Unit is a modified version of the SterilGARD® e3 that offers routine microbiological and cage-cleaning functions while providing maximum safety and flexibility.
With the optimum balance of performance and energy efficiency, our biological safety cabinets protect personnel, product and the environment, all while increasing lab productivity and user comfort. Engineered specifically for animal research labs, each cabinet is backed by years of research, customer feedback, and subjected to rigorous safety testing prior to shipment.
The SterilGARD e3 biological safety cabinet from The Baker Company offers a revolutionary airflow management system with proven containment technology that saves energy, increases productivity and improves comfort. Each SterilGARD e3 animal research unit features:
All SterilGARD e3 animal research cabinets also feature our exclusive ReadySAFE™ mode. A unique padded armrest allows the cabinet to continue operation – and maintain A2 conditions – with the viewscreen in the close position. The SterilGARD e3 is the only cabinet in the industry that offers an idle mode that is instantly safe upon resuming standard operation. The versatile ReadySAFE mode can be used during meetings, lunch breaks and overnights to maintain safe conditions, create a quieter work environment, and save energy.
Back to Products
FlexAIR® Energy Efficiency White Paper Baker's Canopy Exhaust Connection Saves Energy and Improves Overall Safety and Performance Download Now SterilGARD® Energy Efficiency White Paper
SterilGARD e3 Brochure Download Now SterilGARD e3 Brochure 303A-403A-503A
Biological Safety Cabinets: Design & Efficiencies Learn about biosafety cabinet design, ergonomics and efficiency in this Lab Manager webinar featuring Baker's Midwest Regional Sales Manager Mike Beck. Download Now
| Baker | |
|---|---|
| Product Category | Biological Safety Cabinets |
| Product Number | SterilGARD® E3 SG604-WDU |
| Product Name | Class II Type A2 Biosafety Cabinet - Waste Disposal Unit |
| Cabinet Type | Class II Type A |
| Inflow Velocity | 75 SFPM (38.1 cm/s) |
| Recirculated Air | 70 % |
| Exhausted Air | 30 % |