Baker Class II Type A2 Biosafety Cabinet (6-foot) SterilGARD® E3 SG604

Description
The most energy efficient, comfortable and safe A2 cabinet in the industry. Energy Efficient Biological Safety Cabinets Offer High Performance and Superior Safety With the optimum balance of performance and energy efficiency, our biological safety cabinets protect personnel, product and the environment, all while increasing lab productivity and user comfort. Each cabinet is backed by years of research, customer feedback, and subjected to rigorous safety testing prior to shipment. The SterilGARD® e3 biological safety cabinet from The Baker Company offers a revolutionary airflow management system with proven containment technology that saves energy, increases productivity and improves comfort. Each SterilGARD e3 animal research unit features: Multiple energy-saving features equals up to 60% increase in energy efficiency. Safest work environment with new StediFLOW™ self-adjusting motor technology. Most comfortable working environment available with reduced noise and vibration. 30% more filter life and less impact on the environment. More energy efficient and brighter lighting system for easier viewing and reduced eyestrain. All SterilGARD e3 cabinets also feature our exclusive ReadySAFE™ mode. A unique padded armrest allows the cabinet to continue operation – and maintain A2 conditions – with the viewscreen in the close position. The SterilGARD e3 is the only cabinet in the industry that offers an idle mode that is instantly safe upon resuming standard operation. The versatile ReadySAFE mode can be used during meetings, lunch breaks and overnights to maintain safe conditions, create a quieter work environment, and save energy. Save energy and filter costs - the revolutionary airflow management system called StediFLOW™ with a self-adjusting motor technology uses less energy and extends filter life without sacrificing performance. Increase productivity with a continuously safe work environmentt – our exclusive ReadySAFE mode allows the cabinet to continuously operate while the screen is closed. An industry first, this mode allows the user to maintain safe conditions while leaving for lunch, meetings or even overnight. Work in optimum comfort – the ergonomically advanced SterilGARD e3 is the quietest cabinet on the market with the lowest heat generation and minimal vibration, which means you'll finish your day feeling as good as when you started. Experience easier cleaning – an exceptionally reliable membrane-sealed control panel, a one-piece work surface, and radiuses, cove corners allow for faster, more thorough cleaning. Reduce service and certification downtime – an innovative electronic controller with diagnostic LEDs, detachable side panels, front loading filters, and a reinforced overall panel design makes maintenance quicker and easier.
Request a Quote Datasheet
Description
The most energy efficient, comfortable and safe A2 cabinet in the industry. Energy Efficient Biological Safety Cabinets Offer High Performance and Superior Safety With the optimum balance of performance and energy efficiency, our biological safety cabinets protect personnel, product and the environment, all while increasing lab productivity and user comfort. Each cabinet is backed by years of research, customer feedback, and subjected to rigorous safety testing prior to shipment. The SterilGARD® e3 biological safety cabinet from The Baker Company offers a revolutionary airflow management system with proven containment technology that saves energy, increases productivity and improves comfort. Each SterilGARD e3 animal research unit features: Multiple energy-saving features equals up to 60% increase in energy efficiency. Safest work environment with new StediFLOW™ self-adjusting motor technology. Most comfortable working environment available with reduced noise and vibration. 30% more filter life and less impact on the environment. More energy efficient and brighter lighting system for easier viewing and reduced eyestrain. All SterilGARD e3 cabinets also feature our exclusive ReadySAFE™ mode. A unique padded armrest allows the cabinet to continue operation – and maintain A2 conditions – with the viewscreen in the close position. The SterilGARD e3 is the only cabinet in the industry that offers an idle mode that is instantly safe upon resuming standard operation. The versatile ReadySAFE mode can be used during meetings, lunch breaks and overnights to maintain safe conditions, create a quieter work environment, and save energy. Save energy and filter costs - the revolutionary airflow management system called StediFLOW™ with a self-adjusting motor technology uses less energy and extends filter life without sacrificing performance. Increase productivity with a continuously safe work environmentt – our exclusive ReadySAFE mode allows the cabinet to continuously operate while the screen is closed. An industry first, this mode allows the user to maintain safe conditions while leaving for lunch, meetings or even overnight. Work in optimum comfort – the ergonomically advanced SterilGARD e3 is the quietest cabinet on the market with the lowest heat generation and minimal vibration, which means you'll finish your day feeling as good as when you started. Experience easier cleaning – an exceptionally reliable membrane-sealed control panel, a one-piece work surface, and radiuses, cove corners allow for faster, more thorough cleaning. Reduce service and certification downtime – an innovative electronic controller with diagnostic LEDs, detachable side panels, front loading filters, and a reinforced overall panel design makes maintenance quicker and easier.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Class II Type A2 Biosafety Cabinet (6-foot) - SterilGARD® E3 SG604 - Baker
Sanford, ME, United States
Class II Type A2 Biosafety Cabinet (6-foot)
SterilGARD® E3 SG604
Class II Type A2 Biosafety Cabinet (6-foot) SterilGARD® E3 SG604
The most energy efficient, comfortable and safe A2 cabinet in the industry. Energy Efficient Biological Safety Cabinets Offer High Performance and Superior Safety With the optimum balance of performance and energy efficiency, our biological safety cabinets protect personnel, product and the environment, all while increasing lab productivity and user comfort. Each cabinet is backed by years of research, customer feedback, and subjected to rigorous safety testing prior to shipment. The SterilGARD® e3 biological safety cabinet from The Baker Company offers a revolutionary airflow management system with proven containment technology that saves energy, increases productivity and improves comfort. Each SterilGARD e3 animal research unit features: Multiple energy-saving features equals up to 60% increase in energy efficiency. Safest work environment with new StediFLOW™ self-adjusting motor technology. Most comfortable working environment available with reduced noise and vibration. 30% more filter life and less impact on the environment. More energy efficient and brighter lighting system for easier viewing and reduced eyestrain. All SterilGARD e3 cabinets also feature our exclusive ReadySAFE™ mode. A unique padded armrest allows the cabinet to continue operation – and maintain A2 conditions – with the viewscreen in the close position. The SterilGARD e3 is the only cabinet in the industry that offers an idle mode that is instantly safe upon resuming standard operation. The versatile ReadySAFE mode can be used during meetings, lunch breaks and overnights to maintain safe conditions, create a quieter work environment, and save energy. Save energy and filter costs - the revolutionary airflow management system called StediFLOW™ with a self-adjusting motor technology uses less energy and extends filter life without sacrificing performance. Increase productivity with a continuously safe work environmentt – our exclusive ReadySAFE mode allows the cabinet to continuously operate while the screen is closed. An industry first, this mode allows the user to maintain safe conditions while leaving for lunch, meetings or even overnight. Work in optimum comfort – the ergonomically advanced SterilGARD e3 is the quietest cabinet on the market with the lowest heat generation and minimal vibration, which means you'll finish your day feeling as good as when you started. Experience easier cleaning – an exceptionally reliable membrane-sealed control panel, a one-piece work surface, and radiuses, cove corners allow for faster, more thorough cleaning. Reduce service and certification downtime – an innovative electronic controller with diagnostic LEDs, detachable side panels, front loading filters, and a reinforced overall panel design makes maintenance quicker and easier.

The most energy efficient, comfortable and safe A2 cabinet in the industry.

Energy Efficient Biological Safety Cabinets Offer High Performance and Superior Safety

With the optimum balance of performance and energy efficiency, our biological safety cabinets protect personnel, product and the environment, all while increasing lab productivity and user comfort. Each cabinet is backed by years of research, customer feedback, and subjected to rigorous safety testing prior to shipment.

The SterilGARD® e3 biological safety cabinet from The Baker Company offers a revolutionary airflow management system with proven containment technology that saves energy, increases productivity and improves comfort. Each SterilGARD e3 animal research unit features:

  • Multiple energy-saving features equals up to 60% increase in energy efficiency.
  • Safest work environment with new StediFLOW™ self-adjusting motor technology.
  • Most comfortable working environment available with reduced noise and vibration.
  • 30% more filter life and less impact on the environment.
  • More energy efficient and brighter lighting system for easier viewing and reduced eyestrain.

All SterilGARD e3 cabinets also feature our exclusive ReadySAFE™ mode. A unique padded armrest allows the cabinet to continue operation – and maintain A2 conditions – with the viewscreen in the close position. The SterilGARD e3 is the only cabinet in the industry that offers an idle mode that is instantly safe upon resuming standard operation. The versatile ReadySAFE mode can be used during meetings, lunch breaks and overnights to maintain safe conditions, create a quieter work environment, and save energy.

Save energy and filter costs - the revolutionary airflow management system called StediFLOW™ with a self-adjusting motor technology uses less energy and extends filter life without sacrificing performance.

Increase productivity with a continuously safe work environmentt – our exclusive ReadySAFE mode allows the cabinet to continuously operate while the screen is closed. An industry first, this mode allows the user to maintain safe conditions while leaving for lunch, meetings or even overnight.

Work in optimum comfort – the ergonomically advanced SterilGARD e3 is the quietest cabinet on the market with the lowest heat generation and minimal vibration, which means you'll finish your day feeling as good as when you started.

Experience easier cleaning – an exceptionally reliable membrane-sealed control panel, a one-piece work surface, and radiuses, cove corners allow for faster, more thorough cleaning.

Reduce service and certification downtime – an innovative electronic controller with diagnostic LEDs, detachable side panels, front loading filters, and a reinforced overall panel design makes maintenance quicker and easier.

Supplier's Site Datasheet

Technical Specifications

  Baker
Product Category Biological Safety Cabinets
Product Number SterilGARD® E3 SG604
Product Name Class II Type A2 Biosafety Cabinet (6-foot)
Cabinet Type Class II Type A
Inflow Velocity 105 SFPM (53.34 cm/s)
Recirculated Air 70 %
Exhausted Air 30 %
Unlock Full Specs
to access all available technical data

Similar Products

Class III Biosafety Cabinet - IsoGARD® - Baker
Specs
Cabinet Type Class III
Exhausted Air 100 %
View Details
Class II Type B2 Biosafety Cabinet - BioChemGARD® E3 BCG601 - Baker
Specs
Cabinet Type Class II Type B2
Width 68.62 inch (1743 mm)
Depth 17.62 inch (448 mm)
View Details
Class II EN Microbiological Safety Cabinet - BioVanguard - Baker
Specs
Inflow Velocity 70.87 SFPM (36 cm/s)
Width 34.45 to 70.47 inch (875 to 1790 mm)
Depth 21.65 inch (550 mm)
View Details
EuroFlow Class II EN Microbiological Safety Cabinet -  - Baker
Specs
Recirculated Air 70 %
Exhausted Air 30 %
Width 48 to 72 inch (1219 to 1829 mm)
View Details