Baker Class II Type B2 Biosafety Cabinet BioChemGARD® E3 BCG601

Description
The most energy efficient, comfortable and safe B2 cabinet in the industry The BioChemGARD® e3 is a breakthrough in total-exhaust biological safety cabinets. Engineered specifically for laboratories that need containment and removal of vapors, mists and particulates, the BioChemGARD e3 has a revolutionary airflow system that increases users’ comfort and productivity while decreasing the overall operating costs. Unique Airflow Design- Operates with a reduced exhaust airflow and resistance, which minimizes noise and reduces the volume of conditioned air that is exhausted from the laboratory. Learn more in our energy-efficient white paper. Less Maintenance, Less Often – Motor/blower design provides up to a 420% reserve for a very long filter life. Plus the exclusive ExchangeSAFE™ Sealed Access Filter Exchange System - located directly under the work surface - improves access, making the process quick while reducing exposure to contaminants. Self-Adjusting Airflow – The StediFLOW™ VFD motor controller maintains precise airflow by self-adjusting for filter loading. Also controls the ReadySAFE™ low-flow operating mode that preserves containment conditions when the BSC is not in use and substantially reduces energy consumption. Optional Fume Hood Package – Meets the UL requirements for Electrical/Mechanica l Safety (UL 61010-1) and the UL requirements for Material Flammability and Effectiveness of Airflow Characteristics (UL 1805). The cabinet has been tested in accordance with ANSI/ASHRAE 110-1995. Usage should be determined by a professional industrial
Request a Quote
Description
The most energy efficient, comfortable and safe B2 cabinet in the industry The BioChemGARD® e3 is a breakthrough in total-exhaust biological safety cabinets. Engineered specifically for laboratories that need containment and removal of vapors, mists and particulates, the BioChemGARD e3 has a revolutionary airflow system that increases users’ comfort and productivity while decreasing the overall operating costs. Unique Airflow Design- Operates with a reduced exhaust airflow and resistance, which minimizes noise and reduces the volume of conditioned air that is exhausted from the laboratory. Learn more in our energy-efficient white paper. Less Maintenance, Less Often – Motor/blower design provides up to a 420% reserve for a very long filter life. Plus the exclusive ExchangeSAFE™ Sealed Access Filter Exchange System - located directly under the work surface - improves access, making the process quick while reducing exposure to contaminants. Self-Adjusting Airflow – The StediFLOW™ VFD motor controller maintains precise airflow by self-adjusting for filter loading. Also controls the ReadySAFE™ low-flow operating mode that preserves containment conditions when the BSC is not in use and substantially reduces energy consumption. Optional Fume Hood Package – Meets the UL requirements for Electrical/Mechanica l Safety (UL 61010-1) and the UL requirements for Material Flammability and Effectiveness of Airflow Characteristics (UL 1805). The cabinet has been tested in accordance with ANSI/ASHRAE 110-1995. Usage should be determined by a professional industrial
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The BioChemGARDr E3 BCG601 is a Class II Type B2 Biological Safety Cabinet designed for laboratories requiring containment and removal of vapors, mists, and particulates. It features a high-performance airflow system that maintains a minimum intake velocity of 100 FPM and incorporates a momentum air curtain for enhanced personnel and product protection. The cabinet operates with a reduced exhaust airflow, which minimizes noise and energy consumption, achieving a 70% reduction in electrical power compared to traditional B2 cabinets.

The cabinet includes the ExchangeSAFET Sealed Access Filter Exchange System, allowing for safe and efficient filter changes with minimal exposure to contaminants. It is equipped with a variable frequency drive (VFD) motor/blower system that adjusts airflow based on filter loading, ensuring consistent performance. The BCG601 model has an exhaust requirement of 993 CFM at 1.5" W.G. and operates at a sound level of no more than 50 dBa.

Constructed with durable materials, the cabinet features a stainless steel interior with smooth coved corners for easy cleaning and a slanted viewscreen for user comfort. It meets various safety standards, including UL 61010-1 and NSF/ANSI 49, and is suitable for work with low to moderate risk biological agents. The cabinet also includes options for additional plumbing connections and an optional fume hood package for increased versatility.

Datasheet Summary
Powered by GS/AI

The BioChemGARDr E3 BCG601 is a Class II Type B2 Biological Safety Cabinet designed for laboratories requiring containment and removal of vapors, mists, and particulates. It features a high-performance airflow system that maintains a minimum intake velocity of 100 FPM and incorporates a momentum air curtain for enhanced personnel and product protection. The cabinet operates with a reduced exhaust airflow, which minimizes noise and energy consumption, achieving a 70% reduction in electrical power compared to traditional B2 cabinets.

The cabinet includes the ExchangeSAFET Sealed Access Filter Exchange System, allowing for safe and efficient filter changes with minimal exposure to contaminants. It is equipped with a variable frequency drive (VFD) motor/blower system that adjusts airflow based on filter loading, ensuring consistent performance. The BCG601 model has an exhaust requirement of 993 CFM at 1.5" W.G. and operates at a sound level of no more than 50 dBa.

Constructed with durable materials, the cabinet features a stainless steel interior with smooth coved corners for easy cleaning and a slanted viewscreen for user comfort. It meets various safety standards, including UL 61010-1 and NSF/ANSI 49, and is suitable for work with low to moderate risk biological agents. The cabinet also includes options for additional plumbing connections and an optional fume hood package for increased versatility.

Suppliers

Company
Product
Description
Supplier Links
Class II Type B2 Biosafety Cabinet - BioChemGARD® E3 BCG601 - Baker
Sanford, ME, United States
Class II Type B2 Biosafety Cabinet
BioChemGARD® E3 BCG601
Class II Type B2 Biosafety Cabinet BioChemGARD® E3 BCG601
The most energy efficient, comfortable and safe B2 cabinet in the industry The BioChemGARD® e3 is a breakthrough in total-exhaust biological safety cabinets. Engineered specifically for laboratories that need containment and removal of vapors, mists and particulates, the BioChemGARD e3 has a revolutionary airflow system that increases users’ comfort and productivity while decreasing the overall operating costs. Unique Airflow Design- Operates with a reduced exhaust airflow and resistance, which minimizes noise and reduces the volume of conditioned air that is exhausted from the laboratory. Learn more in our energy-efficient white paper. Less Maintenance, Less Often – Motor/blower design provides up to a 420% reserve for a very long filter life. Plus the exclusive ExchangeSAFE™ Sealed Access Filter Exchange System - located directly under the work surface - improves access, making the process quick while reducing exposure to contaminants. Self-Adjusting Airflow – The StediFLOW™ VFD motor controller maintains precise airflow by self-adjusting for filter loading. Also controls the ReadySAFE™ low-flow operating mode that preserves containment conditions when the BSC is not in use and substantially reduces energy consumption. Optional Fume Hood Package – Meets the UL requirements for Electrical/Mechanica l Safety (UL 61010-1) and the UL requirements for Material Flammability and Effectiveness of Airflow Characteristics (UL 1805). The cabinet has been tested in accordance with ANSI/ASHRAE 110-1995. Usage should be determined by a professional industrial

The most energy efficient, comfortable and safe B2 cabinet in the industry

The BioChemGARD® e3 is a breakthrough in total-exhaust biological safety cabinets. Engineered specifically for laboratories that need containment and removal of vapors, mists and particulates, the BioChemGARD e3 has a revolutionary airflow system that increases users’ comfort and productivity while decreasing the overall operating costs.

Unique Airflow Design- Operates with a reduced exhaust airflow and resistance, which minimizes noise and reduces the volume of conditioned air that is exhausted from the laboratory. Learn more in our energy-efficient white paper.

Less Maintenance, Less Often – Motor/blower design provides up to a 420% reserve for a very long filter life. Plus the exclusive ExchangeSAFE™ Sealed Access Filter Exchange System - located directly under the work surface - improves access, making the process quick while reducing exposure to contaminants.

Self-Adjusting Airflow – The StediFLOW™ VFD motor controller maintains precise airflow by self-adjusting for filter loading. Also controls the ReadySAFE™ low-flow operating mode that preserves containment conditions when the BSC is not in use and substantially reduces energy consumption.

Optional Fume Hood Package – Meets the UL requirements for Electrical/Mechanical Safety (UL 61010-1) and the UL requirements for Material Flammability and Effectiveness of Airflow Characteristics (UL 1805). The cabinet has been tested in accordance with ANSI/ASHRAE 110-1995. Usage should be determined by a professional industrial

Supplier's Site Datasheet

Technical Specifications

  Baker
Product Category Biological Safety Cabinets
Product Number BioChemGARD® E3 BCG601
Product Name Class II Type B2 Biosafety Cabinet
Cabinet Type Class II Type B2
Unlock Full Specs
to access all available technical data

Similar Products

Class II Type A2 Biosafety Cabinet - Animal Transfer Station - SterilGARD® E3 SG604-ATS - Baker
Specs
Cabinet Type Class II Type A
Inflow Velocity 105 SFPM (53.34 cm/s)
Recirculated Air 70 %
View Details
Class II Type A2 Biosafety Cabinet (6-foot) - SterilGARD® E3 SG604 - Baker
Specs
Cabinet Type Class II Type A
Inflow Velocity 105 SFPM (53.34 cm/s)
Recirculated Air 70 %
View Details
Aseptic Containment Enclosure - AeroPROTECT 360° - Baker
Specs
Width 60 to 144 inch (1524 to 3658 mm)
View Details
Necropsy Biological Safety Cabinets - SterilGARD® - Baker
Specs
Cabinet Type Class II Type A
Inflow Velocity 75 SFPM (38.1 cm/s)
Recirculated Air 70 %
View Details