Baker Aseptic Containment Enclosure AeroPROTECT 360°

Description
AeroPROTECT 360° is a truly versatile containment enclosure for laboratory automation. Baker's exclusive technology maximizes product protection and meets or exceeds NSF International Standard 49 microbiological aerosol testing criteria for product and personnel (user) protection.AeroPROTE CT 360° features a series of four biocontainment enclosures designed specifically to house robotics systems, such as automatic liquid handlers.AeroPROTECT 360° is uniquely designed to provide the best protection from aerosols and particulates associated with the use of automatic liquid handling systems. All exhausted air is completely HEPA filtered. In addition, the interior of the enclosure is completely bathed in unidirectional, non-turbulent HEPA filtered air, offering product protection and an aseptic work environment. Microbiologically aerosol tested to Baker's rigorous standards to ensure optimal containment and protection, providing the performance you should expect from a biosafety cabinet.
Request a Quote
Description
AeroPROTECT 360° is a truly versatile containment enclosure for laboratory automation. Baker's exclusive technology maximizes product protection and meets or exceeds NSF International Standard 49 microbiological aerosol testing criteria for product and personnel (user) protection.AeroPROTE CT 360° features a series of four biocontainment enclosures designed specifically to house robotics systems, such as automatic liquid handlers.AeroPROTECT 360° is uniquely designed to provide the best protection from aerosols and particulates associated with the use of automatic liquid handling systems. All exhausted air is completely HEPA filtered. In addition, the interior of the enclosure is completely bathed in unidirectional, non-turbulent HEPA filtered air, offering product protection and an aseptic work environment. Microbiologically aerosol tested to Baker's rigorous standards to ensure optimal containment and protection, providing the performance you should expect from a biosafety cabinet.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

AeroPROTECT 360° is a containment enclosure designed for laboratory automation, specifically for housing robotic systems like automatic liquid handlers. It meets or exceeds NSF International Standard 49 for microbiological aerosol testing, ensuring both product and personnel protection. The enclosure features a HEPA filtration system that provides unidirectional, non-turbulent airflow, effectively filtering exhausted air and maintaining an aseptic environment. The design includes multiple 8-inch sliding sashes for user access, a durable polycarbonate view screen for clear visibility, and a top-hinged front for easy equipment loading. It is equipped with digital pressure gauges, an audible alarm for airflow conditions, and adjustable motor speed control to extend filter life. The enclosure is available in four widths, accommodating various laboratory setups, and includes features such as cable ports and leveling casters for mobility and installation.

Datasheet Summary
Powered by GS/AI

AeroPROTECT 360° is a containment enclosure designed for laboratory automation, specifically for housing robotic systems like automatic liquid handlers. It meets or exceeds NSF International Standard 49 for microbiological aerosol testing, ensuring both product and personnel protection. The enclosure features a HEPA filtration system that provides unidirectional, non-turbulent airflow, effectively filtering exhausted air and maintaining an aseptic environment. The design includes multiple 8-inch sliding sashes for user access, a durable polycarbonate view screen for clear visibility, and a top-hinged front for easy equipment loading. It is equipped with digital pressure gauges, an audible alarm for airflow conditions, and adjustable motor speed control to extend filter life. The enclosure is available in four widths, accommodating various laboratory setups, and includes features such as cable ports and leveling casters for mobility and installation.

Suppliers

Company
Product
Description
Supplier Links
Aseptic Containment Enclosure - AeroPROTECT 360° - Baker
Sanford, ME, United States
Aseptic Containment Enclosure
AeroPROTECT 360°
Aseptic Containment Enclosure AeroPROTECT 360°
AeroPROTECT 360° is a truly versatile containment enclosure for laboratory automation. Baker's exclusive technology maximizes product protection and meets or exceeds NSF International Standard 49 microbiological aerosol testing criteria for product and personnel (user) protection.AeroPROTE CT 360° features a series of four biocontainment enclosures designed specifically to house robotics systems, such as automatic liquid handlers.AeroPROTECT 360° is uniquely designed to provide the best protection from aerosols and particulates associated with the use of automatic liquid handling systems. All exhausted air is completely HEPA filtered. In addition, the interior of the enclosure is completely bathed in unidirectional, non-turbulent HEPA filtered air, offering product protection and an aseptic work environment. Microbiologically aerosol tested to Baker's rigorous standards to ensure optimal containment and protection, providing the performance you should expect from a biosafety cabinet.

AeroPROTECT 360° is a truly versatile containment enclosure for laboratory automation. Baker's exclusive technology maximizes product protection and meets or exceeds NSF International Standard 49 microbiological aerosol testing criteria for product and personnel (user) protection.AeroPROTECT 360° features a series of four biocontainment enclosures designed specifically to house robotics systems, such as automatic liquid handlers.AeroPROTECT 360° is uniquely designed to provide the best protection from aerosols and particulates associated with the use of automatic liquid handling systems. All exhausted air is completely HEPA filtered. In addition, the interior of the enclosure is completely bathed in unidirectional, non-turbulent HEPA filtered air, offering product protection and an aseptic work environment. Microbiologically aerosol tested to Baker's rigorous standards to ensure optimal containment and protection, providing the performance you should expect from a biosafety cabinet.

Supplier's Site Datasheet

Technical Specifications

  Baker
Product Category Biological Safety Cabinets
Product Number AeroPROTECT 360°
Product Name Aseptic Containment Enclosure
Width 60 to 144 inch (1524 to 3658 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Class II Type B2 Biosafety Cabinet - BioChemGARD® E3 BCG601 - Baker
Specs
Cabinet Type Class II Type B2
Width 68.62 inch (1743 mm)
Depth 17.62 inch (448 mm)
View Details
Class III Biosafety Cabinet - IsoGARD® - Baker
Specs
Cabinet Type Class III
Exhausted Air 100 %
View Details
Class II Type A2 Biosafety Cabinet - Necropsy Unit - SterilGARD® E3 SG504-NEC - Baker
Specs
Cabinet Type Class II Type A
Inflow Velocity 75 SFPM (38.1 cm/s)
Recirculated Air 70 %
View Details
Class II Type B2 Biosafety Cabinet - BioChemGARD® E3 BCG401 - Baker
Specs
Cabinet Type Class II Type B2
Width 44.62 inch (1133 mm)
Depth 18 inch (457 mm)
View Details