Baker Datasheets for Biological Safety Cabinets

Biological safety cabinets protect both the specimen and the user from biological contamination.
Biological Safety Cabinets: Learn more

Product Name Notes
Energy Efficient Biological Safety Cabinets Engineered for Animal Research Offer High Performance and Superior Safety With the optimum balance of performance and energy efficiency, our biological safety cabinets protect personnel,...
The most energy efficient, comfortable and safe A2 cabinet in the industry. Energy Efficient Biological Safety Cabinets Offer High Performance and Superior Safety With the optimum balance of performance and...
The most energy efficient, comfortable and safe B2 cabinet in the industry The BioChemGARD® e3 is a breakthrough in total-exhaust biological safety cabinets. Engineered specifically for laboratories that need containment...
Energy Efficient Biological Safety Cabinets Engineered for Animal Research Offer High Performance and Superior Safety The necropsy unit permits specialized laboratory animal research procedures such as dissection and surgery, cell...
Energy Efficient Biological Safety Cabinets Engineered for Animal Research Offer High Performance and Superior Safety The Waste Disposal Unit is a modified version of the SterilGARD® e3 that offers routine...
AeroPROTECT 360° is a truly versatile containment enclosure for laboratory automation. Baker's exclusive technology maximizes product protection and meets or exceeds NSF International Standard 49 microbiological aerosol testing criteria for...
Baker’s EuroFlow B, our top range of high quality Class II Biological Safety Cabinets ensures the highest level of protection for operator, product and environment, minimizing hazards inherent to working...
CleanAir EF Series, our top range of high quality Class II Biological Safety Cabinets ensures the highest level of protection for operator, product and environment, minimizing hazards inherent to working...
The Baker Company designs and builds application-specific Class III gloveboxes to the highest specification for containment and construction detail. Many Class III cabinets are custom systems. The IsoGARD was developed...
The Baker Company NCB™ e3 biological safety cabinet exceeds specifications for the NCI-1 cabinet developed by the National Cancer Institute, with unique design features proven to enhance containment while inhibiting...
The BioVanguard series consists of high-quality Class II biological safety cabinets, designed for microbiological research with, for example, bacteria, viruses and allergens. The safety cabinets offer optimum protection for product,...
The EF Nuclear Series is a range of high-quality Class II biological safety cabinets, and the EF-N unit is configured with features, such as internal lead shielding to provide protection...
The popularity of robotically assisted technologies has resulted in the continuing development of the BioPROTECT® Series of walk-in and reach-in biological safety enclosures. Through the innovative use of robotic technology...