The SterilGARD® e3 SG504 is a Class II Type A2 biosafety cabinet designed for personnel, product, and environmental protection in laboratory settings. It has exterior dimensions of 65 3/4 in w x 30 11/16 in d x 61 3/4 in h and a cabinet weight of 714 lbs. The usable workspace measures 56 in w x 19 5/8 in d. Features include StediFLOW™ VFD motor controller, Momentum Air Curtain for enhanced containment, negative-pressure double-wall plenums with NSF-approved cable ports, and a telescoping plenum for easier certification and service. The cabinet complies with NSF International Standard 49. The model supports standard working access opening heights of 8″, 10″, or 12″.
Energy Efficient Biological Safety Cabinets Engineered for Animal Research Offer High Performance and Superior Safety
The necropsy unit permits specialized laboratory animal research procedures such as dissection and surgery, cell culture, tissue harvesting and necropsy.
With the optimum balance of performance and energy efficiency, our biological safety cabinets protect personnel, product and the environment, all while increasing lab productivity and user comfort. Engineered specifically for animal research labs, each cabinet is backed by years of research, customer feedback, and subjected to rigorous safety testing prior to shipment.
The SterilGARD e3® biological safety cabinet from The Baker Company offers a revolutionary airflow management system with proven containment technology that saves energy, increases productivity and improves comfort. Each SterilGARD e3 animal research unit features:
All SterilGARD e3 animal research cabinets also feature our exclusive ReadySAFE™ mode. A unique padded armrest allows the cabinet to continue operation – and maintain A2 conditions – with the viewscreen in the close position. The SterilGARD e3 is the only cabinet in the industry that offers an idle mode that is instantly safe upon resuming standard operation. The versatile ReadySAFE mode can be used during meetings, lunch breaks and overnights to maintain safe conditions, create a quieter work environment, and save energy.
| Baker | |
|---|---|
| Product Category | Biological Safety Cabinets |
| Product Number | SterilGARD® E3 SG504-NEC |
| Product Name | Class II Type A2 Biosafety Cabinet - Necropsy Unit |
| Cabinet Type | Class II Type A |
| Inflow Velocity | 75 SFPM (38.1 cm/s) |
| Recirculated Air | 70 % |
| Exhausted Air | 30 % |