Baker Class II Type A2 Biosafety Cabinet - Animal Transfer Station SterilGARD® E3 SG504-ATS

Description
Energy Efficient Biological Safety Cabinets Engineered for Animal Research Offer High Performance and Superior Safety With the optimum balance of performance and energy efficiency, our biological safety cabinets protect personnel, product and the environment, all while increasing lab productivity and user comfort. Engineered specifically for animal research labs, each cabinet is backed by years of research, customer feedback, and subjected to rigorous safety testing prior to shipment. The SterilGARD® e3 biological safety cabinet from The Baker Company offers a revolutionary airflow management system with proven containment technology that saves energy, increases productivity and improves comfort. Each SterilGARD e3 animal research unit features: Multiple energy-saving features equals up to 60% increase in energy efficiency. Safest work environment with new StediFLOW™ self-adjusting motor technology. Most comfortable working environment available with reduced noise and vibration. 30% more filter life and less impact on the environment. More energy efficient and brighter lighting system for easier viewing and reduced eyestrain. All SterilGARD e3 animal research cabinets also feature our exclusive ReadySAFE™ mode. A unique padded armrest allows the cabinet to continue operation – and maintain A2 conditions – with the viewscreen in the close position. The SterilGARD e3 is the only cabinet in the industry that offers an idle mode that is instantly safe upon resuming standard operation. The versatile ReadySAFE mode can be used during meetings, lunch breaks and overnights to maintain safe conditions, create a quieter work environment, and save energy.
Request a Quote
Description
Energy Efficient Biological Safety Cabinets Engineered for Animal Research Offer High Performance and Superior Safety With the optimum balance of performance and energy efficiency, our biological safety cabinets protect personnel, product and the environment, all while increasing lab productivity and user comfort. Engineered specifically for animal research labs, each cabinet is backed by years of research, customer feedback, and subjected to rigorous safety testing prior to shipment. The SterilGARD® e3 biological safety cabinet from The Baker Company offers a revolutionary airflow management system with proven containment technology that saves energy, increases productivity and improves comfort. Each SterilGARD e3 animal research unit features: Multiple energy-saving features equals up to 60% increase in energy efficiency. Safest work environment with new StediFLOW™ self-adjusting motor technology. Most comfortable working environment available with reduced noise and vibration. 30% more filter life and less impact on the environment. More energy efficient and brighter lighting system for easier viewing and reduced eyestrain. All SterilGARD e3 animal research cabinets also feature our exclusive ReadySAFE™ mode. A unique padded armrest allows the cabinet to continue operation – and maintain A2 conditions – with the viewscreen in the close position. The SterilGARD e3 is the only cabinet in the industry that offers an idle mode that is instantly safe upon resuming standard operation. The versatile ReadySAFE mode can be used during meetings, lunch breaks and overnights to maintain safe conditions, create a quieter work environment, and save energy.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SterilGARD® e3 SG504 is a Class II Type A2 biosafety cabinet designed for personnel, product, and environmental protection in laboratory settings. It has exterior dimensions of 65 3/4 in wide, 30 11/16 in deep, and 61 3/4 in high, with a cabinet weight of 714 lbs. The interior usable workspace measures 56 in wide by 19 5/8 in deep. Features include StediFLOW™ VFD motor controller, Momentum Air Curtain for enhanced containment, negative-pressure double-wall plenums, and a telescoping plenum for easy certification and servicing. It complies with NSF International Standard 49. The working access opening height is 8 in standard, with optional 10 in or 12 in configurations.

Datasheet Summary
Powered by GS/AI

The SterilGARD® e3 SG504 is a Class II Type A2 biosafety cabinet designed for personnel, product, and environmental protection in laboratory settings. It has exterior dimensions of 65 3/4 in wide, 30 11/16 in deep, and 61 3/4 in high, with a cabinet weight of 714 lbs. The interior usable workspace measures 56 in wide by 19 5/8 in deep. Features include StediFLOW™ VFD motor controller, Momentum Air Curtain for enhanced containment, negative-pressure double-wall plenums, and a telescoping plenum for easy certification and servicing. It complies with NSF International Standard 49. The working access opening height is 8 in standard, with optional 10 in or 12 in configurations.

Suppliers

Company
Product
Description
Supplier Links
Class II Type A2 Biosafety Cabinet - Animal Transfer Station - SterilGARD® E3 SG504-ATS - Baker
Sanford, ME, United States
Class II Type A2 Biosafety Cabinet - Animal Transfer Station
SterilGARD® E3 SG504-ATS
Class II Type A2 Biosafety Cabinet - Animal Transfer Station SterilGARD® E3 SG504-ATS
Energy Efficient Biological Safety Cabinets Engineered for Animal Research Offer High Performance and Superior Safety With the optimum balance of performance and energy efficiency, our biological safety cabinets protect personnel, product and the environment, all while increasing lab productivity and user comfort. Engineered specifically for animal research labs, each cabinet is backed by years of research, customer feedback, and subjected to rigorous safety testing prior to shipment. The SterilGARD® e3 biological safety cabinet from The Baker Company offers a revolutionary airflow management system with proven containment technology that saves energy, increases productivity and improves comfort. Each SterilGARD e3 animal research unit features: Multiple energy-saving features equals up to 60% increase in energy efficiency. Safest work environment with new StediFLOW™ self-adjusting motor technology. Most comfortable working environment available with reduced noise and vibration. 30% more filter life and less impact on the environment. More energy efficient and brighter lighting system for easier viewing and reduced eyestrain. All SterilGARD e3 animal research cabinets also feature our exclusive ReadySAFE™ mode. A unique padded armrest allows the cabinet to continue operation – and maintain A2 conditions – with the viewscreen in the close position. The SterilGARD e3 is the only cabinet in the industry that offers an idle mode that is instantly safe upon resuming standard operation. The versatile ReadySAFE mode can be used during meetings, lunch breaks and overnights to maintain safe conditions, create a quieter work environment, and save energy.

Energy Efficient Biological Safety Cabinets Engineered for Animal Research Offer High Performance and Superior Safety

With the optimum balance of performance and energy efficiency, our biological safety cabinets protect personnel, product and the environment, all while increasing lab productivity and user comfort. Engineered specifically for animal research labs, each cabinet is backed by years of research, customer feedback, and subjected to rigorous safety testing prior to shipment.

The SterilGARD® e3 biological safety cabinet from The Baker Company offers a revolutionary airflow management system with proven containment technology that saves energy, increases productivity and improves comfort. Each SterilGARD e3 animal research unit features:

  • Multiple energy-saving features equals up to 60% increase in energy efficiency.
  • Safest work environment with new StediFLOW™ self-adjusting motor technology.
  • Most comfortable working environment available with reduced noise and vibration.
  • 30% more filter life and less impact on the environment.
  • More energy efficient and brighter lighting system for easier viewing and reduced eyestrain.

All SterilGARD e3 animal research cabinets also feature our exclusive ReadySAFE™ mode. A unique padded armrest allows the cabinet to continue operation – and maintain A2 conditions – with the viewscreen in the close position. The SterilGARD e3 is the only cabinet in the industry that offers an idle mode that is instantly safe upon resuming standard operation. The versatile ReadySAFE mode can be used during meetings, lunch breaks and overnights to maintain safe conditions, create a quieter work environment, and save energy.

Supplier's Site Datasheet

Technical Specifications

  Baker
Product Category Biological Safety Cabinets
Product Number SterilGARD® E3 SG504-ATS
Product Name Class II Type A2 Biosafety Cabinet - Animal Transfer Station
Cabinet Type Class II Type A
Unlock Full Specs
to access all available technical data

Similar Products

EuroFlow Nuclear Series Class II Microbiological Safety Cabinet -  - Baker
Specs
Width 46.85 to 70.87 inch (1190 to 1800 mm)
Depth 24.17 inch (614 mm)
Height 28.54 inch (725 mm)
View Details
Class II Type A2 Biosafety Cabinet - Necropsy Unit - SterilGARD® E3 SG504-NEC - Baker
Specs
Cabinet Type Class II Type A
Inflow Velocity 75 SFPM (38.1 cm/s)
Recirculated Air 70 %
View Details
Class II Type A2 Biosafety Cabinet - Necropsy Unit - SterilGARD® E3 SG604-NEC - Baker
Specs
Cabinet Type Class II Type A
Inflow Velocity 75 SFPM (38.1 cm/s)
Recirculated Air 70 %
View Details
Class III Biosafety Cabinet - IsoGARD® - Baker
Specs
Cabinet Type Class III
Exhausted Air 100 %
View Details