Baker Class II Type B2 Biosafety Cabinet BioChemGARD® E3 BCG401

Description
The most energy efficient, comfortable and safe B2 cabinet in the industry The BioChemGARD® e3 is a breakthrough in total-exhaust biological safety cabinets. Engineered specifically for laboratories that need containment and removal of vapors, mists and particulates, the BioChemGARD e3 has a revolutionary airflow system that increases users’ comfort and productivity while decreasing the overall operating costs. Unique Airflow Design- Operates with a reduced exhaust airflow and resistance, which minimizes noise and reduces the volume of conditioned air that is exhausted from the laboratory. Learn more in our energy-efficient white paper. Less Maintenance, Less Often – Motor/blower design provides up to a 420% reserve for a very long filter life. Plus the exclusive ExchangeSAFE™ Sealed Access Filter Exchange System - located directly under the work surface - improves access, making the process quick while reducing exposure to contaminants. Self-Adjusting Airflow – The StediFLOW™ VFD motor controller maintains precise airflow by self-adjusting for filter loading. Also controls the ReadySAFE™ low-flow operating mode that preserves containment conditions when the BSC is not in use and substantially reduces energy consumption. Optional Fume Hood Package – Meets the UL requirements for Electrical/Mechanica l Safety (UL 61010-1) and the UL requirements for Material Flammability and Effectiveness of Airflow Characteristics (UL 1805). The cabinet has been tested in accordance with ANSI/ASHRAE 110-1995. Usage should be determined by a professional industrial
Request a Quote Datasheet
Description
The most energy efficient, comfortable and safe B2 cabinet in the industry The BioChemGARD® e3 is a breakthrough in total-exhaust biological safety cabinets. Engineered specifically for laboratories that need containment and removal of vapors, mists and particulates, the BioChemGARD e3 has a revolutionary airflow system that increases users’ comfort and productivity while decreasing the overall operating costs. Unique Airflow Design- Operates with a reduced exhaust airflow and resistance, which minimizes noise and reduces the volume of conditioned air that is exhausted from the laboratory. Learn more in our energy-efficient white paper. Less Maintenance, Less Often – Motor/blower design provides up to a 420% reserve for a very long filter life. Plus the exclusive ExchangeSAFE™ Sealed Access Filter Exchange System - located directly under the work surface - improves access, making the process quick while reducing exposure to contaminants. Self-Adjusting Airflow – The StediFLOW™ VFD motor controller maintains precise airflow by self-adjusting for filter loading. Also controls the ReadySAFE™ low-flow operating mode that preserves containment conditions when the BSC is not in use and substantially reduces energy consumption. Optional Fume Hood Package – Meets the UL requirements for Electrical/Mechanica l Safety (UL 61010-1) and the UL requirements for Material Flammability and Effectiveness of Airflow Characteristics (UL 1805). The cabinet has been tested in accordance with ANSI/ASHRAE 110-1995. Usage should be determined by a professional industrial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Class II Type B2 Biosafety Cabinet - BioChemGARD® E3 BCG401 - Baker
Sanford, ME, United States
Class II Type B2 Biosafety Cabinet
BioChemGARD® E3 BCG401
Class II Type B2 Biosafety Cabinet BioChemGARD® E3 BCG401
The most energy efficient, comfortable and safe B2 cabinet in the industry The BioChemGARD® e3 is a breakthrough in total-exhaust biological safety cabinets. Engineered specifically for laboratories that need containment and removal of vapors, mists and particulates, the BioChemGARD e3 has a revolutionary airflow system that increases users’ comfort and productivity while decreasing the overall operating costs. Unique Airflow Design- Operates with a reduced exhaust airflow and resistance, which minimizes noise and reduces the volume of conditioned air that is exhausted from the laboratory. Learn more in our energy-efficient white paper. Less Maintenance, Less Often – Motor/blower design provides up to a 420% reserve for a very long filter life. Plus the exclusive ExchangeSAFE™ Sealed Access Filter Exchange System - located directly under the work surface - improves access, making the process quick while reducing exposure to contaminants. Self-Adjusting Airflow – The StediFLOW™ VFD motor controller maintains precise airflow by self-adjusting for filter loading. Also controls the ReadySAFE™ low-flow operating mode that preserves containment conditions when the BSC is not in use and substantially reduces energy consumption. Optional Fume Hood Package – Meets the UL requirements for Electrical/Mechanica l Safety (UL 61010-1) and the UL requirements for Material Flammability and Effectiveness of Airflow Characteristics (UL 1805). The cabinet has been tested in accordance with ANSI/ASHRAE 110-1995. Usage should be determined by a professional industrial

The most energy efficient, comfortable and safe B2 cabinet in the industry

The BioChemGARD® e3 is a breakthrough in total-exhaust biological safety cabinets. Engineered specifically for laboratories that need containment and removal of vapors, mists and particulates, the BioChemGARD e3 has a revolutionary airflow system that increases users’ comfort and productivity while decreasing the overall operating costs.

Unique Airflow Design- Operates with a reduced exhaust airflow and resistance, which minimizes noise and reduces the volume of conditioned air that is exhausted from the laboratory. Learn more in our energy-efficient white paper.

Less Maintenance, Less Often – Motor/blower design provides up to a 420% reserve for a very long filter life. Plus the exclusive ExchangeSAFE™ Sealed Access Filter Exchange System - located directly under the work surface - improves access, making the process quick while reducing exposure to contaminants.

Self-Adjusting Airflow – The StediFLOW™ VFD motor controller maintains precise airflow by self-adjusting for filter loading. Also controls the ReadySAFE™ low-flow operating mode that preserves containment conditions when the BSC is not in use and substantially reduces energy consumption.

Optional Fume Hood Package – Meets the UL requirements for Electrical/Mechanical Safety (UL 61010-1) and the UL requirements for Material Flammability and Effectiveness of Airflow Characteristics (UL 1805). The cabinet has been tested in accordance with ANSI/ASHRAE 110-1995. Usage should be determined by a professional industrial

Supplier's Site Datasheet

Technical Specifications

  Baker
Product Category Biological Safety Cabinets
Product Number BioChemGARD® E3 BCG401
Product Name Class II Type B2 Biosafety Cabinet
Cabinet Type Class II Type B2
Unlock Full Specs
to access all available technical data

Similar Products

Class II Type A2 Biosafety Cabinet - Animal Transfer Station - SterilGARD® E3 SG604-ATS - Baker
Specs
Cabinet Type Class II Type A
Inflow Velocity 105 SFPM (53.34 cm/s)
Recirculated Air 70 %
View Details
Class III Biosafety Cabinet - IsoGARD® - Baker
Specs
Cabinet Type Class III
Exhausted Air 100 %
View Details
EuroFlow Nuclear Series Class II Microbiological Safety Cabinet -  - Baker
Specs
Width 46.85 to 70.87 inch (1190 to 1800 mm)
Depth 24.17 inch (614 mm)
Height 28.54 inch (725 mm)
View Details