Baker Necropsy Biological Safety Cabinets SterilGARD®

Description
Energy Efficient Biological Safety Cabinets Engineered for Animal Research Offer High Performance and Superior Safety The necropsy unit permits specialized laboratory animal research procedures such as dissection and surgery, cell culture, tissue harvesting and necropsy. Class II Biosafety Cabinet Adjustable mobile lift Includes sink with faucet With the optimum balance of performance and energy efficiency, our biological safety cabinets protect personnel, product and the environment, all while increasing lab productivity and user comfort. Engineered specifically for animal research labs, each cabinet is backed by years of research, customer feedback, and subjected to rigorous safety testing prior to shipment. The SterilGARD e3® biological safety cabinet from The Baker Company offers a revolutionary airflow management system with proven containment technology that saves energy, increases productivity and improves comfort. Each SterilGARD e3 animal research unit features: Multiple energy-saving features equals up to 60% increase in energy efficiency. Safest work environment with new StediFLOW™ self-adjusting motor technology. Most comfortable working environment available with reduced noise and vibration. 30% more filter life and less impact on the environment. More energy efficient and brighter lighting system for easier viewing and reduced eyestrain. All SterilGARD e3 animal research cabinets also feature our exclusive ReadySAFE™ mode. A unique padded armrest allows the cabinet to continue operation – and maintain A2 conditions – with the viewscreen in the close position. The SterilGARD e3 is the only cabinet in the industry that offers an idle mode that is instantly safe upon resuming standard operation. The versatile ReadySAFE mode can be used during meetings, lunch breaks and overnights to maintain safe conditions, create a quieter work environment, and save energy.
Request a Quote
Description
Energy Efficient Biological Safety Cabinets Engineered for Animal Research Offer High Performance and Superior Safety The necropsy unit permits specialized laboratory animal research procedures such as dissection and surgery, cell culture, tissue harvesting and necropsy. Class II Biosafety Cabinet Adjustable mobile lift Includes sink with faucet With the optimum balance of performance and energy efficiency, our biological safety cabinets protect personnel, product and the environment, all while increasing lab productivity and user comfort. Engineered specifically for animal research labs, each cabinet is backed by years of research, customer feedback, and subjected to rigorous safety testing prior to shipment. The SterilGARD e3® biological safety cabinet from The Baker Company offers a revolutionary airflow management system with proven containment technology that saves energy, increases productivity and improves comfort. Each SterilGARD e3 animal research unit features: Multiple energy-saving features equals up to 60% increase in energy efficiency. Safest work environment with new StediFLOW™ self-adjusting motor technology. Most comfortable working environment available with reduced noise and vibration. 30% more filter life and less impact on the environment. More energy efficient and brighter lighting system for easier viewing and reduced eyestrain. All SterilGARD e3 animal research cabinets also feature our exclusive ReadySAFE™ mode. A unique padded armrest allows the cabinet to continue operation – and maintain A2 conditions – with the viewscreen in the close position. The SterilGARD e3 is the only cabinet in the industry that offers an idle mode that is instantly safe upon resuming standard operation. The versatile ReadySAFE mode can be used during meetings, lunch breaks and overnights to maintain safe conditions, create a quieter work environment, and save energy.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SterilGARD® e3 Waste Disposal Unit is a Class II biological safety cabinet designed specifically for animal research applications. It features an adjustable mobile lift and is equipped with HEPA supply and exhaust filters that achieve a minimum efficiency of 99.99% in capturing 0.3 micrometer particulates. The unit operates on 115V AC power and has a maximum lift capacity of 1,000 lbs. This cabinet incorporates Baker's exclusive ReadySAFE,Ñ¢ mode, which reduces energy consumption by 50,Äì75% when the sash is closed, while maintaining safe working conditions. The design includes high-velocity return air slots and a unique airflow system that enhances containment and cleanliness. The cabinet's construction features a double-wall design that captures contaminated air under negative pressure, ensuring maximum protection for personnel and the environment. The SterilGARD® e3 Waste Disposal Unit is available in two sizes: 4 feet and 6 feet, with specific dimensions for both exterior and interior spaces. It is designed for easy maintenance and has a long filter life, contributing to lower operational costs over time. This unit is suitable for laboratories requiring a reliable and efficient waste disposal solution while ensuring safety and compliance with industry standards.

Datasheet Summary
Powered by GS/AI

The SterilGARD® e3 Waste Disposal Unit is a Class II biological safety cabinet designed specifically for animal research applications. It features an adjustable mobile lift and is equipped with HEPA supply and exhaust filters that achieve a minimum efficiency of 99.99% in capturing 0.3 micrometer particulates. The unit operates on 115V AC power and has a maximum lift capacity of 1,000 lbs. This cabinet incorporates Baker's exclusive ReadySAFE,Ñ¢ mode, which reduces energy consumption by 50,Äì75% when the sash is closed, while maintaining safe working conditions. The design includes high-velocity return air slots and a unique airflow system that enhances containment and cleanliness. The cabinet's construction features a double-wall design that captures contaminated air under negative pressure, ensuring maximum protection for personnel and the environment. The SterilGARD® e3 Waste Disposal Unit is available in two sizes: 4 feet and 6 feet, with specific dimensions for both exterior and interior spaces. It is designed for easy maintenance and has a long filter life, contributing to lower operational costs over time. This unit is suitable for laboratories requiring a reliable and efficient waste disposal solution while ensuring safety and compliance with industry standards.

Suppliers

Company
Product
Description
Supplier Links
Necropsy Biological Safety Cabinets - SterilGARD® - Baker
Sanford, ME, United States
Necropsy Biological Safety Cabinets
SterilGARD®
Necropsy Biological Safety Cabinets SterilGARD®
Energy Efficient Biological Safety Cabinets Engineered for Animal Research Offer High Performance and Superior Safety The necropsy unit permits specialized laboratory animal research procedures such as dissection and surgery, cell culture, tissue harvesting and necropsy. Class II Biosafety Cabinet Adjustable mobile lift Includes sink with faucet With the optimum balance of performance and energy efficiency, our biological safety cabinets protect personnel, product and the environment, all while increasing lab productivity and user comfort. Engineered specifically for animal research labs, each cabinet is backed by years of research, customer feedback, and subjected to rigorous safety testing prior to shipment. The SterilGARD e3® biological safety cabinet from The Baker Company offers a revolutionary airflow management system with proven containment technology that saves energy, increases productivity and improves comfort. Each SterilGARD e3 animal research unit features: Multiple energy-saving features equals up to 60% increase in energy efficiency. Safest work environment with new StediFLOW™ self-adjusting motor technology. Most comfortable working environment available with reduced noise and vibration. 30% more filter life and less impact on the environment. More energy efficient and brighter lighting system for easier viewing and reduced eyestrain. All SterilGARD e3 animal research cabinets also feature our exclusive ReadySAFE™ mode. A unique padded armrest allows the cabinet to continue operation – and maintain A2 conditions – with the viewscreen in the close position. The SterilGARD e3 is the only cabinet in the industry that offers an idle mode that is instantly safe upon resuming standard operation. The versatile ReadySAFE mode can be used during meetings, lunch breaks and overnights to maintain safe conditions, create a quieter work environment, and save energy.

Energy Efficient Biological Safety Cabinets Engineered for Animal Research Offer High Performance and Superior Safety

The necropsy unit permits specialized laboratory animal research procedures such as dissection and surgery, cell culture, tissue harvesting and necropsy.

  • Class II Biosafety Cabinet
  • Adjustable mobile lift
  • Includes sink with faucet

With the optimum balance of performance and energy efficiency, our biological safety cabinets protect personnel, product and the environment, all while increasing lab productivity and user comfort. Engineered specifically for animal research labs, each cabinet is backed by years of research, customer feedback, and subjected to rigorous safety testing prior to shipment.

The SterilGARD e3® biological safety cabinet from The Baker Company offers a revolutionary airflow management system with proven containment technology that saves energy, increases productivity and improves comfort. Each SterilGARD e3 animal research unit features:

  • Multiple energy-saving features equals up to 60% increase in energy efficiency.
  • Safest work environment with new StediFLOW™ self-adjusting motor technology.
  • Most comfortable working environment available with reduced noise and vibration.
  • 30% more filter life and less impact on the environment.
  • More energy efficient and brighter lighting system for easier viewing and reduced eyestrain.

All SterilGARD e3 animal research cabinets also feature our exclusive ReadySAFE™ mode. A unique padded armrest allows the cabinet to continue operation – and maintain A2 conditions – with the viewscreen in the close position. The SterilGARD e3 is the only cabinet in the industry that offers an idle mode that is instantly safe upon resuming standard operation. The versatile ReadySAFE mode can be used during meetings, lunch breaks and overnights to maintain safe conditions, create a quieter work environment, and save energy.

Supplier's Site Datasheet
Biological Safety Waste Disposal Unit - SterilGARD® - Baker
Sanford, ME, United States
Biological Safety Waste Disposal Unit
SterilGARD®
Biological Safety Waste Disposal Unit SterilGARD®
Energy Efficient Biological Safety Cabinets Engineered for Animal Research Offer High Performance and Superior Safety The Waste Disposal Unit is a modified version of the SterilGARD® e3 that offers routine microbiological and cage-cleaning functions while providing maximum safety and flexibility. SterilGARD e3 Waste Disposal Unit Class II Biosafety Cabinet Adjustable mobile lift With the optimum balance of performance and energy efficiency, our biological safety cabinets protect personnel, product and the environment, all while increasing lab productivity and user comfort. Engineered specifically for animal research labs, each cabinet is backed by years of research, customer feedback, and subjected to rigorous safety testing prior to shipment. The SterilGARD e3 biological safety cabinet from The Baker Company offers a revolutionary airflow management system with proven containment technology that saves energy, increases productivity and improves comfort. Each SterilGARD e3 animal research unit features: Multiple energy-saving features equals up to 60% increase in energy efficiency. Safest work environment with new StediFLOW™ self-adjusting motor technology. Most comfortable working environment available with reduced noise and vibration. 30% more filter life and less impact on the environment. More energy efficient and brighter lighting system for easier viewing and reduced eyestrain. All SterilGARD e3 animal research cabinets also feature our exclusive ReadySAFE™ mode. A unique padded armrest allows the cabinet to continue operation – and maintain A2 conditions – with the viewscreen in the close position. The SterilGARD e3 is the only cabinet in the industry that offers an idle mode that is instantly safe upon resuming standard operation. The versatile ReadySAFE mode can be used during meetings, lunch breaks and overnights to maintain safe conditions, create a quieter work environment, and save energy. Back to Products White Papers FlexAIR® Energy Efficiency White Paper Baker's Canopy Exhaust Connection Saves Energy and Improves Overall Safety and Performance Download Now SterilGARD® Energy Efficiency White Paper Product Information SterilGARD e3 Brochure Download Now SterilGARD e3 Brochure 303A-403A-503A Posters & Presentations Biological Safety Cabinets: Design & Efficiencies Learn about biosafety cabinet design, ergonomics and efficiency in this Lab Manager webinar featuring Baker's Midwest Regional Sales Manager Mike Beck. Download Now

Energy Efficient Biological Safety Cabinets Engineered for Animal Research Offer High Performance and Superior Safety

The Waste Disposal Unit is a modified version of the SterilGARD® e3 that offers routine microbiological and cage-cleaning functions while providing maximum safety and flexibility.

  • SterilGARD e3 Waste Disposal Unit
  • Class II Biosafety Cabinet
  • Adjustable mobile lift

With the optimum balance of performance and energy efficiency, our biological safety cabinets protect personnel, product and the environment, all while increasing lab productivity and user comfort. Engineered specifically for animal research labs, each cabinet is backed by years of research, customer feedback, and subjected to rigorous safety testing prior to shipment.

The SterilGARD e3 biological safety cabinet from The Baker Company offers a revolutionary airflow management system with proven containment technology that saves energy, increases productivity and improves comfort. Each SterilGARD e3 animal research unit features:

  • Multiple energy-saving features equals up to 60% increase in energy efficiency.
  • Safest work environment with new StediFLOW™ self-adjusting motor technology.
  • Most comfortable working environment available with reduced noise and vibration.
  • 30% more filter life and less impact on the environment.
  • More energy efficient and brighter lighting system for easier viewing and reduced eyestrain.

All SterilGARD e3 animal research cabinets also feature our exclusive ReadySAFE™ mode. A unique padded armrest allows the cabinet to continue operation – and maintain A2 conditions – with the viewscreen in the close position. The SterilGARD e3 is the only cabinet in the industry that offers an idle mode that is instantly safe upon resuming standard operation. The versatile ReadySAFE mode can be used during meetings, lunch breaks and overnights to maintain safe conditions, create a quieter work environment, and save energy.

Back to Products

White Papers

FlexAIR® Energy Efficiency White Paper Baker's Canopy Exhaust Connection Saves Energy and Improves Overall Safety and Performance Download Now SterilGARD® Energy Efficiency White Paper

Product Information

SterilGARD e3 Brochure Download Now SterilGARD e3 Brochure 303A-403A-503A

Posters & Presentations

Biological Safety Cabinets: Design & Efficiencies Learn about biosafety cabinet design, ergonomics and efficiency in this Lab Manager webinar featuring Baker's Midwest Regional Sales Manager Mike Beck. Download Now

Supplier's Site Datasheet
Biological Safety Animal Transfer Station - SterilGARD® - Baker
Sanford, ME, United States
Biological Safety Animal Transfer Station
SterilGARD®
Biological Safety Animal Transfer Station SterilGARD®
Energy Efficient Biological Safety Cabinets Engineered for Animal Research Offer High Performance and Superior Safety With the optimum balance of performance and energy efficiency, our biological safety cabinets protect personnel, product and the environment, all while increasing lab productivity and user comfort. Engineered specifically for animal research labs, each cabinet is backed by years of research, customer feedback, and subjected to rigorous safety testing prior to shipment. The SterilGARD® e3 biological safety cabinet from The Baker Company offers a revolutionary airflow management system with proven containment technology that saves energy, increases productivity and improves comfort. Each SterilGARD e3 animal research unit features: Multiple energy-saving features equals up to 60% increase in energy efficiency. Safest work environment with new StediFLOW™ self-adjusting motor technology. Most comfortable working environment available with reduced noise and vibration. 30% more filter life and less impact on the environment. More energy efficient and brighter lighting system for easier viewing and reduced eyestrain. All SterilGARD e3 animal research cabinets also feature our exclusive ReadySAFE™ mode. A unique padded armrest allows the cabinet to continue operation – and maintain A2 conditions – with the viewscreen in the close position. The SterilGARD e3 is the only cabinet in the industry that offers an idle mode that is instantly safe upon resuming standard operation. The versatile ReadySAFE mode can be used during meetings, lunch breaks and overnights to maintain safe conditions, create a quieter work environment, and save energy.

Energy Efficient Biological Safety Cabinets Engineered for Animal Research Offer High Performance and Superior Safety

With the optimum balance of performance and energy efficiency, our biological safety cabinets protect personnel, product and the environment, all while increasing lab productivity and user comfort. Engineered specifically for animal research labs, each cabinet is backed by years of research, customer feedback, and subjected to rigorous safety testing prior to shipment.

The SterilGARD® e3 biological safety cabinet from The Baker Company offers a revolutionary airflow management system with proven containment technology that saves energy, increases productivity and improves comfort. Each SterilGARD e3 animal research unit features:

  • Multiple energy-saving features equals up to 60% increase in energy efficiency.
  • Safest work environment with new StediFLOW™ self-adjusting motor technology.
  • Most comfortable working environment available with reduced noise and vibration.
  • 30% more filter life and less impact on the environment.
  • More energy efficient and brighter lighting system for easier viewing and reduced eyestrain.

All SterilGARD e3 animal research cabinets also feature our exclusive ReadySAFE™ mode. A unique padded armrest allows the cabinet to continue operation – and maintain A2 conditions – with the viewscreen in the close position. The SterilGARD e3 is the only cabinet in the industry that offers an idle mode that is instantly safe upon resuming standard operation. The versatile ReadySAFE mode can be used during meetings, lunch breaks and overnights to maintain safe conditions, create a quieter work environment, and save energy.

Supplier's Site Datasheet

Technical Specifications

  Baker Baker
Product Category Biological Safety Cabinets Biological Safety Cabinets
Product Number SterilGARD® SterilGARD®
Product Name Necropsy Biological Safety Cabinets Biological Safety Animal Transfer Station
Cabinet Type Class II Type A Class II Type A
Inflow Velocity 75 SFPM (38.1 cm/s) 105 SFPM (53.34 cm/s)
Recirculated Air 70 % 70 %
Exhausted Air 30 % 30 %
Unlock Full Specs
to access all available technical data

Similar Products

EuroFlow Class II EN Microbiological Safety Cabinet -  - Baker
Specs
Recirculated Air 70 %
Exhausted Air 30 %
Width 48 to 72 inch (1219 to 1829 mm)
View Details
Class II Type A2 Biosafety Cabinet - Waste Disposal Unit - SterilGARD® E3 SG604-WDU - Baker
Specs
Cabinet Type Class II Type A
Inflow Velocity 75 SFPM (38.1 cm/s)
Recirculated Air 70 %
View Details
Class II EN Microbiological Safety Cabinet - BioVanguard - Baker
Specs
Inflow Velocity 70.87 SFPM (36 cm/s)
Width 34.45 to 70.47 inch (875 to 1790 mm)
Depth 21.65 inch (550 mm)
View Details
Class II Type A2 Biosafety Cabinet (6-foot) - SterilGARD® E3 SG604 - Baker
Specs
Cabinet Type Class II Type A
Inflow Velocity 105 SFPM (53.34 cm/s)
Recirculated Air 70 %
View Details