Badger Meter IFC15 Flow Processor

Description
The Cox flow processors models IFC15, IFC15BBA and IFC15L track all variables to compensate for viscous and inertial effects due to fluid temperature and pressure variations. Our enhanced Digital Signal Processing (DSP) technology allows exceptional signal characterization and fast response to output dynamic data in engineering units. These flow processors provide significant improvements in flow meter accuracy under extreme temperature conditions. Provides Total Compensation. Enhances Flow Meter Accuracy. Features a configurable interface software that allows fluid selection configuration of outputs and data logging. Also improves flow measurement accuracy and range and has a dynamic response with fully compensated output. Conformance to SAE ARP 4990 calculations Blade averaging to enhance low flow resolution Integral temperature and pressure amplifier One device for multiple outputs (freq, analog, RS485) Roshko and Strouhal correlation, using 16-bit resolution
Description
The Cox flow processors models IFC15, IFC15BBA and IFC15L track all variables to compensate for viscous and inertial effects due to fluid temperature and pressure variations. Our enhanced Digital Signal Processing (DSP) technology allows exceptional signal characterization and fast response to output dynamic data in engineering units. These flow processors provide significant improvements in flow meter accuracy under extreme temperature conditions. Provides Total Compensation. Enhances Flow Meter Accuracy. Features a configurable interface software that allows fluid selection configuration of outputs and data logging. Also improves flow measurement accuracy and range and has a dynamic response with fully compensated output. Conformance to SAE ARP 4990 calculations Blade averaging to enhance low flow resolution Integral temperature and pressure amplifier One device for multiple outputs (freq, analog, RS485) Roshko and Strouhal correlation, using 16-bit resolution

Suppliers

Company
Product
Description
Supplier Links
IFC15 Flow Processor -  - Badger Meter
Milwaukee, WI, United States
IFC15 Flow Processor
IFC15 Flow Processor
The Cox flow processors models IFC15, IFC15BBA and IFC15L track all variables to compensate for viscous and inertial effects due to fluid temperature and pressure variations. Our enhanced Digital Signal Processing (DSP) technology allows exceptional signal characterization and fast response to output dynamic data in engineering units. These flow processors provide significant improvements in flow meter accuracy under extreme temperature conditions. Provides Total Compensation. Enhances Flow Meter Accuracy. Features a configurable interface software that allows fluid selection configuration of outputs and data logging. Also improves flow measurement accuracy and range and has a dynamic response with fully compensated output. Conformance to SAE ARP 4990 calculations Blade averaging to enhance low flow resolution Integral temperature and pressure amplifier One device for multiple outputs (freq, analog, RS485) Roshko and Strouhal correlation, using 16-bit resolution

The Cox flow processors models IFC15, IFC15BBA and IFC15L track all variables to compensate for viscous and inertial effects due to fluid temperature and pressure variations. Our enhanced Digital Signal Processing (DSP) technology allows exceptional signal characterization and fast response to output dynamic data in engineering units. These flow processors provide significant improvements in flow meter accuracy under extreme temperature conditions.

Provides Total Compensation. Enhances Flow Meter Accuracy.


Features a configurable interface software that allows fluid selection configuration of outputs and data logging. Also improves flow measurement accuracy and range and has a dynamic response with fully compensated output.

  • Conformance to SAE ARP 4990 calculations
  • Blade averaging to enhance low flow resolution
  • Integral temperature and pressure amplifier
  • One device for multiple outputs (freq, analog, RS485)
  • Roshko and Strouhal correlation, using 16-bit resolution
Supplier's Site

Technical Specifications

  Badger Meter
Product Category Flow Computers, Totalizers, and Indicators
Product Name IFC15 Flow Processor
Media Type Liquid
Unlock Full Specs
to access all available technical data

Similar Products

Xseries flow computing - XFCG5(extendable flow computer) - ABB Measurement & Analytics
Specs
Media Type Gas/Steam
Mounting Configuration Panel
Features Programmable
View Details
RS Components, Ltd.
View Details
FC-5000 Flow Computer -  - Badger Meter
Specs
Media Type Liquid
View Details