Badger Meter EC80 Flow Processor

Description
The Cox EC80 Flow Processor is a programmable electronic processor, providing total compensation to enhance flow meter accuracy, while extending the linear flow range. Packaging is provided for remote, direct or embedded mounting to support most installation or application requirements. Provides Total Compensation. Enhances Flow Meter Accuracy. The compact design includes both single and dual frequency inputs from 4 or 10 ohm pickups, as well an RTD input and an additional analog input for other temperature inputs. The EC80 processor tracks all variables to compensate for viscous and inertial effects, using proven Strouhal-Roshko algorithms. Enhanced DSP technology allows for exceptional signal characterization using a 32-bit floating point processor at 150 MHz, capable of producing a 100 microsecond speed of response. Enhanced low-flow resolution and output smoothing Dynamic response to changing conditions with fully compensated output Easily interfaces to data acquisition or control system No need for additional amplifiers or signal conditioners, yielding cost savings User assigned output variables allows for greater ease of system integration
Description
The Cox EC80 Flow Processor is a programmable electronic processor, providing total compensation to enhance flow meter accuracy, while extending the linear flow range. Packaging is provided for remote, direct or embedded mounting to support most installation or application requirements. Provides Total Compensation. Enhances Flow Meter Accuracy. The compact design includes both single and dual frequency inputs from 4 or 10 ohm pickups, as well an RTD input and an additional analog input for other temperature inputs. The EC80 processor tracks all variables to compensate for viscous and inertial effects, using proven Strouhal-Roshko algorithms. Enhanced DSP technology allows for exceptional signal characterization using a 32-bit floating point processor at 150 MHz, capable of producing a 100 microsecond speed of response. Enhanced low-flow resolution and output smoothing Dynamic response to changing conditions with fully compensated output Easily interfaces to data acquisition or control system No need for additional amplifiers or signal conditioners, yielding cost savings User assigned output variables allows for greater ease of system integration

Suppliers

Company
Product
Description
Supplier Links
EC80 Flow Processor -  - Badger Meter
Milwaukee, WI, United States
EC80 Flow Processor
EC80 Flow Processor
The Cox EC80 Flow Processor is a programmable electronic processor, providing total compensation to enhance flow meter accuracy, while extending the linear flow range. Packaging is provided for remote, direct or embedded mounting to support most installation or application requirements. Provides Total Compensation. Enhances Flow Meter Accuracy. The compact design includes both single and dual frequency inputs from 4 or 10 ohm pickups, as well an RTD input and an additional analog input for other temperature inputs. The EC80 processor tracks all variables to compensate for viscous and inertial effects, using proven Strouhal-Roshko algorithms. Enhanced DSP technology allows for exceptional signal characterization using a 32-bit floating point processor at 150 MHz, capable of producing a 100 microsecond speed of response. Enhanced low-flow resolution and output smoothing Dynamic response to changing conditions with fully compensated output Easily interfaces to data acquisition or control system No need for additional amplifiers or signal conditioners, yielding cost savings User assigned output variables allows for greater ease of system integration

The Cox EC80 Flow Processor is a programmable electronic processor, providing total compensation to enhance flow meter accuracy, while extending the linear flow range. Packaging is provided for remote, direct or embedded mounting to support most installation or application requirements.

Provides Total Compensation. Enhances Flow Meter Accuracy.


The compact design includes both single and dual frequency inputs from 4 or 10 ohm pickups, as well an RTD input and an additional analog input for other temperature inputs. The EC80 processor tracks all variables to compensate for viscous and inertial effects, using proven Strouhal-Roshko algorithms. Enhanced DSP technology allows for exceptional signal characterization using a 32-bit floating point processor at 150 MHz, capable of producing a 100 microsecond speed of response.

  • Enhanced low-flow resolution and output smoothing
  • Dynamic response to changing conditions with fully compensated output
  • Easily interfaces to data acquisition or control system
  • No need for additional amplifiers or signal conditioners, yielding cost savings
  • User assigned output variables allows for greater ease of system integration
Supplier's Site

Technical Specifications

  Badger Meter
Product Category Flow Computers, Totalizers, and Indicators
Product Name EC80 Flow Processor
Media Type Liquid
Unlock Full Specs
to access all available technical data

Similar Products

High Accuracy Flow Computers - Spirit<sup>IT</sup> Flow-X series - Flow-X/S - ABB Measurement & Analytics
Specs
Media Type Gas/Steam
Rates Displayed Volumetric; Mass
Mounting Configuration DINRail
View Details
Open Channel Flow Meters, Ultrasonic & Radar - FL900 Flow Logger - McCrometer, Inc.
Specs
Media Type Liquid
Features Alarm
Approvals Logger: CE, optional AC power supply: UL/CSA/CE
View Details
RS Components, Ltd.
View Details
IFC15 Flow Processor -  - Badger Meter
Specs
Media Type Liquid
Operating Temperature -40 to 185 F (-40 to 85 C)
Generic Inputs Analog Voltage Inputs
View Details