Badger Meter FC-5000 Flow Computer

Description
The Cox® FC-5000 Flow Computer is a microprocessor-drive n device designed for flow monitoring. The FC-5000 is compatible with the complete line of Badger Meter industrial flow meters. High Resolution. Easy Viewing. The Cox FC-5000 Flow Computer can be configured with temperature sensor inputs to utilize proven temperature and compensation methodologies that support applications where process temperature varies. Sensor Data Display. Allows user to view raw and calculated flow data, both to and from the device, including flow data and temperature readings. Enhanced Reliability. Non-volatile memory preserves all configured settings and totalization values during power failure. Application Flexibility. Compatible with the complete line of Badger Meter industrial flow meters and temperature sensors, allowing users to implement this flow computer in a variety of applications.
Datasheet
Description
The Cox® FC-5000 Flow Computer is a microprocessor-drive n device designed for flow monitoring. The FC-5000 is compatible with the complete line of Badger Meter industrial flow meters. High Resolution. Easy Viewing. The Cox FC-5000 Flow Computer can be configured with temperature sensor inputs to utilize proven temperature and compensation methodologies that support applications where process temperature varies. Sensor Data Display. Allows user to view raw and calculated flow data, both to and from the device, including flow data and temperature readings. Enhanced Reliability. Non-volatile memory preserves all configured settings and totalization values during power failure. Application Flexibility. Compatible with the complete line of Badger Meter industrial flow meters and temperature sensors, allowing users to implement this flow computer in a variety of applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
FC-5000 Flow Computer -  - Badger Meter
Milwaukee, WI, United States
FC-5000 Flow Computer
FC-5000 Flow Computer
The Cox® FC-5000 Flow Computer is a microprocessor-drive n device designed for flow monitoring. The FC-5000 is compatible with the complete line of Badger Meter industrial flow meters. High Resolution. Easy Viewing. The Cox FC-5000 Flow Computer can be configured with temperature sensor inputs to utilize proven temperature and compensation methodologies that support applications where process temperature varies. Sensor Data Display. Allows user to view raw and calculated flow data, both to and from the device, including flow data and temperature readings. Enhanced Reliability. Non-volatile memory preserves all configured settings and totalization values during power failure. Application Flexibility. Compatible with the complete line of Badger Meter industrial flow meters and temperature sensors, allowing users to implement this flow computer in a variety of applications.

The Cox® FC-5000 Flow Computer is a microprocessor-driven device designed for flow monitoring. The FC-5000 is compatible with the complete line of Badger Meter industrial flow meters.

High Resolution. Easy Viewing.


The Cox FC-5000 Flow Computer can be configured with temperature sensor inputs to utilize proven temperature and compensation methodologies that support applications where process temperature varies.

  • Sensor Data Display. Allows user to view raw and calculated flow data, both to and from the device, including flow data and temperature readings.
  • Enhanced Reliability. Non-volatile memory preserves all configured settings and totalization values during power failure.
  • Application Flexibility. Compatible with the complete line of Badger Meter industrial flow meters and temperature sensors, allowing users to implement this flow computer in a variety of applications.
Supplier's Site Datasheet

Technical Specifications

  Badger Meter
Product Category Flow Computers, Totalizers, and Indicators
Product Name FC-5000 Flow Computer
Media Type Liquid
Unlock Full Specs
to access all available technical data

Similar Products

RS Components, Ltd.
View Details
High Accuracy Flow Computers - Spirit<sup>IT</sup> Flow-X series - Flow-X/R - ABB Measurement & Analytics
Specs
Media Type Gas/Steam
Rates Displayed Volumetric; Mass
Mounting Configuration Rack
View Details
Open Channel Flow Meters, Ultrasonic & Radar - FL900 Flow Logger - McCrometer, Inc.
Specs
Media Type Liquid
Features Alarm
Approvals Logger: CE, optional AC power supply: UL/CSA/CE
View Details
Flow Computer Series 5 -  - Willowglen Systems Inc.
Willowglen Systems Inc.
Specs
Media Type Liquid; Gas/Steam
Rates Displayed Volumetric
Mounting Configuration Panel; Wall; Laboratory Bench / Portable; Rack
View Details