Backer Hotwatt Inc. Straight and Formed Tubular Heater T Series

Description
Features: The Backer Hotwatt Tubular Heater has built-in resistance to shock, vibration, corrosion and temperature extremes. The heater is swaged, reducing the diameter of the metal sheath and compacting the insulation. This insures rapid heat transfer and holds the coil in position for forming. Many formations are available. Long, trouble free service. Made in U.S.A.
Request a Quote
Description
Features: The Backer Hotwatt Tubular Heater has built-in resistance to shock, vibration, corrosion and temperature extremes. The heater is swaged, reducing the diameter of the metal sheath and compacting the insulation. This insures rapid heat transfer and holds the coil in position for forming. Many formations are available. Long, trouble free service. Made in U.S.A.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Hotwatt T Series comprises straight and formed tubular heaters with steel, stainless steel, copper, or Incoloy sheaths, designed for high-temperature applications using compressed magnesium oxide insulation for efficient heat transfer and electrical isolation. Heaters are swaged to compact the insulation and secure the coil, enhancing durability under shock, vibration, and thermal stress. Standard diameters are .260", .315", .375", .440", and .475", with maximum sheath temperatures up to 1600°F for Incoloy. Cold ends are typically 1" to 4" depending on length. Length tolerances range from ±1/16" to ±1/4". Minimum bend radius for factory-formed units is 1/4" to 7/16". Optional terminations include post, lead wire, pin, tab, and quick connect. U.L. recognized E177353. Made in U.S.A.

Datasheet Summary
Powered by GS/AI

The Hotwatt T Series comprises straight and formed tubular heaters with steel, stainless steel, copper, or Incoloy sheaths, designed for high-temperature applications using compressed magnesium oxide insulation for efficient heat transfer and electrical isolation. Heaters are swaged to compact the insulation and secure the coil, enhancing durability under shock, vibration, and thermal stress. Standard diameters are .260", .315", .375", .440", and .475", with maximum sheath temperatures up to 1600°F for Incoloy. Cold ends are typically 1" to 4" depending on length. Length tolerances range from ±1/16" to ±1/4". Minimum bend radius for factory-formed units is 1/4" to 7/16". Optional terminations include post, lead wire, pin, tab, and quick connect. U.L. recognized E177353. Made in U.S.A.

Suppliers

Company
Product
Description
Supplier Links
Straight and Formed Tubular Heater - T Series - Backer Hotwatt Inc.
Danvers, MA, USA
Straight and Formed Tubular Heater
T Series
Straight and Formed Tubular Heater T Series
Features: The Backer Hotwatt Tubular Heater has built-in resistance to shock, vibration, corrosion and temperature extremes. The heater is swaged, reducing the diameter of the metal sheath and compacting the insulation. This insures rapid heat transfer and holds the coil in position for forming. Many formations are available. Long, trouble free service. Made in U.S.A.

Features:

  • The Backer Hotwatt Tubular Heater has built-in resistance to shock, vibration, corrosion and temperature extremes.
  • The heater is swaged, reducing the diameter of the metal sheath and compacting the insulation. This insures rapid heat transfer and holds the coil in position for forming.
  • Many formations are available.
  • Long, trouble free service.
  • Made in U.S.A.
Supplier's Site Datasheet

Technical Specifications

  Backer Hotwatt Inc.
Product Category Electric Heaters
Product Number T Series
Product Name Straight and Formed Tubular Heater
Heater Type Tubular Heaters
Maximum Operating (Sheath) Temperature 1600 F (871 C)
Heating Capacity 0.28 to 18.89 kW (0.9553 to 64.43 MBH)
Sleeve (Sheath) Material Copper (optional feature); Nickel Alloy (optional feature); Stainless Steel (optional feature); Steel (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

High Temperature Glasrope® Heater - GH16 - Backer Hotwatt Inc.
Specs
Heater Type Flexible Heater
Maximum Operating (Sheath) Temperature 1200 F (649 C)
Sleeve (Sheath) Material Woven fiberglass
View Details
Tape Heater - AWH Series - Backer Hotwatt Inc.
Backer Hotwatt Inc.
Specs
Heater Type Flexible Heater
Maximum Operating (Sheath) Temperature 1400 F (760 C)
Heating Capacity 0.16 to 0.62 kW (0.5322 to 2.13 MBH)
View Details
Tubular Sheathed Glasrope® Heater - AT Series - Backer Hotwatt Inc.
Specs
Heater Type Tubular Heaters
Maximum Operating (Sheath) Temperature 550 F (288 C)
Heating Capacity 0.12 to 0.50 kW (0.4094 to 1.71 MBH)
View Details
Maximum Flow Air Heater - MA0 Series - Backer Hotwatt Inc.
Specs
Heater Type HeatTorch; Air Heater
Max Air Temperature 600 F (316 C)
Maximum Air Flow 200 SCFM (340 m³/hr)
View Details