Backer Hotwatt Inc. Pure Flow Air Heater PFO Series

Description
Features The Pure Flow Air Heater is designed for applications where clean air is necessary, as in laboratories and environmental testing areas. This heater is unique in supplying non-contaminated heated air. The stream of air is heated by passing over an enclosed heated surface rather than directly over exposed resistance elements. This method assures that no foreign matter will enter the stream of flow. Constructed of 316 Stainless Steel. It has an operating range of up to 15 CFM with temperatures to 800ºF (430ºC). Pressure rating: 100 psig. Made in U.S.A
Request a Quote Datasheet
Description
Features The Pure Flow Air Heater is designed for applications where clean air is necessary, as in laboratories and environmental testing areas. This heater is unique in supplying non-contaminated heated air. The stream of air is heated by passing over an enclosed heated surface rather than directly over exposed resistance elements. This method assures that no foreign matter will enter the stream of flow. Constructed of 316 Stainless Steel. It has an operating range of up to 15 CFM with temperatures to 800ºF (430ºC). Pressure rating: 100 psig. Made in U.S.A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pure Flow Air Heater - PFO Series - Backer Hotwatt Inc.
Danvers, MA, USA
Pure Flow Air Heater
PFO Series
Pure Flow Air Heater PFO Series
Features The Pure Flow Air Heater is designed for applications where clean air is necessary, as in laboratories and environmental testing areas. This heater is unique in supplying non-contaminated heated air. The stream of air is heated by passing over an enclosed heated surface rather than directly over exposed resistance elements. This method assures that no foreign matter will enter the stream of flow. Constructed of 316 Stainless Steel. It has an operating range of up to 15 CFM with temperatures to 800ºF (430ºC). Pressure rating: 100 psig. Made in U.S.A

Features

  • The Pure Flow Air Heater is designed for applications where clean air is necessary, as in laboratories and environmental testing areas.
  • This heater is unique in supplying non-contaminated heated air. The stream of air is heated by passing over an enclosed heated surface rather than directly over exposed resistance elements. This method assures that no foreign matter will enter the stream of flow.
  • Constructed of 316 Stainless Steel.
  • It has an operating range of up to 15 CFM with temperatures to 800ºF (430ºC).
  • Pressure rating: 100 psig.
  • Made in U.S.A
Supplier's Site Datasheet
Miniature Circulation Heater - PFO Series - Backer Hotwatt Inc.
Danvers, MA, USA
Miniature Circulation Heater
PFO Series
Miniature Circulation Heater PFO Series
Features: The Miniature Circulation Heater is a packaged heater for heating small volumes of liquids as in photographic developer solutions, chemicals, dyes and inks. Constructed of 316 series stainless steel. Pressures to 100 psig.

Features:

  • The Miniature Circulation Heater is a packaged heater for heating small volumes of liquids as in photographic developer solutions, chemicals, dyes and inks.
  • Constructed of 316 series stainless steel.
  • Pressures to 100 psig.
Supplier's Site Datasheet

Technical Specifications

  Backer Hotwatt Inc. Backer Hotwatt Inc.
Product Category Electric Heaters Electric Heaters
Product Number PFO Series PFO Series
Product Name Pure Flow Air Heater Miniature Circulation Heater
Heater Type HeatTorch; Air Heater Immersion Heater; Cartridge Heater
Max Air Temperature 800 F (427 C)
Maximum Air Flow 15 SCFM (25.5 m³/hr)
Heating Capacity 0.10 to 1.20 kW (0.3412 to 4.09 MBH) 100.00 to 1200.00 kW (341 to 4094 MBH)
Sleeve (Sheath) Material Stainless Steel Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Low to Medium Watt Density Rectangular Cartridge Heater - SR Series - Backer Hotwatt Inc.
Specs
Heater Type Cartridge Heater
Maximum Operating (Sheath) Temperature 1200 F (649 C)
Heating Capacity 0.01 to 2.40 kW (0.0341 to 8.19 MBH)
View Details
Cabinet Heater -  - Backer Hotwatt Inc.
Backer Hotwatt Inc.
Specs
Heater Type Air Heater
Heating Capacity 25.00 to 200.00 kW (85.3 to 682 MBH)
Applications Dehumidifier
View Details
Low to Medium Watt Density Square Cartridge Heater - SS Series - Backer Hotwatt Inc.
Specs
Heater Type Cartridge Heater
Maximum Operating (Sheath) Temperature 1200 F (649 C)
Heating Capacity 0.01 to 1.92 kW (0.0341 to 6.55 MBH)
View Details
Silicone Rubber Glasrope® Heater - GS16 - Backer Hotwatt Inc.
Specs
Heater Type Flexible Heater
Maximum Operating (Sheath) Temperature 325 F (163 C)
Sleeve (Sheath) Material SynRubber
View Details