Backer Hotwatt Inc. Tape Heater AWH Series

Description
Insulated Tape heaters are high temperature, flexible electric heating elements in tape form. Through a new design, they offer the convenience of leads on the same end. High temperature capability: 1400 ̊F yarn insulation Low watt density design: 13 watts/inch²2 Dual, knitted, serpentine construction: Minimized expansion, vibration and thermal stress, longer life, flexible Multi-stranded wire element: High temperature and flexible Heavy braided outer cover: Heavy yarn 2 ft. high temperature leads with plug
Request a Quote Datasheet
Description
Insulated Tape heaters are high temperature, flexible electric heating elements in tape form. Through a new design, they offer the convenience of leads on the same end. High temperature capability: 1400 ̊F yarn insulation Low watt density design: 13 watts/inch²2 Dual, knitted, serpentine construction: Minimized expansion, vibration and thermal stress, longer life, flexible Multi-stranded wire element: High temperature and flexible Heavy braided outer cover: Heavy yarn 2 ft. high temperature leads with plug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape Heater - AWH Series - Backer Hotwatt Inc.
Danvers, MA, USA
Tape Heater
AWH Series
Tape Heater AWH Series
Insulated Tape heaters are high temperature, flexible electric heating elements in tape form. Through a new design, they offer the convenience of leads on the same end. High temperature capability: 1400 ̊F yarn insulation Low watt density design: 13 watts/inch²2 Dual, knitted, serpentine construction: Minimized expansion, vibration and thermal stress, longer life, flexible Multi-stranded wire element: High temperature and flexible Heavy braided outer cover: Heavy yarn 2 ft. high temperature leads with plug

Insulated Tape heaters are high temperature, flexible electric heating elements in tape form. Through a new design, they offer the convenience of leads on the same end.

  • High temperature capability: 1400 ̊F yarn insulation
  • Low watt density design: 13 watts/inch²2
  • Dual, knitted, serpentine construction: Minimized expansion, vibration and thermal stress, longer life, flexible
  • Multi-stranded wire element: High temperature and flexible
  • Heavy braided outer cover: Heavy yarn
  • 2 ft. high temperature leads with plug
Supplier's Site Datasheet

Technical Specifications

  Backer Hotwatt Inc.
Product Category Electric Heaters
Product Number AWH Series
Product Name Tape Heater
Heater Type Flexible Heater
Maximum Operating (Sheath) Temperature 1400 F (760 C)
Heating Capacity 0.16 to 0.62 kW (0.5322 to 2.13 MBH)
Sleeve (Sheath) Material Double braided high temperature yarn
Unlock Full Specs
to access all available technical data

Similar Products

Heavy Duty Air Heater - HA2 series - Backer Hotwatt Inc.
Specs
Heater Type HeatTorch; Air Heater
Max Air Temperature 1200 F (649 C)
Maximum Air Flow 50 SCFM (84.99 m³/hr)
View Details
Over-the-Side Drum Heater, Direct Immersion - DT Series - Backer Hotwatt Inc.
Specs
Heater Type Immersion Heater; Over the Side Heater; Drum Heater
Maximum Operating (Sheath) Temperature 60 to 250 F (15.56 to 121 C)
Heating Capacity 1.00 to 4.00 kW (3.41 to 13.65 MBH)
View Details
High Temperature Glasrope® Heater - GH16 - Backer Hotwatt Inc.
Specs
Heater Type Flexible Heater
Maximum Operating (Sheath) Temperature 1200 F (649 C)
Sleeve (Sheath) Material Woven fiberglass
View Details
Finned Tubular Heater - FT Series - Backer Hotwatt Inc.
Specs
Heater Type Tubular Heaters
Maximum Operating (Sheath) Temperature 900 F (482 C)
Heating Capacity 0.53 to 7.70 kW (1.81 to 26.27 MBH)
View Details