Backer Hotwatt Inc. Low to Medium Watt Density Square Cartridge Heater SS Series

Description
Features The Hotwatt Square and Rectangular Cartridge Heater is designed to distribute maximum heat within a desired area. Because they are completely enclosed, square units will furnish more usable heat for a given wattage than a comparable strip heater attached to the exterior of a mod, platen, or other equipment. The units are inserted in a milled slot, permitting greater lengths than would be feasible with a drilled or reamed hole. Close dimensional tolerances are held to permit intimate fit for best heat transfer to surrounding medium. Heating elements arranged just beneath outside surface for maximum heat transfer, minimum wire temperature, and faster heating. Maximum surface temperatures up to 1200F. Designations are etched on the sheath to preserve accurate shape. Long, trouble free service. Made in U.S.A.
Request a Quote Datasheet
Description
Features The Hotwatt Square and Rectangular Cartridge Heater is designed to distribute maximum heat within a desired area. Because they are completely enclosed, square units will furnish more usable heat for a given wattage than a comparable strip heater attached to the exterior of a mod, platen, or other equipment. The units are inserted in a milled slot, permitting greater lengths than would be feasible with a drilled or reamed hole. Close dimensional tolerances are held to permit intimate fit for best heat transfer to surrounding medium. Heating elements arranged just beneath outside surface for maximum heat transfer, minimum wire temperature, and faster heating. Maximum surface temperatures up to 1200F. Designations are etched on the sheath to preserve accurate shape. Long, trouble free service. Made in U.S.A.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low to Medium Watt Density Square Cartridge Heater - SS Series - Backer Hotwatt Inc.
Danvers, MA, USA
Low to Medium Watt Density Square Cartridge Heater
SS Series
Low to Medium Watt Density Square Cartridge Heater SS Series
Features The Hotwatt Square and Rectangular Cartridge Heater is designed to distribute maximum heat within a desired area. Because they are completely enclosed, square units will furnish more usable heat for a given wattage than a comparable strip heater attached to the exterior of a mod, platen, or other equipment. The units are inserted in a milled slot, permitting greater lengths than would be feasible with a drilled or reamed hole. Close dimensional tolerances are held to permit intimate fit for best heat transfer to surrounding medium. Heating elements arranged just beneath outside surface for maximum heat transfer, minimum wire temperature, and faster heating. Maximum surface temperatures up to 1200F. Designations are etched on the sheath to preserve accurate shape. Long, trouble free service. Made in U.S.A.

Features

  • The Hotwatt Square and Rectangular Cartridge Heater is designed to distribute maximum heat within a desired area. Because they are completely enclosed, square units will furnish more usable heat for a given wattage than a comparable strip heater attached to the exterior of a mod, platen, or other equipment.
  • The units are inserted in a milled slot, permitting greater lengths than would be feasible with a drilled or reamed hole. Close dimensional tolerances are held to permit intimate fit for best heat transfer to surrounding medium.
  • Heating elements arranged just beneath outside surface for maximum heat transfer, minimum wire temperature, and faster heating.
  • Maximum surface temperatures up to 1200F. Designations are etched on the sheath to preserve accurate shape.
  • Long, trouble free service.
  • Made in U.S.A.
Supplier's Site Datasheet

Technical Specifications

  Backer Hotwatt Inc.
Product Category Electric Heaters
Product Number SS Series
Product Name Low to Medium Watt Density Square Cartridge Heater
Heater Type Cartridge Heater
Maximum Operating (Sheath) Temperature 1200 F (649 C)
Heating Capacity 0.01 to 1.92 kW (0.0341 to 6.55 MBH)
Sleeve (Sheath) Material Stainless Steel
Insulation Options Ceramic; Magnesium Oxide Insulation; Mica; Fiberglass
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Ceramic Heater - CB Series - Backer Hotwatt Inc.
Specs
Heater Type Ceramic Fiber Heater
Maximum Operating (Sheath) Temperature 1300 F (704 C)
Heating Capacity 0.09 to 0.26 kW (0.3071 to 0.8871 MBH)
View Details
Straight and Formed Tubular Heater - T Series - Backer Hotwatt Inc.
Specs
Heater Type Tubular Heaters
Maximum Operating (Sheath) Temperature 1600 F (871 C)
Heating Capacity 0.28 to 18.89 kW (0.9553 to 64.43 MBH)
View Details
Low to Medium Watt Density Cartridge Heater - SC Series - Backer Hotwatt Inc.
Specs
Heater Type Cartridge Heater
Maximum Operating (Sheath) Temperature 1250 F (677 C)
Heating Capacity 0.01 to 15.50 kW (0.0239 to 52.88 MBH)
View Details
Pure Flow Air Heater - PFO Series - Backer Hotwatt Inc.
Specs
Heater Type HeatTorch; Air Heater
Max Air Temperature 800 F (427 C)
Maximum Air Flow 15 SCFM (25.5 m³/hr)
View Details