Backer Hotwatt Inc. Low to Medium Watt Density Cartridge Heater SC Series

Description
Features Hotwatt Precision Cartridge Heaters provide localized heat to restricted work areas requiring close thermal control. Dies, Platens, and a variety of other types of processing equipment are efficiently heated. Closely controlled work temperatures up to 1250F are obtained by a combination of heater location and proper wattage output. Basic designs are readily adaptable to a wide variety of special requirements, sizes, or ratings. Maximum surface temperatures up to 1250F. Designations are etched on the sheath to preserve accurate shape. Heating elements arranged just beneath outside surface for maximum heat transfer, minimum core temperature and faster heating. Made in U.S.A. Where specified, units can be supplied liquid tight. Long, trouble free service.
Request a Quote
Description
Features Hotwatt Precision Cartridge Heaters provide localized heat to restricted work areas requiring close thermal control. Dies, Platens, and a variety of other types of processing equipment are efficiently heated. Closely controlled work temperatures up to 1250F are obtained by a combination of heater location and proper wattage output. Basic designs are readily adaptable to a wide variety of special requirements, sizes, or ratings. Maximum surface temperatures up to 1250F. Designations are etched on the sheath to preserve accurate shape. Heating elements arranged just beneath outside surface for maximum heat transfer, minimum core temperature and faster heating. Made in U.S.A. Where specified, units can be supplied liquid tight. Long, trouble free service.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SC Series consists of low to medium watt density cartridge heaters with a 1/8 inch diameter stainless steel sheath, designed for localized heating in applications such as dies, platens, and food processing equipment. The heaters feature a heliarc-welded end seal, magnesium oxide packing, ceramic element support, and ceramic cap, with Teflon or fiberglass insulated leads. Maximum surface temperature is 1250°F (677°C). Heating elements are positioned close to the sheath surface for efficient heat transfer and fast response. Units are made in the U.S.A. and are UL recognized (E56973) and CSA certified (016386-0-000). Minimum wattage is 10 watts across the range, with lengths from 1 inch to 12 inches and corresponding wattages up to 235 watts. The series supports optional liquid-tight configurations.

Datasheet Summary
Powered by GS/AI

The SC Series consists of low to medium watt density cartridge heaters with a 1/8 inch diameter stainless steel sheath, designed for localized heating in applications such as dies, platens, and food processing equipment. The heaters feature a heliarc-welded end seal, magnesium oxide packing, ceramic element support, and ceramic cap, with Teflon or fiberglass insulated leads. Maximum surface temperature is 1250°F (677°C). Heating elements are positioned close to the sheath surface for efficient heat transfer and fast response. Units are made in the U.S.A. and are UL recognized (E56973) and CSA certified (016386-0-000). Minimum wattage is 10 watts across the range, with lengths from 1 inch to 12 inches and corresponding wattages up to 235 watts. The series supports optional liquid-tight configurations.

Suppliers

Company
Product
Description
Supplier Links
Low to Medium Watt Density Cartridge Heater - SC Series - Backer Hotwatt Inc.
Danvers, MA, USA
Low to Medium Watt Density Cartridge Heater
SC Series
Low to Medium Watt Density Cartridge Heater SC Series
Features Hotwatt Precision Cartridge Heaters provide localized heat to restricted work areas requiring close thermal control. Dies, Platens, and a variety of other types of processing equipment are efficiently heated. Closely controlled work temperatures up to 1250F are obtained by a combination of heater location and proper wattage output. Basic designs are readily adaptable to a wide variety of special requirements, sizes, or ratings. Maximum surface temperatures up to 1250F. Designations are etched on the sheath to preserve accurate shape. Heating elements arranged just beneath outside surface for maximum heat transfer, minimum core temperature and faster heating. Made in U.S.A. Where specified, units can be supplied liquid tight. Long, trouble free service.

Features

  • Hotwatt Precision Cartridge Heaters provide localized heat to restricted work areas requiring close thermal control. Dies, Platens, and a variety of other types of processing equipment are efficiently heated. Closely controlled work temperatures up to 1250F are obtained by a combination of heater location and proper wattage output.
  • Basic designs are readily adaptable to a wide variety of special requirements, sizes, or ratings.
  • Maximum surface temperatures up to 1250F.
  • Designations are etched on the sheath to preserve accurate shape.
  • Heating elements arranged just beneath outside surface for maximum heat transfer, minimum core temperature and faster heating.
  • Made in U.S.A.
  • Where specified, units can be supplied liquid tight.
  • Long, trouble free service.
Supplier's Site Datasheet

Technical Specifications

  Backer Hotwatt Inc.
Product Category Electric Heaters
Product Number SC Series
Product Name Low to Medium Watt Density Cartridge Heater
Heater Type Cartridge Heater
Maximum Operating (Sheath) Temperature 1250 F (677 C)
Heating Capacity 0.01 to 15.50 kW (0.0239 to 52.88 MBH)
Sleeve (Sheath) Material Stainless Steel
Insulation Options Ceramic; Magnesium Oxide Insulation; Mica
Unlock Full Specs
to access all available technical data

Similar Products

Glasrope® Heater - GR Series - Backer Hotwatt Inc.
Specs
Heater Type Flexible Heater
Maximum Operating (Sheath) Temperature 900 F (482 C)
Heating Capacity 0.03 to 0.96 kW (0.1024 to 3.28 MBH)
View Details
Drum Heater, 55 Gal - DH Series - Backer Hotwatt Inc.
Specs
Heater Type Band Heater; Drum Heater
Maximum Operating (Sheath) Temperature 60 to 400 F (15.56 to 204 C)
Heating Capacity 2.00 to 3.00 kW (6.82 to 10.24 MBH)
View Details
Flexible Metal Glasrope® Heater - FM25 - Backer Hotwatt Inc.
Specs
Heater Type Flexible Heater
Maximum Operating (Sheath) Temperature 1300 F (704 C)
Sleeve (Sheath) Material Stainless Steel
View Details
Ceramic Plate Heater -  - Backer Hotwatt Inc.
Backer Hotwatt Inc.
Specs
Heater Type Specialty Industrial Heaters; Plate heater
Heating Capacity 100.00 to 300.00 kW (341 to 1024 MBH)
Sleeve (Sheath) Material Ceramic plate
View Details