Backer Hotwatt Inc. Cartridge Immersion Heater EM Series

Description
Features The Hotwatt Immersion Heater may be supplied with various junction boxes for additional terminal or lead protection. For corrosive environments, units can be supplied in other special alloys best suited to the operating conditions. The lead end of the unit may be sealed for extreme environmental conditions. Units may be supplied for three phase or three heat operation. Made in U.S.A.
Request a Quote
Description
Features The Hotwatt Immersion Heater may be supplied with various junction boxes for additional terminal or lead protection. For corrosive environments, units can be supplied in other special alloys best suited to the operating conditions. The lead end of the unit may be sealed for extreme environmental conditions. Units may be supplied for three phase or three heat operation. Made in U.S.A.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Cartridge Immersion Heater from Backer Hotwatt Inc. is designed for applications requiring localized heating and precise thermal control. It can achieve maximum surface temperatures of up to 1250ºF (677ºC), making it suitable for various uses including compressor crankcase heating, food processing, and medical equipment. The heaters are adaptable in terms of size, wattage, and voltage, allowing customization to meet specific project requirements.

Constructed with a stainless steel sheath and featuring a helix-welded end seal, these heaters ensure durability and efficient heat transfer. The heating elements are positioned close to the outer surface to optimize heat distribution while maintaining low core temperatures. The units can be supplied liquid-tight and are recognized by U.L. and C.S.A. for safety.

Engineers may find this product beneficial for projects that demand reliable and efficient heating solutions in compact spaces.

Datasheet Summary
Powered by GS/AI

The Cartridge Immersion Heater from Backer Hotwatt Inc. is designed for applications requiring localized heating and precise thermal control. It can achieve maximum surface temperatures of up to 1250ºF (677ºC), making it suitable for various uses including compressor crankcase heating, food processing, and medical equipment. The heaters are adaptable in terms of size, wattage, and voltage, allowing customization to meet specific project requirements.

Constructed with a stainless steel sheath and featuring a helix-welded end seal, these heaters ensure durability and efficient heat transfer. The heating elements are positioned close to the outer surface to optimize heat distribution while maintaining low core temperatures. The units can be supplied liquid-tight and are recognized by U.L. and C.S.A. for safety.

Engineers may find this product beneficial for projects that demand reliable and efficient heating solutions in compact spaces.

Suppliers

Company
Product
Description
Supplier Links
Cartridge Immersion Heater - EM Series - Backer Hotwatt Inc.
Danvers, MA, USA
Cartridge Immersion Heater
EM Series
Cartridge Immersion Heater EM Series
Features The Hotwatt Immersion Heater may be supplied with various junction boxes for additional terminal or lead protection. For corrosive environments, units can be supplied in other special alloys best suited to the operating conditions. The lead end of the unit may be sealed for extreme environmental conditions. Units may be supplied for three phase or three heat operation. Made in U.S.A.

Features

  • The Hotwatt Immersion Heater may be supplied with various junction boxes for additional terminal or lead protection.
  • For corrosive environments, units can be supplied in other special alloys best suited to the operating conditions.
  • The lead end of the unit may be sealed for extreme environmental conditions.
  • Units may be supplied for three phase or three heat operation.
  • Made in U.S.A.
Supplier's Site Datasheet

Technical Specifications

  Backer Hotwatt Inc.
Product Category Electric Heaters
Product Number EM Series
Product Name Cartridge Immersion Heater
Heater Type Immersion Heater; Cartridge Heater
Heating Capacity 0.12 to 21.00 kW (0.3924 to 71.65 MBH)
Sleeve (Sheath) Material Stainless Steel
Insulation Options Ceramic; Magnesium Oxide Insulation; Mica
Unlock Full Specs
to access all available technical data

Similar Products

Two Piece Band Heater - MB Series - Backer Hotwatt Inc.
Specs
Heater Type Band Heater
Maximum Operating (Sheath) Temperature 900 F (482 C)
Heating Capacity 0.55 to 1.65 kW (1.88 to 5.63 MBH)
View Details
Low to Medium Watt Density Square Cartridge Heater - SS Series - Backer Hotwatt Inc.
Specs
Heater Type Cartridge Heater
Maximum Operating (Sheath) Temperature 1200 F (649 C)
Heating Capacity 0.01 to 1.92 kW (0.0341 to 6.55 MBH)
View Details
Maximum Flow Air Heater - MA0 Series - Backer Hotwatt Inc.
Specs
Heater Type HeatTorch; Air Heater
Max Air Temperature 600 F (316 C)
Maximum Air Flow 200 SCFM (340 m³/hr)
View Details
Low to Medium Watt Density Rectangular Cartridge Heater - SR Series - Backer Hotwatt Inc.
Specs
Heater Type Cartridge Heater
Maximum Operating (Sheath) Temperature 1200 F (649 C)
Heating Capacity 0.01 to 2.40 kW (0.0341 to 8.19 MBH)
View Details