Backer Hotwatt Inc. Rectangular Ceramic Heater CB Series

Description
Features The Backer Hotwatt Ceramic Heater is a ceramic body encasing a resistance element and packed within magnesium oxide. The heaters are terminated with flexible insulated lead wires. Temperatures to 1300F (705C)
Request a Quote
Description
Features The Backer Hotwatt Ceramic Heater is a ceramic body encasing a resistance element and packed within magnesium oxide. The heaters are terminated with flexible insulated lead wires. Temperatures to 1300F (705C)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CB Series rectangular ceramic heaters are ceramic bodies enclosing a resistance element packed in magnesium oxide, designed for applications requiring temperatures up to 1300°F (705°C). They are available in various dimensions, including thicknesses of 0.180, 0.190, and 0.250 inches, and widths from 0.560 to 1.62 inches, with maximum lengths up to 2.37 inches and wattages from 80 to 260 watts. Termination options include flexible insulated leads, ring terminals, straight or flag quick-connect terminals, and space terminals. Normal operating voltage is 120 or 240 volts.

Datasheet Summary
Powered by GS/AI

The CB Series rectangular ceramic heaters are ceramic bodies enclosing a resistance element packed in magnesium oxide, designed for applications requiring temperatures up to 1300°F (705°C). They are available in various dimensions, including thicknesses of 0.180, 0.190, and 0.250 inches, and widths from 0.560 to 1.62 inches, with maximum lengths up to 2.37 inches and wattages from 80 to 260 watts. Termination options include flexible insulated leads, ring terminals, straight or flag quick-connect terminals, and space terminals. Normal operating voltage is 120 or 240 volts.

Suppliers

Company
Product
Description
Supplier Links
Rectangular Ceramic Heater - CB Series - Backer Hotwatt Inc.
Danvers, MA, USA
Rectangular Ceramic Heater
CB Series
Rectangular Ceramic Heater CB Series
Features The Backer Hotwatt Ceramic Heater is a ceramic body encasing a resistance element and packed within magnesium oxide. The heaters are terminated with flexible insulated lead wires. Temperatures to 1300F (705C)

Features

  • The Backer Hotwatt Ceramic Heater is a ceramic body encasing a resistance element and packed within magnesium oxide.
  • The heaters are terminated with flexible insulated lead wires.
  • Temperatures to 1300F (705C)
Supplier's Site Datasheet
Round Ceramic Heater - CB Series - Backer Hotwatt Inc.
Danvers, MA, USA
Round Ceramic Heater
CB Series
Round Ceramic Heater CB Series
Features The Backer Hotwatt Ceramic Heater is a ceramic body encasing a resistance element and packed within magnesium oxide. The heaters are terminated with flexible insulated lead wires. Temperatures to 1300F (705C)

Features

  • The Backer Hotwatt Ceramic Heater is a ceramic body encasing a resistance element and packed within magnesium oxide.
  • The heaters are terminated with flexible insulated lead wires.
  • Temperatures to 1300F (705C)
Supplier's Site Datasheet

Technical Specifications

  Backer Hotwatt Inc. Backer Hotwatt Inc.
Product Category Electric Heaters Electric Heaters
Product Number CB Series CB Series
Product Name Rectangular Ceramic Heater Round Ceramic Heater
Heater Type Ceramic Fiber Heater Ceramic Fiber Heater
Maximum Operating (Sheath) Temperature 1300 F (704 C) 1300 F (704 C)
Heating Capacity 0.09 to 0.26 kW (0.3071 to 0.8871 MBH) 0.04 to 0.24 kW (0.1365 to 0.8188 MBH)
Applications OEM / Custom OEM / Custom
Unlock Full Specs
to access all available technical data

Similar Products

Low to Medium Watt Density Rectangular Cartridge Heater - SR Series - Backer Hotwatt Inc.
Specs
Heater Type Cartridge Heater
Maximum Operating (Sheath) Temperature 1200 F (649 C)
Heating Capacity 0.01 to 2.40 kW (0.0341 to 8.19 MBH)
View Details
Drum Heater, 55 Gal - DH Series - Backer Hotwatt Inc.
Specs
Heater Type Band Heater; Drum Heater
Maximum Operating (Sheath) Temperature 60 to 400 F (15.56 to 204 C)
Heating Capacity 2.00 to 3.00 kW (6.82 to 10.24 MBH)
View Details
Cabinet Heater -  - Backer Hotwatt Inc.
Backer Hotwatt Inc.
Specs
Heater Type Air Heater
Heating Capacity 25.00 to 200.00 kW (85.3 to 682 MBH)
Applications Dehumidifier
View Details
Ceramic Insulated Strip Heater - CS Series - Backer Hotwatt Inc.
Specs
Heater Type Strip
Maximum Operating (Sheath) Temperature 1200 F (649 C)
Heating Capacity 0.04 to 4.32 kW (0.1365 to 14.74 MBH)
View Details